"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41" "","","43657","","Epson","V11H119040","43657","","Data Projectors","567","","","Epson EMP-7800","20221021102454","ICECAT","1","53440","https://images.icecat.biz/img/norm/high/43657.jpg","144x144","https://images.icecat.biz/img/norm/low/43657.jpg","https://images.icecat.biz/img/gallery_mediums/img_43657_medium_1480674160_3148_2323.jpg","https://images.icecat.biz/thumbs/43657.jpg","","","Epson EMP-7800 XGA 3500ALu 250W 5.5kg data projector 3,500 ANSI lumens LCD XGA (1024x768)","EPSON EMP-7800 LCD XGA 3500ALu 250W","Epson EMP-7800 XGA 3500ALu 250W 5.5kg, 3,500 ANSI lumens, LCD, XGA (1024x768), 700:1, 15 - 107 kHz, 50 - 120 Hz","Epson EMP-7800 XGA 3500ALu 250W 5.5kg. Projector brightness: 3,500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHE. Country of origin: Japan. Market positioning: Home cinema. Display: LCD","\r\n\r\n\r\n\r\n \r\nEPSON extended warranty \r\n \r\n\r\nFor those professionals who spend a great deal of their time in meeting rooms, EPSON delivers the EPSON EMP-7800. This breakthrough desktop projector packs a real punch, giving ultra-bright and high contrast imaging with portability and a whole host of great features. \r\n\r\nWhen you are dealing with important make-or-break presentations, the last thing you need to be worrying about is your projection system. Which is why the EPSON EMP-7800 has been specifically designed as a complete presentation solution, featuring the latest sophisticated EPSON components and network functions, broad compatibility and no-nonsense set-up and operation. It is a true 21st Century business tool. \r\n\r\nAt 3,500 ANSI Lumens the EPSON EMP-7800 is one of the brightest projectors on the market. Coupled with a very high contrast ratio and pure XGA resolution it is perfect for making clear, sharp and dynamic presentations. A remarkably powerful system for a portable projection unit, EPSONs new 1.0 DREAM III LCD panel technology makes this imaging brilliance possible. \r\n\r\nComplete Network Control\r\nTo ensure presentations are a whole lot easier, the EPSON EMP-7800 boasts comprehensive network usage with the new EPSON EasyMP.net function. Over a standard LAN or TCP/IP network, projector settings can be monitored and basic functions controlled from anywhere. Within this environment, various software applications allow easy adjustment for monitoring and controlling operation. Use them to check for errors and warnings concerning fan and temperature status and lamp life, or to change the aspect ratio, input source and IP address. \r\n\r\nEasy to Use, Impossible to Beat\r\nThe EPSON EMP-7800 is very easy to set-up and operate, making it perfect for portability between different rooms. A host of features enable a very quick set-up; just place it on a desk, switch on and connect. Dont worry about distance or angle from the screen, the EPSON EMP-7800 boasts a very short throw distance a 60 screen can be handled at just 1.6m and the great Quick Corner function lets you fully control the projection shape through a simple on-screen window. It doesnt even matter if the projection area isnt white, as EPSON Wall Shot technology will modify the colour matrix to suit; perfect for those impromptu or last minute meetings.","https://images.icecat.biz/img/norm/high/43657.jpg|https://images.icecat.biz/img/gallery/43657-Epson-V11H119040-33501.jpg|https://images.icecat.biz/img/gallery/43657-Epson-V11H119040-42771.jpg","144x144|400x190|400x190","||","","","","","","","","","","Projector","Projector brightness: 3,500 ANSI lumens","Projection technology: LCD","Projector native resolution: XGA (1024x768)","Contrast ratio (typical): 700:1","Horizontal scan range: 15 - 107 kHz","Vertical scan range: 50 - 120 Hz","Light source","Light source type: Lamp","Service life of light source: 2000 h","Lamp type: UHE","Lamp power: 250 W","Features","Country of origin: Japan","Design","Market positioning: Home cinema","Display","Display: LCD","Weight & dimensions","Weight: 5 kg","Package width: 410 mm","Package depth: 510 mm","Package height: 298 mm","Package weight: 9,45 kg","Logistics data","Quantity per pack: 1 pc(s)","Quantity per pallet: 12 pc(s)","Pallet length: 120 cm","Pallet width: 80 cm","Pallet height: 193,8 cm","Quantity per pallet layer: 2 pc(s)","Quantity per pallet layer (UK): 4 pc(s)","Quantity per pallet (UK): 24 pc(s)","Pallet length (UK): 120 cm","Pallet width (UK): 100 cm","Pallet height (UK): 193,8 cm","Other features","Aspect ratio: 4:3","Dimensions (WxDxH): 325 x 419 x 117 mm","Resolution: 1024 x 768 pixels","Recommended operating temperature range (T-T): 5 - 35 °C"