"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89"
"","","4146805","","D-Link","DGS-1210-48","4146805","0790069332388|790069332388","Network Switches","258","","","DGS-1210-48","20221227204755","ICECAT","1","267098","https://images.icecat.biz/img/norm/high/4146805-1584.jpg","1007x369","https://images.icecat.biz/img/norm/low/4146805-1584.jpg","https://images.icecat.biz/img/norm/medium/4146805-1584.jpg","https://images.icecat.biz/thumbs/4146805.jpg","","","D-Link DGS-1210-48 network switch Managed L2 Black","DGS-1210-48 48-Port Layer2 Smart Managed Gigabit Switch, 96 Gbps, 8 K, 71.4 Mpps, 201.65 BTU/hr","D-Link DGS-1210-48, Managed, L2, Full duplex","D-Link DGS-1210-48. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 44. Full duplex. MAC address table: 8000 entries, Switching capacity: 96 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack","D-Link’s DGS-1210 Series is the latest generation of Web Smart Switches featuring D-Link Green Technology. The series integrates advanced management and security functions that provide\r\nperformance and scalability. Additionally, the DES-1210-10P’s 10/100/1000 Mbps ports are PoE-enabled,\r\noffering ease-of-use and green features like timebased PoE, which allows for the power to be shut off\r\nat a predetermined time. Compliant with 802.3af and 802.3at Pre-Standard, this switch is capable of feeding power to devices up to 30 Watts. Management options for the switches include SNMP, Web Management, SmartConsole Utility, and Compact Command Lines. The series also supports ACL filtering and D-Link’s Safeguard Engine. The DGS-1210 Series uses Auto Voice VLAN, ensuring higher priority for voice traffic. The DGS-1210-10P comes with a fanless design in a compact 13” desktop enclosure, the DGS-1210-16 and DGS-1210-24 feature a fanless design in 19” metal cases. The DGS-1210-48 is equipped with two smart fans which are set to low speed by default and will automatically switch to high speed once the temperature threshold is reached. A fanless design allows for quieter operation and guarantees an extended lifetime, while smart fans help to save power.\r\n\r\nD-Link Green\r\nD-Link is constantly striving to take the lead in developing innovative technology that allows for power-saving without sacrificing operational performance or functionality. The DGS-1210 Series automatically detects the length of connected cables and can adjust power usage by saving energy on shorter cable connections of up to 20 meters. Link status drastically reduces power consumption by automatically toggling ports without a link to sleep mode. The DGS-1210 Series takes the approach to green IT one step further by incorporating a special chipset with advanced silicon technology.\r\n\r\nSeamless Integration\r\nThe DGS-1210 Series comes with Ethernet and Gigabit copper ports capable of connecting to existing Cat.5 twisted-pair cables. Additionally, the last 2 or 4 ports of the DGS-1210 Series combine SFP and copper connectivity into one port and therefore provide a more flexible solution for upstream or downstream server connections via fiber interface. Using the default presets, the administrator can quickly set up the switch without reconfiguring any settings.\r\n\r\nExtensive Layer 2 Features\r\nEquipped with a complete lineup of L2 features, these switches include IGMP Snooping, Port Mirroring,\r\nSpanning Tree and Link Aggregation Control Protocol (LACP). The IEEE 802.3x Flow Control function allows servers to directly connect to the switch for fast, reliable data transfer. At 2000 Mbps Full Duplex,\r\nthe Gigabit ports provide high-speed data pipes to servers with minimum data transfer loss. Network\r\nmaintenance features include Loopback Detection and Cable Diagnostics. Loopback Detection is used to detect loops created by a specific port and automatically shut down the affected port. The Cable Diagnostic feature, designed primarily for adminstrators and customer service representatives, can rapidly discover the type of error and determine the cable quality.\r\n\r\nQoS, Bandwidth Control\r\nThe switches are perfect for deployment in a VoIP environment, as they support Auto Voice VLAN and\r\nDifferentiated Services Code Point (DSCP) QoS for VoIP. Auto Voice VLAN will automatically place voice traffic from an IP phone to an assigned VLAN and by doing so enhance the VoIP service. With a higher priority and individual VLAN, this feature guarantees the quality and security of VoIP traffic. DSCP marks parts of an IP packet, enabling different levels of service to be assigned for network traffic. With Bandwidth Control, network administrators can reserve bandwidth for important functions that require\r\na larger bandwidth or might have high priority.\r\n\r\nSecure your Network\r\nD-Link’s innovative Safeguard Engine protects the switches against traffic flooding caused by virus attacks. The switches also support 802.1X portbased authentication, allowing the network to be\r\nauthenticated through external RADIUS servers. In addition, the Access Control List (ACL) feature\r\nenhances network security and helps to protect the internal IT network. The DGS-1210 Series includes\r\nARP Spoofing Prevention, which protects from attacks on the Ethernet network that may allow an intruder to sniff data frames, modify traffic, or bring traffic to a halt altogether by sending fake ARP\r\nmessages to the network. To prevent ARP Spoofing attacks, the switch uses Packet Control ACLs to block invalid packets that contain fake ARP messages. For added security, the DHCP Server Screening feature screens rogue DHCP server packets from user ports to prevent unauthorized IP assignment.\r\n\r\nVersatile Management\r\nThe DGS-1210 series provides a SmartConsole utility and a web-based management interface that enables administrators to remotely control their network down to the port level. The SmartConsole easily\r\nallows customers to discover multiple D-Link Web Smart Switches within the same L2 network segment.\r\nWith this utility, users do not need to change the IP address of their PC. It also simplifies the initial setup\r\nof the Smart Switches. Switches within the same L2 network segment that are connected to the user’s\r\nPC are displayed on screen for instant access. This allows extensive switch configuration and basic\r\nsetup of discovered devices including password changes and firmware upgrades. The DGS-1210\r\nSeries also supports D-View 6.0 and Compact Command Line Interface (CLI) through Telnet. D-View\r\n6.0 is a Network Management System that allows for the central management of critical network\r\ncharacteristics such as availability, reliability, resilience, and security. CLI management of the switches is possible via Telnet. This makes it possible to adjust basic settings, passwords, configuration files, and firmware with ease.","https://images.icecat.biz/img/norm/high/4146805-1584.jpg|https://images.icecat.biz/img/gallery/16713_4146805_9993.jpg","1007x369|585x325","|","","","","","","","","","","Management features","Switch type: Managed","Switch layer: L2","Quality of Service (QoS) support: Yes","Web-based management: Yes","System event log: Yes","MIB support: 1213 MIB II, 1493 Bridge MIB, 1907 SNMP v2 MIB, 1215 Trap Convention MIB, 2233 Interface Group MIB, D-Link Private MIB","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 44","SFP/SFP+ slots quantity: 4","SFP module slots quantity: 4","Power connector: DC-in jack","Network","Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x","Copper ethernet cabling technology: 100BASE-TX","Port mirroring: Yes","Full duplex: Yes","Flow control support: Yes","Link aggregation: Yes","Broadcast storm control: Yes","Auto MDI/MDI-X: Yes","Spanning tree protocol: Yes","Head-of-line (HOL) blocking: Yes","Number of VLANs: 256","Data transmission","MAC address table: 8000 entries","Switching capacity: 96 Gbit/s","Store-and-forward: Yes","Maximum data transfer rate: 96 Gbit/s","Packet buffer memory: 1 MB","Security","DHCP features: DHCP server","Access Control List (ACL): Yes","IGMP snooping: Yes","MAC address filtering: Yes","Multicast features","Multicast support: Yes","Design","Stackable: No","Product colour: Black","Number of fans: 2 fan(s)","Safety: cUL, LVD","Performance","Noise level: 46,2 dB","Mean time between failures (MTBF): 322402 h","Technical details","Shipping (inner) case height: 38,3 cm","Shipping (inner) case width: 31,4 cm","Shipping (inner) case length: 56,2 cm","Shipping (inner) case net weight: 14,1 kg","Quantity per shipping (inner) case: 3 pc(s)","Pallet gross weight (air): 289,6 kg","Number of cartons per pallet (air): 18 pc(s)","Quantity per pallet (air): 54 pc(s)","Pallet length: 110 cm","Pallet width: 120 cm","Pallet height (air): 128,4 cm","Pallet gross weight (sea): 470,2 kg","Number of cartons per pallet (sea): 30 pc(s)","Quantity per pallet (sea): 90 pc(s)","Pallet height (sea): 2,05 m","Shipping (inner) case weight: 15 kg","Power","Power consumption (typical): 59,1 W","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 95%","Storage relative humidity (H-H): 5 - 95%","Heat dissipation: 201,65 BTU/h","Weight & dimensions","Weight: 4,04 kg","Packaging data","Package width: 354 mm","Package depth: 552 mm","Package height: 98 mm","Package weight: 4,69 kg","Logistics data","Harmonized System (HS) code: 85176990","Other features","Dimensions (WxDxH): 440 x 250 x 44 mm","Connectivity technology: Wired","Packet transfer speed: 71.4 Mpps","Power requirements: 100 - 240 VAC, 50/60 Hz","Performance management: Telnet, SNMP, SNTP","Electromagnetic emissions: FCC Class A, CE Class A, IC Class A, VCCI Class A, C-Tick","Connectivity LEDs: Y"