"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21" "","","3843786","","Gigabyte","GV-N250OC-1GI-P1","3843786","","Graphics Cards","170","","","GV-N250OC-1GI-P1","20190822120657","ICECAT","1","68581","https://images.icecat.biz/img/norm/high/3843786-6406.jpg","500x457","https://images.icecat.biz/img/norm/low/3843786-6406.jpg","https://images.icecat.biz/img/gallery_mediums/img_3843786_medium_1481103316_4684_23568.jpg","https://images.icecat.biz/thumbs/3843786.jpg","","","Gigabyte GV-N250OC-1GI-P1 graphics card GeForce GTS 250 1 GB GDDR3","GV-N250OC-1GI-P1 ","Gigabyte GV-N250OC-1GI-P1, GeForce GTS 250, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0","Gigabyte GV-N250OC-1GI-P1. Graphics processor: GeForce GTS 250, Processor frequency: 765 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 2200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active","Delivers up to 2X the performance of a single GPU configuration for unparalleled gaming experiences by allowing two graphics cards to run in parallel. The must-have feature for performance PCI Express graphics, SLI dramatically scales performance on 60 top PC games.\r\n\r\nAs a citizen of the global village, GIGABYTE exert ourselves to be a pioneer in environment care. Give the whole of Earth a promise that our products do not contain any of the restricted substances in concentrations and applications banned by the RoHS Directive, and are capable of being worked on at the higher temperatures required for lead free solder. One Earth and GIGABYTE Cares!\r\n\r\nMicrosoft Windows 7 is the next generation operating system that will mark a dramatic improvement in the way the OS takes advantage of the graphics processing unit (GPU) to provide a more compelling user experience. By taking advangate of the GPU for both graphics and computing, Windows 7 will not only make todays's PCs more visual and more interactive but also ensure that they have the speed and responsiveness customers want.\r\n\r\nPCI Express 2.0 –Now you are ready for the most demanding graphics applications thanks to PCI Express 2.0 support, which allows up to twice the throughput of current PCI Express cards. Doubles the bus standard's bandwidth from 2.5 Gbit/s (PCIe 1.1) to 5 Gbit/sec.\r\n\r\nAvailable on HD DVDs and Blu-ray discs, high-definition movies are bringing an exciting new video experience to PC users. NVIDIA PureVideo HD technology lets you enjoy cinematic-quality HD DVD and Blu-ray movies with low CPU utilization and power consumption, allowing higher quality movie playback and picture clarity. PureVideo HD technology provides a combination of powerful hardware acceleration, content security, and integration with movie players, plus all the features found in PureVideo.","https://images.icecat.biz/img/norm/high/3843786-6406.jpg","500x457","","","","","","","","","","","Processor","Graphics processor: GeForce GTS 250","Maximum resolution: 2560 x 1600 pixels","Processor frequency: 765 MHz","Memory","Discrete graphics card memory: 1 GB","Graphics card memory type: GDDR3","Memory bus: 256 bit","Memory clock speed: 2200 MHz","Ports & interfaces","Interface type: PCI Express 2.0","VGA (D-Sub) ports quantity: 1","DVI ports quantity: 1","Performance","DirectX version: 10.0","OpenGL version: 2.1","Dual Link DVI: Yes","Design","Cooling type: Active","Other features","HDMI: Yes"