"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48" "","","38067312","","ATEN","UH3232-AT","38067312","4719264645730|0672792007637|672792007637","Laptop Docks & Port Replicators","152","","","UH3232","20240311091446","ICECAT","1","29024","https://images.icecat.biz/img/gallery/65517595_6724754267.jpg","2000x1400","https://images.icecat.biz/img/gallery_lows/65517595_6724754267.jpg","https://images.icecat.biz/img/gallery_mediums/65517595_6724754267.jpg","https://images.icecat.biz/img/gallery_thumbs/65517595_6724754267.jpg","http://objects.icecat.biz/objects/mmo_38067312_1650545175_5697_7527.pdf","http://objects.icecat.biz/objects/mmo_38067312_1650545181_8432_9411.pdf","ATEN UH3232 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black","USB-C Multiport Mini Dock","ATEN UH3232, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Black, 4K Ultra HD, 3840 x 2160 pixels","ATEN UH3232. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, HD type: 4K Ultra HD, Maximum digital resolution: 3840 x 2160 pixels. Power source type: USB, Power connector: USB Type-C. Width: 108 mm, Depth: 158,8 mm, Height: 15,2 mm","The UH3232 USB-C Multiport Mini Dock connects a USB-C computer to an Ethernet, HDMI, VGA and USB Type-A port– through a single cable. The UH3232 features an integrated and easy-to-use connector that instantly links your USB-C or Thunderbolt™ 3 computer to an HDMI 4K Ultra HD (3840 x 2160 @ 30 Hz) or VGA 2K (2048 x 1152 @ 60 Hz) video output, USB 3.1 Gen 1 port, and Gigabit Ethernet port for fast desktop docking. The 6-layer PCBA design reduces signal distortion and interference for uninterrupted video that is always crisp and sharp, while the Gigabit Ethernet port delivers Internet speeds up to 1000 Mbps. This convenient and versatile dock offers a perfect portable solution for connecting multiple sources to a USB-C enabled computer – quickly.\n\nThis small, portable, and travel friendly dock gives you more desktop space wherever you are and makes connecting to multiple devices easy. With ATEN’s UH3232, you can travel lighter, connect faster and work more effective, anywhere.","https://images.icecat.biz/img/gallery/65517595_6724754267.jpg|https://images.icecat.biz/img/gallery/65517595_3746293251.jpg|https://images.icecat.biz/img/gallery/65517595_3385260410.jpg","2000x1400|2000x1400|2000x1400","||","","","","","https://youtu.be/M2DHHZCG_Qo","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","HDMI ports quantity: 1","Microphone in: No","VGA (D-Sub) ports quantity: 1","Network","Ethernet LAN: Yes","Ethernet LAN (RJ-45) ports: 1","Ethernet LAN data rates: 10,100,1000 Mbit/s","Performance","Product colour: Black","Card reader integrated: No","HD type: 4K Ultra HD","Maximum digital resolution: 3840 x 2160 pixels","Number of displays supported: 2","LED indicators: Yes","Plug and Play: Yes","Housing material: Plastic","Compatibility: UCE260, UE350A, UH7230, UH3233, UH3234, UH3235, UH3236, UC3238","Power","Power source type: USB","Power connector: USB Type-C","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 0 - 80%","Weight & dimensions","Width: 108 mm","Depth: 158,8 mm","Height: 15,2 mm","Weight: 70 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 127 mm","Package depth: 177,8 mm","Package height: 38,1 mm","Packaging content","Quick start guide: Yes","Manual: Yes","Logistics data","Master (outer) case width: 259 mm","Master (outer) case length: 368 mm","Master (outer) case height: 231 mm","Master (outer) case weight: 4,05 kg","Master (outer) case net weight: 1,4 kg","Harmonized System (HS) code: 84733020"