"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105"
"","","3802924","","Lenovo","SJCAJFR + T78HNEU","3802924","","PCs/Workstations","153","ThinkCentre","M","ThinkCentre M58 USFF (8820AJG) + ThinkVision L2251X","20210319155938","ICECAT","","31161","https://images.icecat.biz/img/norm/high/3802924-3664.jpg","309x636","https://images.icecat.biz/img/norm/low/3802924-3664.jpg","https://images.icecat.biz/img/gallery_mediums/img_3802924_medium_1481102395_8809_23568.jpg","https://images.icecat.biz/thumbs/3802924.jpg","","","Lenovo ThinkCentre M58 USFF (8820AJG) + ThinkVision L2251X Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC Black","ThinkCentre M58 USFF (8820AJG), Intel Core 2 Duo E7500, 2GB DDR3 SDRAM, 320GB SATAII HDD, DVD-R 12x, Windows 7 Professional 32-bit + ThinkVision L2251X Wide LCD Monitor","Lenovo ThinkCentre M58 USFF (8820AJG) + ThinkVision L2251X, 2,93 GHz, Intel® Core™2 Duo, E7500, 2 GB, 320 GB, Windows 7 Professional","Lenovo ThinkCentre M58 USFF (8820AJG) + ThinkVision L2251X. Processor frequency: 2,93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Product type: PC. Weight: 4,18 kg. Product colour: Black","A new era of performance and manageability\r\nThinkCentre M Series continues to expand cost-effective and management-control capabilities, providing enterprise users and IT managers with smarter ways to be more productive. Our latest models offer improved overall system performance, optimized for the most demanding applications, from video editing to 2D/3D image design and more. Expanded power management compatibilities help you achieve new levels of energy efficiency, while Dual Independent Display (DID) support enables you to view up to four screens simultaneously. Lower costs while improving productivity across your enterprise.\r\n\r\nThinkCentre M Series desktops offer the ultimate in flexibility and manageability to suit your needs. Discover M Series and lead your business into a new era of performance, security, efficiency — and prosperity.\r\n\r\nSecurity features\r\n- Boot sequence control.\r\n- Boot without keyboard or mouse.\r\n- Configuration password.\r\n- Diskette boot inhibit.\r\n- Diskette I/O control.\r\n- Hardfile I/O control.\r\n- Parallel port I/O control.\r\n- Power on password.\r\n- Security slot (for attachment of optional cable lock).\r\n- Serial port I/O control.\r\n- USB port individual disable.","https://images.icecat.biz/img/norm/high/3802924-3664.jpg","309x636","","","","","","","","","","","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: E7500","Processor frequency: 2,93 GHz","Processor cores: 2","Processor threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 3 MB","Processor cache type: L2","Processor front side bus: 1066 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo E7000 Series","Processor codename: Wolfdale","Thermal Design Power (TDP): 65 W","Tcase: 74,1 °C","Number of processors installed: 1","Number of Processing Die Transistors: 228 M","Processing Die size: 82 mm²","Stepping: R0","CPU multiplier (bus/core ratio): 11","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Storage","Total storage capacity: 320 GB","HDD interface: SATA II","HDD speed: 7200 RPM","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card model: Intel® GMA 4500M","Ports & interfaces","USB 2.0 ports quantity: 8","VGA (D-Sub) ports quantity: 1","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Parallel ports quantity: 1","Design","Product colour: Black","Cable lock slot: Yes","Cable lock slot type: IBM","Performance","Product type: PC","Audio system: Intel HDA","Software","Operating system installed: Windows 7 Professional","Compatible operating systems: Microsoft Windows XP Home\nMicrosoft Windows XP Professional\nWindows Vista Business\nWindows Vista Home Basic","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Processor code: SLB9Z","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): 2","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 36503","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Weight & dimensions","Width: 277 mm","Depth: 82 mm","Height: 244 mm","Weight: 4,18 kg","Packaging content","Display included: Yes","Display diagonal: 55,9 cm (22"")","Display resolution: 1680 x 1050 pixels","Mouse included: Yes","Other features","Networking features: Gigabit Ethernet","Intel segment tagging: Enterprise, Professional"