"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56" "","","3637189","","Ricoh","966088","3637189","","Multifunction Printers","304","Aficio","","GX3000S","20221021101432","ICECAT","","48518","https://images.icecat.biz/img/norm/high/1691744-5335.jpg","185x155","https://images.icecat.biz/img/norm/low/1691744-5335.jpg","https://images.icecat.biz/img/gallery_mediums/img_1691744_medium_1481015543_204_12028.jpg","https://images.icecat.biz/thumbs/1691744.jpg","","","Ricoh Aficio GX3000S Laser 3600 x 1200 DPI 29 ppm","Aficio GX 3000S - 29 ppm, 3,600 x 1,200 dpi, USB 1.1/2.0, Ethernet 10 base-T/100 base-TX (option), Mac","Ricoh Aficio GX3000S, Laser, Colour printing, 3600 x 1200 DPI, Colour copying, Colour scanning","Ricoh Aficio GX3000S. Print technology: Laser, Printing: Colour printing, Maximum resolution: 3600 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 29 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning","Quickly produce superior business quality documents up to 29pages per minute with the Aficio GX 3000S.\r\nFeaturing innovative GelSprinter technology, these colour solutions combine high productivity and superb quality. Choose the basic model with it's copy, print and scan functionalities and standard duplexing or add faxing or networkability to the package. In short, the GX 3000S will deliver fast cost efficient colour.\r\n- All round A4 multitaskers: print, copy, scan and fax.\r\n- Low Total Cost of Ownership.\r\n- Consistent, high quality colour for business documents.\r\n- Colour at virtually the same price as black & white with Level Color™ mode.\r\n- Fast automatic duplexing.\r\n- GelSprinter™ Liquid Gel™: ultra quick drying, waterproof and sunlight resistant prints.","","","","","https://images.icecat.biz/img/norm/high/1691744-5335.jpg","185x155","","","","","","","","","","","","Printing","Print technology: Laser","Printing: Colour printing","Maximum resolution: 3600 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 29 ppm","Print speed (colour, normal quality, A4/US Letter): 29 ppm","Warm-up time: 35 s","Time to first page (black, normal): 8 s","Time to first page (colour, normal): 8 s","Copying","Copying: Colour copying","Duplex copying: Yes","Maximum copy resolution: 600 x 1200 DPI","Copy speed (black, normal quality, A4): 29 cpm","Copy speed (colour, normal quality, A4): 29 cpm","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","Scanning","Scanning: Colour scanning","Scanner type: Flatbed scanner","Fax","Faxing: No","Features","Digital sender: No","Input & output capacity","Total output capacity: 150 sheets","Maximum input capacity: 850 sheets","Paper handling","Paper tray media types: Envelopes, Glossy paper, Plain paper, Recycled paper","Non-ISO print media sizes: Executive, Folio, Legal, Letter","Envelopes sizes: C5, C6, DL","Multi-Purpose Tray media weight: 60 - 255 g/m²","Media weight (tray 1): 60 - 163 g/m2","Network","Supported network protocols (IPv4): TCP/IP","Performance","Internal memory: 32 MB","Mac compatibility: Yes","Design","Market positioning: Home & office","Power","Power consumption (average operating): 65 W","Power consumption (PowerSave): 10,8 W","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 20,5 kg","Other features","Standard input trays: 250","Dimensions (WxDxH): 436 x 490,5 x 366 mm","Power requirements: 220 - 240 V, 50/60 Hz","Compatible operating systems: Windows 98/Me/NT4.0/2000/XP/Server 2003/Vista\nMac OS 10.3.3+","MAC address table: 100 entries","All-in-one functions: Copy, Scan","Colour all-in-one functions: Copy, Print, Scan","Duplex supported media size: 60 - 163 g/m2"