"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29"
"","","3502745","","Brother","FAX-T104","3502745","4977766630573|4977766630528","Fax Machines","303","","","FAX-T104","20240314180617","ICECAT","1","160640","https://images.icecat.biz/img/gallery/3502745_2460890815.jpg","548x494","https://images.icecat.biz/img/gallery_lows/3502745_2460890815.jpg","https://images.icecat.biz/img/gallery_mediums/3502745_2460890815.jpg","https://images.icecat.biz/img/gallery_thumbs/3502745_2460890815.jpg","","","Brother FAX-T104 fax machine Thermal 9,6 Kbit/s A4","FAX-T104 - 9.6Kbit/s, ECM, A4, 160W, 2.7kg","Brother FAX-T104, Thermal, 9,6 Kbit/s, MH, 104 locations, 99 copies, A4","Brother FAX-T104. Print technology: Thermal, Modem speed: 9,6 Kbit/s, Fax coding methods: MH. Maximum number of copies: 99 copies. Maximum standard media size: A4. Standard input capacity: 30 sheets, Auto document feeder (ADF) input capacity: 10 sheets. Fax memory: 25 pages","Entry level plain paper fax machine\r\nThe FAX-T104 combines sharpness and quality with a host of fax management features making it the ideal device for small office and home communication needs. Stylish and compact with intergrated telephone handset, it also doubles as a plain paper copier.\r\n\r\nKey features: \r\n- 9,600bps modem.\r\n- 4 one-touch speed dials.\r\n- 100 speed dials.\r\n- Up to 10 sheet automatic document feeder.\r\n- Up to 30 sheet paper capacity.\r\n- Up to 25 pages transmit/receive memory.","https://images.icecat.biz/img/gallery/3502745_2460890815.jpg","548x494","","","","","","","","","","","Fax","Print technology: Thermal","Colour faxing: No","Modem speed: 9,6 Kbit/s","Error Correction Mode (ECM): Yes","Fax coding methods: MH","Fax broadcasting: 104 locations","Fax speed dialing (max numbers): 100","Auto-redialing: Yes","Copying","Copy function: Yes","Maximum number of copies: 99 copies","Greyscale levels: 64","Paper handling","Maximum standard media size: A4","Input & output capacity","Standard input capacity: 30 sheets","Auto document feeder (ADF) input capacity: 10 sheets","Memory","Fax memory: 25 pages","Weight & dimensions","Dimensions (WxDxH): 380 x 271 x 191 mm","Weight: 2,7 kg","Power","Power consumption (typical): 160 W","Printing","Maximum print size: 210 x 297 mm","Scanning","Image scaling/enlargement range: 50-150%"