"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114" "","","34376438","","LevelOne","FCS-5059","34376438","4015867198100","Security Cameras","1557","","","GEMINI Varifocal IP Network Camera, 2-Megapixel, IR LEDs, two-way audio, 802.3af PoE, Indoor/Outdoor","20230925121752","ICECAT","1","110700","https://images.icecat.biz/img/gallery/34376438_6808782173.jpg","3000x2250","https://images.icecat.biz/img/gallery_lows/34376438_6808782173.jpg","https://images.icecat.biz/img/gallery_mediums/34376438_6808782173.jpg","https://images.icecat.biz/img/gallery_thumbs/34376438_6808782173.jpg","http://objects.icecat.biz/objects/mmo_34376438_1541777656_9596_14820.pdf","http://objects.icecat.biz/objects/mmo_34376438_1541777639_3639_9127.pdf","LevelOne FCS-5059 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall","1/2.8” CMOS, 2 MP, 1920 x 1080, WDR, IR LED, PoE, IP66","LevelOne FCS-5059, IP security camera, Indoor & outdoor, Wired, CE, FCC, UL, ONVIF (PROFILE S, PROFILE G), PSIA, CGI, ISAPI,ISO-9001, Ceiling/wall, White","LevelOne FCS-5059. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Minimum illumination: 0,01 lx, Field of view (FOV) angle: 106°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 25,4 / 2,8 mm (1 / 2.8""). Focal length range: 2.8 - 12 mm, Fixed focal length: 1,4 mm","The LevelOne FCS-5059 is a fixed-position outdoor camera offering an ultra-reliable, cost-effective solution for outdoor IP surveillance networks, and is rated at IP66 to operate within rain, extreme heat, snow, dust and humid conditions. Offering clear, sharp imagery with 2-Megapixel resolution and the versatility of 802.3af standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-5059 should be an essential part of any security deployment that requires smart, reliable outdoor cameras.","https://images.icecat.biz/img/gallery/34376438_6808782173.jpg|https://images.icecat.biz/img/gallery/34376438_7326399485.jpg","3000x2250|3000x2250","|","","","","","","","","","Weatherproof IP66-rated housing|2-Megapixel (1920 x 1080) high-definition resolution|Video compression: H.264, MJPEG|Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments|Built-in infrared LEDs for night viewing up to 30m|Digital input/output (1DI/1DO) for sensor and alarm|Power support: PoE (IEEE 802.3af)|2.8-12 mm adjustable Vari-focal length for wide angle surveillance|Supports motion detection (Intrusion/camera tampering/line crossing) and event notification","Performance","Type: IP security camera","Placement supported: Indoor & outdoor","Connectivity technology: Wired","Wide Dynamic Range (WDR): Yes","Day/night mode: Yes","Infrared (IR) cut-off filter: Yes","Alarm input/output: Yes","Certification: CE, FCC, UL, ONVIF (PROFILE S, PROFILE G), PSIA, CGI, ISAPI,ISO-9001","Design","Mounting type: Ceiling/wall","Product colour: White","Form factor: Bullet","International Protection (IP) code: IP66","Weatherproof: Yes","Country of origin: China","Camera","Minimum illumination: 0,01 lx","Field of view (FOV) angle: 106°","White balance: Auto","Camera shutter speed: 1/3 - 1/10000 s","Image sensor","Sensor type: CMOS","Optical sensor size: 25,4 / 2,8 mm (1 / 2.8"")","Lens system","Number of lenses: 1","Focal length range: 2.8 - 12 mm","Fixed focal length: 1,4 mm","Night vision","Night vision: Yes","Night vision distance: 30 m","LED type: IR","Video","Maximum resolution: 1920 x 1080 pixels","Total megapixels: 2 MP","Video formats supported: AVI","Video compression formats: H.265, M-JPEG","Supported graphics resolutions: 1280 x 720 (HD 720), 1280 x 960, 1920 x 1080 (HD 1080)","Frame rate: 30 fps","Video streaming: Yes","Noise reduction: Yes","Automatic gain control: Yes","Full HD: Yes","Image quality adjustment: Brightness, Contrast, Saturation, Sharpness","Flip & mirror: Yes","Portrait mode: Yes","Privacy masking: Yes","Time stamp overlay: Yes","Text caption overlay: Yes","Back Light Compensation (BLC): Yes","Audio","Audio system: 2-way","Audio formats supported: G.711, G.726","Network","Ethernet LAN: Yes","Wi-Fi: No","Bluetooth: No","Ethernet interface type: Fast Ethernet","Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u","Supported network protocols: IPv4/v6, TCP/IP, UDP, RTP, RTSP, HTTP, HTTPS, ICMP, FTP, SMTP, DHCP, PPPoE, UPnP, IGMP, SNMP, Unicast","Cabling technology: 10/100Base-T(X)","Number of users: 20 user(s)","Quality of Service (QoS) support: Yes","Storage","Built-in HDD: No","Card reader integrated: Yes","Compatible memory cards: MicroSDHC, MicroSDXC","Maximum memory card size: 128 GB","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","Composite video out: 1","DC-in jack: Yes","Security","Password protection type: User","Video motion detection: Yes","IP address filtering: Yes","Management features","Web-based management: Yes","Reset button: Yes","Power","Power source type: PoE","AC input voltage: 12 V","Power consumption (max): 7,5 W","Power consumption (Power over Ethernet (PoE)): 5,5 W","Power over Ethernet (PoE): Yes","Operational conditions","Operating temperature (T-T): -30 - 60 °C","System requirements","Windows operating systems supported: Yes","Weight & dimensions","Width: 105 mm","Depth: 258,6 mm","Height: 95 mm","Weight: 1,2 kg","Package width: 386 mm","Package depth: 156 mm","Package height: 155 mm","Package weight: 1,82 kg","Package type: Box","Packaging content","Number of cameras: 1","Screws included: Yes","Resource CD: Yes","Technical details","Audio input: Y","Removable IR-cut filter: Yes","Sustainability certificates: RoHS","Logistics data","Harmonized System (HS) code: 85258900","Master (outer) case width: 490 mm","Master (outer) case length: 400 mm","Master (outer) case height: 500 mm","Master (outer) case weight: 11,9 kg","Quantity per master (outer) case: 9 pc(s)"