"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23"
"","","324809","","Canon","0344B003","324809","2222200714596","Camera Lenses","588","","","EF 24-105mm f/4L IS USM","20240314172652","ICECAT","1","104565","https://images.icecat.biz/img/gallery/324809_9184785688.jpg","675x450","https://images.icecat.biz/img/gallery_lows/324809_9184785688.jpg","https://images.icecat.biz/img/gallery_mediums/324809_9184785688.jpg","https://images.icecat.biz/img/gallery_thumbs/324809_9184785688.jpg","","","Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black","EF 24-105mm f/4L IS USM","Canon EF 24-105mm f/4L IS USM, Standard zoom lens, 18/13, 24 - 105 mm, Image stabilizer, Canon EF, Auto focus","Canon EF 24-105mm f/4L IS USM. Component for: SLR, Lens structure (elements/groups): 18/13, Lens type: Standard zoom lens. AF actuator: Ring USM. Product colour: Black. Diameter: 8,35 cm, Filter size: 7,7 cm, Length: 107 mm. Magnification: 0,23x","When manoeuvrability is important and lens quality crucial, the L-series EF 24-105mm f/4L IS USM stands alone as the professional's lightweight standard zoom.\n\n\nL-series optics\nLightweight 4.3x zoom\nf/4 through zoom range\n3-stop Image Stabilizer\nSuper UD and aspheric lens elements\nFast auto focus\nSuper Spectra coatings\nCircular aperture provides pleasing background blur\nSoft case and lens hood\n\n\nThe professional's lightweight standard zoom.\n\n\nL-series quality\nThe EF 24-105mm f/4L IS USM incorporates Canon's highest standards of precision optics. The L-series is Canon's flagship professional lens range, combining outstanding image performance and ultimate operability with dust and moisture resistant construction.\n\nLightweight\nWeighing just 670g, the EF 24-105mm f/4L IS USM offers 4.3x zoom in a lightweight body.\n\nFixed aperture\nWith no change in aperture over the full focal length range, photographers can set exposure at the widest aperture and zoom through to 105mm without slowing shutter speed.\n\nImage Stabilizer\nThe EF 24-105mm f/4L IS USM features Canon's 3-stop Image Stabilizer (IS). Ideal for handheld work, IS allows use of shutter speeds up to 3-stops slower with no perceptible increase in image blur.\n\nSuper UD and aspherical lens elements\nThe lens incorporates a Super UD (ultra-low dispersion) glass element to eliminate secondary chromatic aberrations and aspherical lens elements to correct spherical aberrations. The result is crisp, high contrast, undistorted images throughout the entire zoom range without colour fringing at subject outlines.\n\nAuto focus\nA ring USM (Ultrasonic motor) uses ultrasonic frequency vibrations to drive responsive, near-silent high speed auto focus. Good holding torque stops the focusing lens group with precision without overshoot. Full time manual focus override is available without having to switch out of AF. Minimum focus distance is 0.45m throughout the zoom range.\n\nSuper Spectra coatings\nOptimised Super Spectra lens coatings and lens element shaping suppress flare and ghosting - more prone to occur with digital cameras due to reflection off the image sensor. Coatings also help achieve true colour balance and increase contrast for vivid hi-fidelity images.\n\nPleasing background blur\nAn almost perfectly circular barrel aperture helps to create an even and attractive background blur.\n\nAccessories\nA petal shaped hood and soft case are included.","https://images.icecat.biz/img/gallery/324809_9184785688.jpg|https://images.icecat.biz/img/norm/high/324809-2005.jpg|https://images.icecat.biz/img/gallery/324809_4490.jpg|https://images.icecat.biz/img/gallery/324809_408.jpg","675x450|200x277|2126x2890|2126x2835","|||","","","","","","","","","","Lens system","Component for: SLR","Lens structure (elements/groups): 18/13","Lens type: Standard zoom lens","Closest focusing distance: 0,45 m","Maximum aperture number: 22","Lens mount interface: Canon EF","Lens viewing angle, diagonal: 84 - 23.33°","Focal length range: 24 - 105 mm","Image stabilizer: Yes","Performance","Auto focus: Yes","Manual focus: Yes","AF actuator: Ring USM","Design","Product colour: Black","Weight & dimensions","Diameter: 8,35 cm","Filter size: 7,7 cm","Length: 107 mm","Weight: 670 g","Other features","Magnification: 0,23x"