"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36" "","","32310272","","Tripp Lite","PS1916D1U","32310272","0037332188700|037332188700","Surge Protectors","1388","","","PS1916D1U","20240219223255","ICECAT","1","28300","https://images.icecat.biz/img/gallery/32310272_2547351239.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/32310272_2547351239.jpg","https://images.icecat.biz/img/gallery_mediums/32310272_2547351239.jpg","https://images.icecat.biz/img/gallery_thumbs/32310272_2547351239.jpg","http://objects.icecat.biz/objects/mmo_32310272_1480517060_3328_20487.pdf","","Tripp Lite PS1916D1U surge protector Black 16 AC outlet(s) 100-127 V 4,57 m","16-Outlet 1U Rack-Mount AC Charger Power Strip, 120V, 15A, 15 ft. Cord","Tripp Lite PS1916D1U, 16 AC outlet(s), NEMA 5–15R, 100-127 V, 50 - 60 Hz, 15 A, NEMA 5–15P","Tripp Lite PS1916D1U. AC outlets quantity: 16 AC outlet(s), AC outlet types: NEMA 5–15R, Nominal input voltage: 100-127 V. Power plug: NEMA 5–15P. Product colour: Black, Country of origin: China. Cable length: 4,57 m, Weight: 2,92 kg, Width: 482,6 mm. Certification: UL60950-1 , CAN/CSA-C22.2 No. 60950-1 , NOM","The PS1916D1U 16-Outlet 1U Rack-Mount AC Charger Power Strip provides high-speed charging for up to 16 mobile devices simultaneously, such as notebooks, netbooks, tablets and other battery-intensive electronics that use a NEMA 5-15P plug. \n\nThis power strip features 16 built-in NEMA 5-15R AC outlets attached to convenient dongles that easily accommodate large transformer plugs. It’s compatible with all devices that charge via standard AC outlets (such as Chromebooks, MacBook Airs and Ultrabooks) or user-supplied USB power adapters (such as smartphones, iPads, Kindles, Kindle Fires and Surface models).\n\nThe all-steel PS1916D1U mounts into 1U of two- or four-post rack space using the included hardware. The NEMA 5-15P input plug is attached to a 15-foot power cord long enough to reach a PDU or AC wall outlet. A 15-amp circuit breaker protects against overloads and short circuits. A transparent cover guards the lighted on/off switch from accidental shutdowns.","https://images.icecat.biz/img/gallery/32310272_2547351239.jpg|https://images.icecat.biz/img/gallery/32310272_7410823115.jpg|https://images.icecat.biz/img/gallery/32310272_9580736877.jpg|https://images.icecat.biz/img/gallery/32310272_0564765684.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","","Power","AC outlets quantity: 16 AC outlet(s)","AC outlet types: NEMA 5–15R","Nominal input voltage: 100-127 V","AC input frequency: 50 - 60 Hz","Nominal current output: 15 A","Ports & interfaces","Power plug: NEMA 5–15P","Features","Product colour: Black","Rack mounting: Yes","On/off switch: Yes","Country of origin: China","Technical details","Sustainability certificates: RoHS","Weight & dimensions","Cable length: 4,57 m","Weight: 2,92 kg","Width: 482,6 mm","Depth: 101,6 mm","Height: 44,4 mm","Certificates","Certification: UL60950-1 , CAN/CSA-C22.2 No. 60950-1 , NOM","Packaging data","Package dimensions (WxDxH): 522,5 x 394,5 x 55,6 mm","Package width: 394,5 mm","Package depth: 522,5 mm","Package height: 55,6 mm","Package weight: 3,31 kg","Logistics data","Master (outer) case width: 242,1 mm","Master (outer) case length: 540 mm","Master (outer) case height: 413 mm","Master (outer) case weight: 13,9 kg","Quantity per master (outer) case: 4 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332188707"