"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57" "","","32015199","","LG","FH2U2HDN1","32015199","8806087419368|8806087789201|8806087386912","Washing Machines","1331","","","FH2U2HDN1","20240527122348","ICECAT","1","141687","https://images.icecat.biz/img/gallery/32015199_9027.jpg","750x480","https://images.icecat.biz/img/gallery_lows/32015199_9027.jpg","https://images.icecat.biz/img/gallery_mediums/32015199_9027.jpg","https://images.icecat.biz/img/gallery_thumbs/32015199_9027.jpg","","","LG FH2U2HDN1 washing machine Front-load 7 kg 1200 RPM White","","LG FH2U2HDN1, Front-load, 7 kg, B, 76 dB, 1200 RPM, 156 kWh","LG FH2U2HDN1. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 156 kWh, Annual water consumption washing: 7300 L. Product colour: White. Width: 600 mm, Depth: 450 mm, Height: 850 mm","","https://images.icecat.biz/img/gallery/32015199_9027.jpg|https://images.icecat.biz/img/gallery/32015199_1884.jpg|https://images.icecat.biz/img/gallery/32015199_0198.jpg|https://images.icecat.biz/img/gallery/32015199_0957.jpg|https://images.icecat.biz/img/gallery/32015199_2426.jpg|https://images.icecat.biz/img/gallery/32015199_9254.jpg|https://images.icecat.biz/img/gallery/32015199_5480.jpg","750x480|750x480|750x480|750x480|750x480|750x480|750x480","||||||","","http://objects.icecat.biz/objects/mmo_32015199_1465547276_3221_3703.jpg|http://objects.icecat.biz/objects/32015199_2866567.pdf","","","","","","","","Design","Appliance placement: Freestanding","Loading type: Front-load","Product colour: White","Built-in display: Yes","Door hinge: Left","Display type: LED","Door opening angle: 170°","Door colour: Black","Drum material: Stainless steel","Drum volume: 42 L","Performance","Drum capacity: 7 kg","Maximum spin speed: 1200 RPM","Spin-drying class: B","Quantity of washing programs: 14","Noise level (spin): 76 dB","Noise level (wash): 58 dB","Delayed start timer: Yes","Washing programs: Baby care, Bio, Black, Cold, Cotton, Intensive/outdoor, Mix, Quick, Silent, Sport, Synthetics","Load balancing system: Yes","Foam control system: Yes","Delay start (max): 19 h","Timer: Yes","Cycle time (max): 279 min","Cycle time (quick washing program): 14 min","No rinse: Yes","Rinse hold: Yes","Adjustable spin speed: Yes","Minimum spin speed: 400 RPM","Residual moisture: 53%","Ergonomics","Child lock: Yes","Remaining time indication: Yes","Auto diagnostic: Yes","Adjustable feet: Yes","Feet adjustment: 10 cm","Power","Energy consumption washing per cycle: 0,72 kWh","AC input voltage: 220 - 230 V","AC input frequency: 50 Hz","Weight & dimensions","Width: 600 mm","Depth: 450 mm","Height: 850 mm","Weight: 62 kg","Packaging data","Package width: 655 mm","Package depth: 535 mm","Package height: 880 mm","Package weight: 65 kg","Power","Energy efficiency class (old): A+++-10%","Other features","Washing class: A","Annual energy consumption washing: 156 kWh","Annual water consumption washing: 7300 L"