"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41"
"","","31083005","","Sony","NWWS413LM","31083005","","MP3/MP4 Players","850","","","NWWS413LM","20240309140425","ICECAT","1","51609","https://images.icecat.biz/img/gallery/31168861_0246178236.jpg","1039x1117","https://images.icecat.biz/img/gallery_lows/31168861_0246178236.jpg","https://images.icecat.biz/img/gallery_mediums/31168861_0246178236.jpg","https://images.icecat.biz/img/gallery_thumbs/31168861_0246178236.jpg","","","Sony NWWS413LM MP3/MP4 player MP3 player 4 GB Blue","12h, 4Gb, USB 2.0, 32g","Sony NWWS413LM, MP3 player, 4 GB, USB 2.0, 32 g, Blue","Sony NWWS413LM. Type: MP3 player. Total storage capacity: 4 GB. Interface: USB 2.0. Built-in speaker(s). Continuous audio playback time: 12 h. Weight: 32 g. Product colour: Blue","Music without limits\n\nYou're ready to train in all weathers and any conditions — and so is the NW-WS410. Whether you're carving through open water or pounding the heavy bag, let nothing hold you back.\n\nReady for the ocean\n\nWaterproof to a depth of 6.56 feet—even in salt water.\n\nReady for dust and grit\n\nA sealed design protects against sand, dust and grit.\n\nReady for extremes\n\nCan handle temperatures ranging from 23 °F to 113 °F.\n\nHear it first.\n\nGET THE LATEST NEWS, DEALS AND MORE ON SONY AUDIO AND ALL OUR OTHER INNOVATIONS.\n\nSpecifications and Features\n\nWhen the going gets tough, the NW-WS410 Sports Walkman is with you every step of the way. Built to withstand the elements, it’s the ultimate training partner.\n- 4 GB of storage capacity\n- Waterproof (salt water) for worry-free use3\n- Works in temperatures from 23°F to 113°F\n- Up to 12 hours of battery life","https://images.icecat.biz/img/gallery/31168861_0246178236.jpg|https://images.icecat.biz/img/gallery/31168861_4705018033.jpg|https://images.icecat.biz/img/gallery/31168861_7123439421.jpg","1039x1117|1024x1123|1891x1333","||","","","","","","","","","","Performance","Type: MP3 player","Design","Product colour: Blue","Waterproof: Yes","International Protection (IP) code: IP68","Waterproof up to: 2 m","Storage","Total storage capacity: 4 GB","Display","Touchscreen: No","Display: No","File formats","Audio formats supported: AAC, LPCM, MP3, WMA","Audio","Built-in speaker(s): Yes","Ports & interfaces","Interface: USB 2.0","Camera","Built-in camera: No","Second camera: No","Power","Rechargeable: Yes","Continuous audio playback time: 12 h","Battery recharge time: 1 h","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Operational conditions","Operating temperature (T-T): -5 - 45 °C","Weight & dimensions","Weight: 32 g","Packaging content","Cables included: USB","User guide: Yes","Quick start guide: Yes","Other features","Connectivity technology: Wireless","Charging time: 1,5 h","Extra earbuds: Yes","USB connectivity: Yes"