"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16"
"","","30395634","","AVM","20002756","30395634","4023125027567","Bridges & Repeaters","262","","","FRITZ!WLAN Repeater 1160","20240314193132","ICECAT","1","209914","https://images.icecat.biz/img/gallery/30395634_4160.jpg","3200x3800","https://images.icecat.biz/img/gallery_lows/30395634_4160.jpg","https://images.icecat.biz/img/gallery_mediums/30395634_4160.jpg","https://images.icecat.biz/img/gallery_thumbs/30395634_4160.jpg","","","AVM FRITZ!WLAN Repeater 1160 866 Mbit/s Red, White","866 Mbit/s, 500 GHz, 802.11 ac/n/g/b/a, WPA/WPA2, WPS, 230 V, 50 Hz, 151 g","AVM FRITZ!WLAN Repeater 1160, 866 Mbit/s, Red, White","AVM FRITZ!WLAN Repeater 1160. Maximum data transfer rate: 866 Mbit/s. Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WPA, WPA2. Product colour: Red, White, LED indicators: Power, WLAN. Power consumption (typical): 2,8 W","Increase the range of wireless networks quickly and securely, no matter what the standard\n\nWith the FRITZ!WLAN Repeater 1160 International AVM is adding a new device compliant with the Wireless AC standard to the FRITZ!WLAN Repeater series. The new FRITZ!WLAN Repeater 1160 makes transmission rates of up to 866 Mbit/s possible and uses both wireless frequency bands concurrently. Thanks to the latest methods for maximizing ranges and throughput and compatibility with all common wireless standards, the FRITZ!WLAN Repeater 1160 can be used to realize even the most demanding wireless scenarios.\n\nUltra fast with Wireless AC + N\nThe FRITZ!WLAN Repeater 1160 deploys 2 x 2 MIMO multi-antenna technology and dual-band wireless LAN to transmit concurrently in the 2.4-GHz band (up to 300 Mbit/s) and the 5-GHz band (up to 866 Mbit/s). Thanks to dual-band wireless LAN, for instance on the latest FRITZ!Box 7490, both radio bands can be used in parallel to expand the wireless home network. Through automatic band selection (dynamic cross band repeating) the FRITZ!WLAN Repeater 1160 always chooses the fastest and most efficient path to and from the wireless router, so that all wireless devices in the network can benefit from higher transmission rates.\n\nMore range and better coverage\nThanks to deployment of multi-antenna technology and the use of the latest technology for optimizing range and throughput, the range and data rate are clearly higher than those of previous solutions based on Wireless N. Where structural conditions or long distances restricted the radio connection, it is now possible to realize multiple demanding applications wirelessly anywhere in the home, even in concurrent operation. The repeater supports the wireless standards 11ac/n/g/b/a, making it compatible with all common wireless routers.\n\nMaximum wireless security and easy installation\nMaximum security for your private sphere is ensured by the FRITZ!WLAN Repeater 1160’s support of the latest encryption methods (WPA2). Information on the operating status can be read directly on the device from the LED display, which also shows the radio signal strength, allowing the optimum position for the repeater to be determined. With Wi-Fi Protected Setup (WPS) the repeater is installed at the click of a button and integrated into the wireless home network within seconds.\n\nAVM FRITZ!WLAN Repeater 1160 at a glance\n- Increases the range of all common wireless networks quickly and easily\n- Dual Wireless N and AC with up to 866 Mbit/s (5 GHz) and 300 Mbit/s (2.4 GHz) concurrently\n- Compatible with all common wireless routers with the 802.11ac/n/g/b/a radio standard\n- Automatic band selection for efficient data transmission (dynamic crossband repeating)\n- Maximum wireless LAN security thanks to WPA2 encryption\n- Simple and secure configuration at the click of a button (WPS) or using the wizard\n- Adoption of wireless LAN schedule and wireless LAN guest access from a FRITZ!Box\n- Fast detection of optimum position using the display of signal strength and operating status\n- Compact design, can be inserted in customary 230-V outlets\n- Low power consumption, 2.8 watts in hibernation\n- Dovetails perfectly with the wireless LAN products of the FRITZ!Box family","https://images.icecat.biz/img/gallery/30395634_4160.jpg|https://images.icecat.biz/img/gallery/30395634_9041.jpg|https://images.icecat.biz/img/gallery/30395634_7690254739.jpg|https://images.icecat.biz/img/gallery/30395634_0588944002.jpg|https://images.icecat.biz/img/gallery/30395634_3848598288.jpg","3200x3800|3200x3800|3000x3000|2000x2000|1920x1280","||||","","","","","","","","","","Data transmission","Maximum data transfer rate: 866 Mbit/s","Network","Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","Security","Security algorithms: WPA, WPA2","Management features","Web-based management: Yes","Features","Product colour: Red, White","LED indicators: Power, WLAN","Power","Power consumption (typical): 2,8 W","Weight & dimensions","Dimensions (WxDxH): 125 x 62,6 x 76,5 mm","Weight: 151 g"