"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20" "","","301721","","D-Link","DES-1008F/E","301721","","Network Switches","258","","","7-port TP 10/100Mbps + 1-port 100BaseFX fiber, desktop switch - External PSU","20231220165015","ICECAT","1","120018","https://images.icecat.biz/img/norm/high/301721-8964.jpg","300x200","https://images.icecat.biz/img/norm/low/301721-8964.jpg","https://images.icecat.biz/img/gallery_mediums/img_301721_medium_1480935034_4757_26422.jpg","https://images.icecat.biz/thumbs/301721.jpg","","","D-Link 7-port TP 10/100Mbps + 1-port 100BaseFX fiber, desktop switch - External PSU","Unmanaged 10/100Mbps Switch with Fast Ethernet Fiber Port","D-Link 7-port TP 10/100Mbps + 1-port 100BaseFX fiber, desktop switch - External PSU, Full duplex","D-Link 7-port TP 10/100Mbps + 1-port 100BaseFX fiber, desktop switch - External PSU. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries","This compact switch is designed for SOHO and the small and medium business. It provides 7 auto-sensing 10/100Mbps twisted-pair Fast Ethernet ports, plus a 100Mbps Fast Ethernet fibre port for server connection on a longer distance, reliable fibre cable. With plug-and-play installation, this switch provides and easy and cost-effective way to enhances workgroup performance. \r\n\r\nThe switch supports IEEE 802.3x Flow Control to allow servers to directly connect to the switch for fast, reliable data transfer. At 200Mbps full duplex, the switch provides high-speed data pipes to your servers with minimum data transfer loss. \r\n\r\n\r\nKey Features \r\n\r\n7 10/100Mbps Nway Ethernet ports \r\n1 100BASE-FX Fast Ethernet port \r\nFull/half duplex transfer mode for each port \r\nWire speed reception and transmission \r\nStore-and-Forward switching method \r\nIntegrated address Look-Up Engine, supports 8K absolute MAC addresses \r\nSupports 256K bytes RAM for data buffering \r\nExtensive front-panel diagnostic LEDs ","https://images.icecat.biz/img/norm/high/301721-8964.jpg","300x200","","","","","","","","","","","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 8","Network","Full duplex: Yes","Data transmission","MAC address table: 8000 entries","Maximum data transfer rate: 0,1 Gbit/s","Design","LED indicators: Power","Performance","Internal memory: 0,25 MB","Power","Power consumption (typical): 12 W","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 5 - 95%","Other features","Dimensions (WxDxH): 171 x 98 x 29 mm","Connectivity technology: Wired"