"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59" "","","29406527","","ATEN","DCP2978","29406527","0672792400407|672792400407|5711045404580|6727924004078|5053163253139|5054629737002|0898029658797|898029658797|5054484628781|0756722112605|756722112605|0172304248973|172304248973|0617407461428|617407461428|0132018256541|132018256541|0801049956279|801049956279|0803982772763|803982772763|0763615906579|763615906579|0191120049328|191120049328|0163121460334|163121460334|5054533628786","KVM Switches","282","","","KH1516A","20240314191658","ICECAT","1","27587","https://images.icecat.biz/img/gallery/2650cc3e4f84e235b3293021fc18da48.jpg","2000x1400","https://images.icecat.biz/img/gallery_lows/2650cc3e4f84e235b3293021fc18da48.jpg","https://images.icecat.biz/img/gallery_mediums/2650cc3e4f84e235b3293021fc18da48.jpg","https://images.icecat.biz/img/gallery_thumbs/2650cc3e4f84e235b3293021fc18da48.jpg","http://objects.icecat.biz/objects/mmo_29406527_1670757656_489_780855.pdf","http://objects.icecat.biz/objects/mmo_29406527_1510064176_9896_993.pdf","ATEN KH1516A KVM switch Rack mounting Black","16-Port Multi-Interface (DisplayPort, HDMI, DVI, VGA) Cat 5 KVM Switch","ATEN KH1516A, 1920 x 1200 pixels, WUXGA, Rack mounting, 6,1 W, 1U, Black","ATEN KH1516A. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. HD type: WUXGA, Maximum resolution: 1920 x 1200 pixels, Video bandwidth: 75 Hz. Product colour: Black, Rack capacity: 1U, Housing material: Metal. Power source: AC, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Sustainability certificates: RoHS","The KH1516A KVM switches are control units that allow IT administrators to access and control multiple computers from a single PS/2 or USB KVM console (keyboard, monitor, and mouse). Operators can take control of up to 16 computers. By daisy chaining up to 31 additional switches, as many as 512 computers can be controlled from the original KVM console.\n\nThese switches have been designed with unique and powerful features that enable administrators to manage their entire server room and data center devices easily and conveniently.\n\nFor example, the advanced Adapter ID feature stores the Adapter Cable's configuration information – such as its ID, port name, OS, keyboard language, etc. This feature allows administrators to relocate servers to different ports without having to reconfigure the adapters . Another advantage found in these switches is Full HD video quality – extending the distance to the servers to up to 30 m at a resolution of 1920 x 1200 *.\n \nIn addition, the switches are compatible with ATEN KVM adapter cable. This allows flexible interface combinations (PS/2, USB with VGA, DVI, HDMI and DisplayPort video interface, Sun and serial) to control all computer types.\n \nA KH1516A installation provides one of the best, and most economical, solutions ATEN offers to the SMB market. There is no better way to save time, space, and money than with a KH1516A KVM switch.\n\nNote: \n*The video quality of KH1516A has been enhanced to Full HD. To distinguish between the non-FHD and FHD versions, please refer to below link: FHD & Non-FHD Comparison Photo\n*For video resolution 1920 x 1200 @ 60Hz, a KA71XX or KA75XX series KVM adapter is required.\n*The KH1516A does not support virtual media even when paired with a virtual media-enabled KVM adapter.","https://images.icecat.biz/img/gallery/2650cc3e4f84e235b3293021fc18da48.jpg|https://images.icecat.biz/img/gallery/e50255780d9f4b7518a369b7bc3de0c2.jpg|https://images.icecat.biz/img/gallery/7587e8ac335bd8ec48834d95e591b749.jpg","2000x1400|2000x1400|2000x1400","||","","","http://objects.icecat.biz/objects/mmo_29406527_1510064156_9114_3428.pdf","","","","","","Ports & interfaces","Number of computers controlled: 512","Keyboard port type: USB, PS/2","Mouse port type: USB, PS/2","Video port type: VGA","Console ports: PS/2, RJ–45, USB A, VGA (D-Sub)","VGA (D-Sub) ports quantity: 1","Console USB ports quantity: 2","USB 2.0 ports quantity: 2","USB connector type: USB Type-A","PS/2 ports quantity: 2","DC-in jack: No","Network","Ethernet LAN (RJ-45) ports: 16","Performance","HD type: WUXGA","Maximum resolution: 1920 x 1200 pixels","Video bandwidth: 75 Hz","Scan interval: 1,255 s","Daisy chain: Yes","Maximum operating distance: 50 m","Firmware upgradeable: Yes","Design","Rack mounting: Yes","Product colour: Black","Rack capacity: 1U","Housing material: Metal","LED indicators: Yes","Push button: Yes","Hot keys: Yes","Display","Built-in display: No","On Screen Display (OSD): Yes","Power","Power source: AC","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Output current: 1 A","Power consumption (typical): 6,1 W","System requirements","Windows operating systems supported: Yes","Linux operating systems supported: Yes","Mac operating systems supported: Yes","Other operating systems supported: Yes","Sustainability","Sustainability certificates: RoHS","Operational conditions","Operating temperature (T-T): 0 - 50 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 0 - 80%","Weight & dimensions","Width: 437,2 mm","Depth: 163,6 mm","Height: 44 mm","Weight: 2,67 kg","Packaging content","Cables included: AC","Quick installation guide: Yes","Rack mount kit: Yes"