"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21" "","","280605","","Lenovo","22P7042","280605","","Optical Disc Drives","214","","","CD-RW 48x32x48 Max Drive IDE int","20170329113014","ICECAT","1","86473","https://images.icecat.biz/img/norm/high/280605-467.jpg","293x200","https://images.icecat.biz/img/norm/low/280605-467.jpg","https://images.icecat.biz/img/gallery_mediums/img_280605_medium_1480932158_8523_26422.jpg","https://images.icecat.biz/thumbs/280605.jpg","","","Lenovo CD-RW 48x32x48 Max Drive IDE int optical disc drive Internal","CD-RW 48x32x48 Max Drive IDE int","Lenovo CD-RW 48x32x48 Max Drive IDE int, 2 MB, 48x, 32x, 48x, 100 ms, 8 - 80%","Lenovo CD-RW 48x32x48 Max Drive IDE int. Drive device, buffer size: 2 MB. CD write speed: 48x, CD rewrite speed: 32x. CD read speed: 48x. Access time: 100 ms. Weight: 1 kg","This 48X/32X/48X Max CD-RW Drive can write and read CD-RW and CD-Recordable (CD-R) discs, and can read mass-produced stamped CDs. CDs created with this drive are compatible with Multi-Read CD-ROM and DVD-ROM drives that can read CD-RW discs and other media, and with older non-Multi-Read CD-ROM drives that can read only CD-R and CD-ROM discs.\r\n\r\nThe drive can write to a CD-R disc at up to 48 times the standard CD-ROM speed, recording data at up to 7200 KB 1 per second. At this rate, the drive can record an 80-minute CD-R disc in a little more than three minutes. The drive writes to CD-RW and CD-R discs at different speeds. The drive can write to an ultra-speed CD-RW disc at up to 32 times the standard CD-ROM speed, recording data at up to 4800 KB per second. At this rate, the drive can record an 80-minute CD-RW disc in less than four minutes. The drive can also read data at up to 48 times the standard CD-ROM speed.\r\n\r\nThis drive incorporates EasyWrite technology. EasyWrite is an open industry standard created to make CD-RW easier to use. Benefits include background formatting and physical defect management by the drive.","https://images.icecat.biz/img/norm/high/280605-467.jpg","293x200","","","","","","","","","","Design","Internal: Yes","Performance","Drive device, buffer size: 2 MB","Writing speed","CD write speed: 48x","CD rewrite speed: 32x","Reading speed","CD read speed: 48x","Access time","Access time: 100 ms","Operational conditions","Operating relative humidity (H-H): 8 - 80%","Operating temperature (T-T): 5 - 45 °C","Weight & dimensions","Weight: 1 kg","Other features","Media types supported: CD-ROM, CD-R, CD-RW","Dimensions (WxDxH): 149 x 185 x 42 mm","Compatible operating systems: Microsoft Windows Me/Windows 2000/Windows XP","I/O ports: 1 x ATA-33 - 40 pin IDC"