"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60" "","","26972946","","Sony","HDR-AS20","26972946","","Action Sports Cameras","2287","","","HDR-AS20","20180615173843","ICECAT","1","153515","https://images.icecat.biz/img/norm/high/26972946-307.jpg","625x582","https://images.icecat.biz/img/norm/low/26972946-307.jpg","https://images.icecat.biz/img/norm/medium/26972946-307.jpg","https://images.icecat.biz/thumbs/26972946.jpg","","","Sony HDR-AS20 action sports camera 11,9 MP Full HD CMOS 25,4 / 2,3 mm (1 / 2.3"") Wi-Fi","","Sony HDR-AS20, Full HD, CMOS, 11,9 MP, 120 fps, Wi-Fi","Sony HDR-AS20. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 120 fps. Sensor type: CMOS, Total megapixels: 11,9 MP, Effective megapixels (movie): 11,9 MP. Maximum focal length (35mm film equiv): 21,3 mm, Minimum focal length (35mm film equiv): 15,3 mm. Minimum focusing distance: 30 cm. Light exposure modes: Auto, Minimum illumination: 6 lx","","https://images.icecat.biz/img/norm/high/26972946-307.jpg","625x582","","","","","","","","","","Video","HD type: Full HD","Maximum video resolution: 1920 x 1080 pixels","Maximum frame rate: 120 fps","Video resolutions: 1920 x 1080 pixels","Video formats supported: AVC, H.264, MP4, MPEG4","Supported video modes: 1080p, 720p","Aspect ratio: 16:9","Bitrate at maximum video resolution: 28 Mbit/s","Picture quality","Sensor type: CMOS","Total megapixels: 11,9 MP","Effective megapixels (movie): 11,9 MP","Optical sensor size: 25,4 / 2,3 mm (1 / 2.3"")","Photo mode: Yes","Display","Built-in display: Yes","Lens system","Image stabilizer: Yes","Maximum focal length (35mm film equiv): 21,3 mm","Minimum focal length (35mm film equiv): 15,3 mm","Focusing","Minimum focusing distance: 30 cm","Exposure","Light exposure modes: Auto","Minimum illumination: 6 lx","Audio","Built-in microphone: Yes","Built-in speaker(s): Yes","Audio system: Mono","Storage","Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, MS Micro (M2)","Network","Wi-Fi: Yes","GPS (satellite): No","Ports & interfaces","USB 2.0 ports quantity: 1","USB connector type: Micro-USB","Micro HDMI ports quantity: 1","Microphone in: Yes","Features","Image processor: BIONZ","White balance: Auto","Slowest camera shutter speed: 0,03 s","Fastest camera shutter speed: 1/10000 s","Design","Product colour: Black","Protection features: Dust resistant, Shock resistant, Waterproof","Waterproof up to: 5 m","LED indicators: Yes","Weight & dimensions","Weight (including battery): 83 g","Width: 24,5 mm","Depth: 82 mm","Height: 47 mm","Packaging content","Cables included: Micro-USB","Manual: Yes","Underwater case: Yes","Flat surface mount: Yes"