"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38"
"","","22582142","","HP","CR649CB1K","22582142","","Large Format Printers","230","Designjet","","T795 44-in ePrinter","20240314192238","ICECAT","1","144492","https://images.icecat.biz/img/gallery/22582142_9172165609.jpg","5500x3296","https://images.icecat.biz/img/gallery_lows/22582142_9172165609.jpg","https://images.icecat.biz/img/gallery_mediums/22582142_9172165609.jpg","https://images.icecat.biz/img/gallery_thumbs/22582142_9172165609.jpg","","","HP Designjet T795 44-in ePrinter large format printer Thermal inkjet Colour 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN","HP Designjet T795 44-in ePrinter","HP Designjet T795 44-in ePrinter, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, PCL 3, TIFF, 103 pph, A0 (841 x 1189 mm), Bond paper, Coated paper, Heavy paper, Photo paper","HP Designjet T795 44-in ePrinter. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL, PCL 3, TIFF. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Heavy paper, Photo paper, Media thickness: 0.8 mm. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Power consumption (standby): 27 W, Power consumption (typical): 120 W, Power consumption (off): 0,1 W. Compatible operating systems: Microsoft Windows 7 Ultimate/Professional/Home Premium, Windows Vista Ultimate/Business/Home...","Enjoy plug-and-play simplicity with this large-format ePrinter from HP. This new HP Designjet fosters teamwork and mobility, delivers high-quality results at fast speeds and offers a level of simplicity that saves time and reduces costs.
See high-quality, rapid results
\n• Expect great results with six Original HP inks that deliver dark blacks, true neutral greys and vivid colours.
\nAn easy-to-use printer that scales up with your business needs
\n• Process complex files fast with 16 GB virtual memory, HP-GL/2 and PDF support for most operating systems and CAD software1.
\nPrint from virtually anywhere2
\n• Use your Apple® or Android™ smartphone or tablet to print from virtually anywhere2.
\n1 PDF files only available with PostScript (PS) accessory (optional accessory to be purchased separately).
\n2 Requires an HP Designjet ePrint & Share account, Internet connection to the printer and connected Internet-capable device. When using the HP Designjet ePrint & Share mobile app, a compatible Apple® iOS or Android™ device and Internet connection are required. Data or connection charges may apply. Print times may vary. 5 GB of temporary storage per account. For more information, visit http://www.hp.com/go/eprintandshare
\n","https://images.icecat.biz/img/gallery/22582142_9172165609.jpg|https://images.icecat.biz/img/norm/high/22582142-4906.jpg|https://images.icecat.biz/img/gallery/img_22758423_high_1472676622_7343_26430.jpg|https://images.icecat.biz/img/gallery/img_22758423_high_1472676623_0752_26430.jpg|https://images.icecat.biz/img/gallery/img_22758423_high_1472676623_3457_26430.jpg","5500x3296|320x240|510x257|201x201|207x204","||||","","","","","","","","","","Printing","Print technology: Thermal inkjet","Colour: Yes","Maximum resolution: 2400 x 1200 DPI","Number of print cartridges: 6","Page description languages: HP-GL/2, HP-RTL, PCL 3, TIFF","Print speed (line, black, economy mode, A1): 103 pph","Paper handling","Maximum print size: A0 (841 x 1189 mm)","Paper tray media types: Bond paper, Coated paper, Heavy paper, Photo paper","Media thickness: 0.8 mm","Maximum roll length: 91 m","Maximum roll diameter: 13,5 cm","Roll paper: Yes","Ports & interfaces","Ethernet LAN: Yes","USB port: Yes","Ethernet interface type: Fast Ethernet","USB connector: USB Type-A","USB 2.0 ports quantity: 1","RJ-45 ports quantity: 1","Power","Power consumption (standby): 27 W","Power consumption (typical): 120 W","Power consumption (off): 0,1 W","System requirements","Mac compatibility: Yes","Compatible operating systems: Microsoft Windows 7 Ultimate/Professional/Home Premium, Windows Vista Ultimate/Business/Home Premium; Windows XP (32-bit, 64-bit) Professional/Home, Server 2008 (32-bit, 64-bit), Server 2003 (32-bit, 64-bit); Mac OS X v10.5, v10.6; Citrix XenApp; Citrix XenServer; Linux","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 1770 mm","Depth: 701 mm","Height: 1050 mm","Weight: 81,6 kg","Other features","Line accuracy: +/- 0,1%","Vinyl media: Yes"