"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27"
"","","2123567","","ATEN","DCP2943","2123567","","Power Distribution Units (PDUs)","984","","","PN9108","20240116104836","ICECAT","1","50667","https://images.icecat.biz/img/norm/high/2123567-713.jpg","800x549","https://images.icecat.biz/img/norm/low/2123567-713.jpg","https://images.icecat.biz/img/norm/medium/2123567-713.jpg","https://images.icecat.biz/thumbs/2123567.jpg","","","ATEN PN9108 power distribution unit (PDU) 8 AC outlet(s) 1U Black","8-Port 1U Power Distribution Unit (PDU), Switched (8 x C13)","ATEN PN9108, Basic, 1U, Metal, Black, 8 AC outlet(s), C13 coupler","ATEN PN9108. PDU types: Basic, Rack capacity: 1U, Housing material: Metal. AC outlets quantity: 8 AC outlet(s), AC outlet types: C13 coupler, Power plug: C14 coupler. Nominal input voltage: 100-240 V, Maximum current: 12 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 432,4 x 254,2 x 44 mm, Weight: 4,2 kg","Features\n\n- Remote power on / off / reboot control for eight outlets via TCP/IP and a built in 10/100 Ethernet port\n- Local power on / off / reboot control via the PN9108’s RS-232 port to the computer’s RS-232 port\n- Daisy chain up to 15 additional stations to control up to 128 outlets\n- Manual switching between Local and Remote access for each port via front panel push button switches\n- Individual control of each port - users can set the power on sequence and delay time for each port to allow equipment to be turned on in the proper order\n- Easy setup and operation via a browser interface\n- Provides three configuration/management methods: Browser; Telnet; or Console Terminal\n- Safe shutdown and rebooting for Windows systems*\n- Overcurrent protection and recovery for each AC port (110 V model only) plus total port overcurrent protection (both models) - remote users can monitor the outlet status via the GUI interface on their browsers\n- Separate circuits for the unit’s power and the power to the devices - the power control status menu is still accessible even when an overload condition trips the devices' circuit breaker\n- Cumulative load measurement - remote users can view load information in amperes via the GUI on their browsers\n- On/Off scheduling - allows everything from a one-time start/shutdown, to daily, weekly, etc. starts/shutdowns at user-specified times\n- Port grouping - perform the same action on a specified group of ports\n- Current Display for easy current status monitoring\n- Out of Band (OOB) operation via terminal or dialup connection\n- Two level (Administrator and User) security\n- Detachable front panel for convenient rack mounting\n- UL/TUV approved\n- Multiplatform support: Windows 2000/XP/Vista, Linux, Unix and FreeBSD.\n- Network Interfaces: TCP/IP, PPP, UDP, HTTP, HTTPS, SSL, SMTP, DHCP, ARP, NTP, DNS, Telnet, 10Base-T/100Base-TX, auto sense, Ping\n\n*Safe shutdown and rebooting is supported if the Power Monitor utility has been installed\n\nPackage Contents\n\n- 1x 8-Port Power Over the NET™\n- 1x 1ADP-0005-001G AC Source Power Cord\n- 8x Power Outlet Power Cords\n- 8x Safe Shutdown Cables\n- 1x PON Cable (DB9 F to DB9 M)\n- 1x Rack Mount Kit (Brackets and Phillips head hex M3 x 8 screws)\n- 4x Foot Pads\n- 1x Software CD\n- 1x User Instructions","https://images.icecat.biz/img/norm/high/2123567-713.jpg|https://images.icecat.biz/img/gallery/2123567_9065.jpg|https://images.icecat.biz/img/gallery/2123567_5242.jpg","800x549|800x549|700x661","||","","","","","","","","","","Design","PDU types: Basic","Rack capacity: 1U","Housing material: Metal","Product colour: Black","Ports & interfaces","AC outlets quantity: 8 AC outlet(s)","AC outlet types: C13 coupler","Power plug: C14 coupler","Serial ports quantity: 3","Ethernet LAN (RJ-45) ports: 9","Features","LED indicators: Yes","Power","Nominal input voltage: 100-240 V","Maximum current: 12 A","AC input frequency: 50 - 60 Hz","Nominal output voltage: 100-240 V","Weight & dimensions","Dimensions (WxDxH): 432,4 x 254,2 x 44 mm","Weight: 4,2 kg","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 0 - 80%","Technical details","Sustainability certificates: RoHS"