"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45" "","","21129160","","Tripp Lite","U339-002","21129160","0037332181299|037332181299","Storage Drive Docking Stations","2271","","","USB 3.0 SuperSpeed to Dual SatA External Hard Drive Docking Station with Cloning for 2.5in/3.5in HDD","20240219223349","ICECAT","1","96668","https://images.icecat.biz/img/gallery/21129160_8898405507.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/21129160_8898405507.jpg","https://images.icecat.biz/img/gallery_mediums/21129160_8898405507.jpg","https://images.icecat.biz/img/gallery_thumbs/21129160_8898405507.jpg","","","Tripp Lite U339-002 storage drive docking station Black","USB 3.0 SuperSpeed to Dual SatA External Hard Drive Docking Station with Cloning for 2.5in/3.5in HDD","Tripp Lite U339-002, HDD, SSD, Serial ATA, 2.5,3.5"", 5 Gbit/s, Black, China","Tripp Lite U339-002. Storage media type: HDD, SSD, Storage drive interface: Serial ATA, Storage drive sizes supported: 2.5,3.5"". Maximum data transfer rate: 5 Gbit/s, Product colour: Black, Country of origin: China. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 1.2 A. Cables included: USB. Standard interfaces: USB 3.2 Gen 1 (3.1 Gen 1)","Tripp Lite's U338-000-SATA, USB 3.0 to SATA Adapter, allows connection to a Serial ATA Hard drive (2.5"" / 3.5"" ). Configure hard drives without having to install them first, or, pull data from a crashed computer hard drive to a new computer. The unit features a 22-Pin SATA Data + Power connector, and USB 3.0 Micro-B connector . Works with any SATA 2.5"" or 3.5"" SATA Hard drive. The U338-000-SATA is compatible with Windows and Mac, and can be connected to older USB generation computers ( 2.0 and 1.1, at slower speeds )\n- USB 3.0 and below compliant\n- SATA III ( 6Gbps ) and below compliant\n- Supports Plug-and-Play...No Drivers or Software needed\n- Supports LBA-48 bit ( Logical Block Addressing )\n- Supports USB Mass Storage Class Bulk-Only Transport\n- 22-Pin SATA Data + Power connector\n- Compatible with 2.5"" / 3.5"" SATA Hard drives\n- Supports drives up to 4TB\n- Compatible with Windows, Mac, Linux","https://images.icecat.biz/img/gallery/21129160_8898405507.jpg|https://images.icecat.biz/img/gallery/21129160_5771087408.jpg|https://images.icecat.biz/img/gallery/21129160_7507752365.jpg|https://images.icecat.biz/img/gallery/21129160_5456382134.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","","Hard drive","Storage media type: HDD, SSD","Storage drive interface: Serial ATA","Storage drive sizes supported: 2.5,3.5""","Number of storage drives supported: 2","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) ports quantity: 1","DC-in jack: Yes","Features","Maximum data transfer rate: 5 Gbit/s","Product colour: Black","LED indicators: Yes","On/off switch: Yes","Country of origin: China","Certification: CE, FCC, RoHS","Power","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Input current: 1.2 A","Output voltage: 12 V","Output current: 4 A","Software","Windows operating systems supported: Yes","Linux operating systems supported: Yes","Mac operating systems supported: Yes","Packaging content","AC adapter included: Yes","Cables included: USB","User guide: Yes","Manual: Yes","Other features","Standard interfaces: USB 3.2 Gen 1 (3.1 Gen 1)","Packaging data","Package width: 160 mm","Package depth: 203,2 mm","Package height: 68,6 mm","Package weight: 770 g","Technical details","Master (outer) case GTIN (EAN/UPC): 10037332181296","Logistics data","Master (outer) case width: 228,6 mm","Master (outer) case length: 335,3 mm","Master (outer) case height: 370,8 mm","Master (outer) case weight: 8,26 kg","Quantity per master (outer) case: 10 pc(s)"