"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37"
"","","1904346","","Epson","C11C524025W3","1904346","","Dot Matrix Printers","228","","","Epson FX-890","20240307153452","ICECAT","","97689","https://images.icecat.biz/img/gallery/638871-Epson-C11C524025-29271.jpg","400x323","https://images.icecat.biz/img/gallery_lows/638871-Epson-C11C524025-29271.jpg","https://images.icecat.biz/img/gallery_mediums/img_638871_medium_1479718838_5275_2393.jpg","https://images.icecat.biz/img/gallery_thumbs/638871-Epson-C11C524025-29271.jpg","","","Epson FX-890 dot matrix printer 680 cps","FX-890 9 pin dot matrix printer, 680 cps, 80 columns","Epson FX-890, 680 cps, 7 copies, Code 39, POSTNET, UPC-A, UPC-E, 128 KB, 55 dB, Indonesia","Epson FX-890. Maximum print speed: 680 cps, Maximum number of copies: 7 copies, Built-in barcodes: Code 39, POSTNET, UPC-A, UPC-E. Buffer size: 128 KB, Sound pressure level (printing): 55 dB, Country of origin: Indonesia. Standard interfaces: USB 1.1. Print direction: Bi-directional, Ribbon life: 7,5 million characters, Mean time between failures (MTBF): 20000 h. Weight: 7,2 kg","High reliability, 9 pin dot matrix printer\r\nThe Epson FX-890 dot matrix printer has a compact footprint and is ultra reliable making it a popular choice for general business use. \r\n\r\nHigh speed, printer for medium and large print volumes\r\nProducing A4 output at an incredible 680 cps the Epson FX-890 is efficient and economical to run. \r\n\r\nVersatile paper management\r\nWith the ability to handle up to 6 part forms, its flexible paper management allows paper insertion from the front, top, rear and bottom. The optional front sheet guide enables front feeding of even small paper types.\r\n\r\nOptional additional tractor unit\r\nThe optional additional tractor unit enables the printer to either accommodate two continuous forms at the same time, or to use push and pull paper feeding - ideal for commercial and industrial environments.","https://images.icecat.biz/img/gallery/638871-Epson-C11C524025-29271.jpg|https://images.icecat.biz/img/gallery/1904346_8451.jpg|https://images.icecat.biz/img/gallery/1904346_4962.jpg|https://images.icecat.biz/img/gallery/img_7034859_high_1471014420_0711_16180.jpg","400x323|392x86|250x166|400x326","|||","","","","","","","","","","Printing","Colour: No","Maximum print speed: 680 cps","Maximum number of copies: 7 copies","Built-in barcodes: Code 39, POSTNET, UPC-A, UPC-E","Features","Buffer size: 128 KB","Sound pressure level (printing): 55 dB","Country of origin: Indonesia","Ports & interfaces","Standard interfaces: USB 1.1","Endurance","Print direction: Bi-directional","Ribbon life: 7,5 million characters","Mean time between failures (MTBF): 20000 h","Weight & dimensions","Weight: 7,2 kg","Packaging data","Quantity per pack: 1 pc(s)","Package width: 465 mm","Package depth: 530 mm","Package height: 270 mm","Package weight: 8,6 kg","Other features","Dimensions (WxDxH): 414 x 350 x 167,5 mm","Power requirements: 240 V","Fonts included: Epson Draft, Epson Roman, Epson Sans Serif","Logistics data","Quantity per pallet: 14 pc(s)","Pallet width: 120 cm","Pallet height: 100 cm","Quantity per pallet layer: 2 pc(s)","Quantity per pallet layer (UK): 4 pc(s)","Quantity per pallet (UK): 28 pc(s)","Pallet length (UK): 183,7 cm","Other features","Paper handling: CSF"