"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139" "","","1777652","","HP","CB526A","1777652","0884420126621|884420126621|0884420126553|884420126553|0884420126591|884420126591|8844201265910|0884420126539|884420126539|0884420126676|884420126676|0884420126614|884420126614|0884420126768|884420126768|0884420126652|884420126652|0884420126645|884420126645|0884420126607|884420126607|0884420126638|884420126638|0884420126669|884420126669|0884420126744|884420126744|0884420126546|884420126546|0884420126751|884420126751|0884420126584|884420126584|0884420126706|884420126706|0884420126713|884420126713|0884420126737|884420126737|0884420126720|884420126720|0884420126690|884420126690|0884420126683|884420126683|0884420126577|884420126577|0884420126560|884420126560","Laser Printers","235","LaserJet","","LaserJet P4015dn Printer","20231220121013","ICECAT","1","126082","https://images.icecat.biz/img/gallery/1777652_1688300635.jpg","2932x2804","https://images.icecat.biz/img/gallery_lows/1777652_1688300635.jpg","https://images.icecat.biz/img/gallery_mediums/1777652_1688300635.jpg","https://images.icecat.biz/img/gallery_thumbs/1777652_1688300635.jpg","","","HP LaserJet P4015dn Printer 1200 x 1200 DPI A4","LaserJet P4015dn Monochrome Laser 50 ppm, 1200 x 1200 dpi, Duplex print","HP LaserJet P4015dn Printer, 1200 x 1200 DPI, A4, 50 ppm, Duplex printing, Network ready, Black, Grey","HP LaserJet P4015dn Printer. Number of print cartridges: 1, Maximum duty cycle: 225000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 50 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, Grey","This high-performing black-and-white LaserJet printer provides leading security features, reliability, fast speeds up to 50 ppm and the flexibility to expand its capabilities with multiple input/output options while being easy to use and manage.","https://images.icecat.biz/img/gallery/1777652_1688300635.jpg|https://images.icecat.biz/img/gallery/1777652_4800386797.jpg|https://images.icecat.biz/img/gallery/1777652_3328271454.jpg|https://images.icecat.biz/img/norm/high/1690807-HP.jpg","2932x2804|2912x3240|2912x3180|400x400","|||","","","","","","","","","","Printing","Colour: No","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 50 ppm","Warm-up time: 60 s","Time to first page (black, normal): 8,5 s","Features","Maximum duty cycle: 225000 pages per month","Number of print cartridges: 1","Recommended duty cycle: 3000","Input & output capacity","Total input capacity: 600 sheets","Total output capacity: 600 sheets","Maximum output capacity: 600 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Non-ISO print media sizes: Executive","JIS B-series sizes (B0...B9): B5","Duplex media weight: 60 - 120 g/m²","Media types supported: Paper (bond, colour, letterhead, plain, preprinted, prepunched, recycled, rough, light), envelopes, labels, cardstock, transparencies","Media size (tray 1): A4, A5, B5 (JIS), letter, legal, executive, statement, 16K, Dpostcard (JIS), Executive (JIS), envelope (Com10, Monarch #7-3/4, DL ISO, C5 ISO, B5 ISO), 76 x 127 mm to 216 x 356 mm","Media weight (tray 1): 60 to 200 g/m²","Network","Wi-Fi: No","Ethernet LAN: Yes","Network ready: Yes","Supported network protocols (IPv4): IPv4/IPv6: SNMPv1/v2c/v3, HTTP, HTTPS, FTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, IPsec/Firewall; IPv6: DHCPv6, MLDv1, ICMPv6; IPv4: Auto-IP, SLP, TFTP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print; IPX/SPX, AppleTalk, NetWare NDS, Bindery, NDPS, iPrint","Performance","Internal memory: 128 MB","Card reader integrated: No","Built-in processor: Yes","Processor model: Motorola ColdFire V5e","Processor frequency: 540 MHz","Design","Product colour: Black, Grey","Display: LCD","Certification: IEC 60950-1\nEN 60950-1+A11 (EU)\nIEC 60825-1+A1+A2\nUL/cUL\nGS\nEN 60825-1+A1+A2 GB4943-2001\n","Power","Power consumption (PowerSave): 12 W","System requirements","Minimum system requirements for Macintosh: Mac OS X v10.2 or higher; PowerPC G3, G4, G5, or Intel Core processor; 160 MB free hard disk space; CD-ROM drive, USB port or IEEE 1284-B compliant parallel port (via HP1284B Parallel Card J7972G)","Operational conditions","Operating temperature (T-T): 15 - 32,5 °C","Storage temperature (T-T): 0 - 35 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 10 - 95%","Non-operating altitude: 9100","Operating temperature (T-T): 50 - 90 °F","Weight & dimensions","Width: 419,1 mm","Depth: 925,2 mm","Height: 58,4 mm","Weight: 28,3 kg","Dimensions (WxDxH): 419 x 538 x 394 mm","Packaging data","Package weight: 29,6 kg","Packaging content","Bundled software: Print drivers and installation software on CD-ROM: HP PCL 5e, HP PCL 6, Postscript, Postscript Printer Description files, HP LaserJet Utility (Mac), Macintosh software","Logistics data","Pallet weight: 260 kg","Number of cartons per pallet: 2 pc(s)","Number of layers per pallet: 4 pc(s)","Quantity per pallet: 16 pc(s)","Other features","Minimum system requirements: Microsoft Windows 2000: 133 MHz processor, 64 MB RAM, CD-ROM drive; Microsoft Windows XP Home and Professional: 233 MHz processor, 64 MB RAM, CD-ROM drive; Microsoft Windows Server 2003: 550 MHz processor, 128 MB RAM (standard edition), 220 MB of free hard disk space for Microsoft Windows, 1 GHz processor, 512 MB RAM (Windows Vista Ready, check user guide for minimum hard drive space); CD-ROM drive or Internet connection, IEEE 1284-compliant bidirectional parallel port, USB (compatible with USB 1.1 or 2.0 specifications)","Printer management: HP Web Jetadmin, HP LaserJet Utility, HP Embedded Web Server, HP Easy Printer Care","Power requirements: Input voltage 100 to 127 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz); 220 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)","Electromagnetic compatibility: CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries","Standard input trays: 2","Networking features: HP Jetdirect 10/100/1000Base-TX Ethernet embedded print server\nGigabit Ethernet, 802.11b wireless, 802.11g wireless","Safety: IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe); other safety approvals as required by individual countries","Downloadable software: Microsoft Windows Installer, HP PCL 6, HP PCL 5e, HP postscript level 3 emulation, HP Web Jetadmin, Macintosh Installer, Macintosh PostScript, PostScript Printer Description (PPD) files, IBM drivers, Model scripts, OS/2 PCL 5 or PCL 6 printer driver, OS/2 PS printer driver, UNIX model scripts, Linux drivers, HP OpenVMS drivers","Compatible operating systems: Microsoft Windows 2000, XP Home, XP Professional; Server 2003; Certified for Windows Vista; Mac OS X v10.2, v10.3 or higher","PictBridge: No","Product dimensions when open (LxWxD): 41,9 cm (16.5"")","Size (imperial): 41,9 cm (16.5"")","Package dimensions (WxDxH): 790 x 600 x 540 mm","Weight & dimensions","Maximum dimensions (W x D x H): 419 x 952 x 584 mm","Pallet dimensions (W x D x H): 1200 x 800 x 2310 mm","Other features","Recommended operating temperature range (T-T): 10 - 32 °C","I/O ports: 1 x USB 2.0\n1 x EIO\n1+2 Host USB 2.0","Input capacity for envelopes (primary tray): 10 sheets","Custom media sizes: Multipurpose tray: 76 x 127 to 216 x 356 mm; Tray 2 and optional 500-sheet tray: 148 x 210 to 148 x 356 mm; custom media cassette: 102 x 148 to 170 x 282 mm","Standard media sizes: A4, A5, B5 (JIS), 16K, Dpostcard (JIS), Executive (JIS), envelope (DL ISO, C5 ISO, B5 ISO)","Print margin bottom (A4): 6 mm","Print margin left (A4): 5 mm","Print margin right (A4): 5 mm","Print margin top (A4): 6 mm","Typefaces: 80 HP font set (plus Greek, Hebrew, Cyrillic, Arabic)","Media weights by paper path: Multipurpose tray 1: 60 to 200 g/m², standard cassette (Tray 2): 60 to 120 g/m², optional custom media cassette (Tray 2): 60 to 120 g/m², optional envelope feeder: 75 to 105 g/m², optional 500-sheet trays: 60 to 120 g/m², optional 1500-sheet high-capacity input tray: 60 to 120 g/m², two-sided printing accessory: 60 to 120 g/m²","Standard output capacity for envelopes: 10 sheets","Envelope feeder: Yes, 75","Acoustic power emissions: 7.2 B(A) (active/printing), 4.1 B(A) (ready)","Duplex print options: Automatic (standard)","Duty cycle letter size (maximum): 225000 pages per month","Print speed (black, best quality, A4): 50 ppm","Print quality (black, best quality): 1200 x 1200 DPI","Wireless option type: Optional, enabled with purchase of a hardware accessory","Standard output capacity for transparencies: 600 sheets","Driver updates: Most recent printer drivers and software for all supported operating systems available at http:///support; if no access to the Internet, see support flyer that came in printer box","Duplex supported media size: A4, A5, B5 (JIS), executive (JIS), 16K","Media handling: Sheetfed","Memory technology: Memory Enhancement technology (MEt)","Control panel: 2.29 x 5.33 cm 4-Line LCD display, 3 light-emitting diode (LED) indicator lights (Ready, Data, Attention), buttons (10 numeric keys, Information, Return, Stop/Cancel, OK, Toggle up/down)","Maximum paper trays: 6","Media size (tray 2): A4, A5, B5 (JIS), letter, legal, executive, statement, 16K, Executive (JIS), 148 x 210 to 216 x 356 mm","Media type and capacity (tray 2): sheets: 500","Media weight (tray 2): 60 to 120 g/m²","Media weight (tray 3): 60 to 120 g/m²","Paper handling optional/input: Optional 500-sheet input tray, optional 1500-sheet input tray (up to 5 additional trays for up to 3600-sheet input capacity), optional 75-sheet envelope feeder, optional custom media cassette (Tray 2)","Paper handling standard/input: 100-sheet multipurpose tray, 500-sheet input tray","Paper handling standard/output: 100-sheet rear output bin, 500-sheet top output bin","Security management description: Management security: SNMPv3, SSL/TLS (HTTPS), 802.1X authentication (EAP- PEAP, EAP-TLS), IPsec/Firewall with Kerberos, Certificate, and PreShared Key Authentication: Wireless network security (Requires HP Jetdirect 690n Wireless Print Server): 802.1x (EAP-PEAP, EAP-TLS), WPA, WPA2 authentication, AES, TKIP, WEP (40/64- and 128-bit) encryption","Upgrade type: Printer firmware can be remotely upgraded, Jetdirect firmware can be remotes upgraded","Package dimensions (W x D x H): 789,9 x 599,4 x 541 mm (31.1 x 23.6 x 21.3"")","Pallet dimensions (W x D x H) (imperial): 1201,4 x 800,1 x 2308,9 mm (47.3 x 31.5 x 90.9"")","Pallet weight (imperial): 259 kg (571 lbs)","Weight (imperial): 57.54 lb","Acoustic pressure emissions bystander (active, print, copy or scan): 58 dB(A)","Duplex binding: N","First page out (black&white, A4, ready): 8,5 s","First page out (black&white, letter, ready): 8,5 s","First page out (black&white, letter, sleep): 12 s","Media sizes supported (imperial): Letter, legal, executive, statement, 8.5 x 13 in, custom 3.0 x 5.0 to 8.5 x 14 in, envelope (Com10, Monarch #7-3/4)","Operating altitude (imperial): Up to 10,000 ft","Package weight (imperial): 29,6 kg (65.3 lbs)","Print speed (black, best quality, letter): < 52","Acoustic power emissions (ready): 41 dB","Acoustic pressure emissions bystander (ready): 27 dB","Automatic paper sensor: N","SureSupply connection type: Direct and Network","SureSupply supported: Yes","Typical electricity consumption (TEC) number: 4.286 kWh/Week","Recommended media weight (duplex, imperial): 16 to 32 lb"