"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48"
"","","1769378","","Epson","C11CA11001A0","1769378","","Large Format Printers","230","","","Epson Stylus Pro 9900","20221021102454","ICECAT","1","122179","https://images.icecat.biz/img/norm/high/1769378-7461.jpg","380x330","https://images.icecat.biz/img/norm/low/1769378-7461.jpg","https://images.icecat.biz/img/gallery_mediums/img_1769378_medium_1481023353_932_12028.jpg","https://images.icecat.biz/thumbs/1769378.jpg","","","Epson Stylus Pro 9900 large format printer Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN","Stylus Pro 9900, 2880x1440dpi, A4/LTR - A0+/44"", USB 2.0, 10/100Base-TX","Epson Stylus Pro 9900, 2880 x 1440 DPI, Epson Micro Piezo, A0 (841 x 1189 mm), 0.08 - 1.50 mm, 111,8 cm, 210 - 1118","Epson Stylus Pro 9900. Maximum resolution: 2880 x 1440 DPI, Print head: Epson Micro Piezo. Maximum print size: A0 (841 x 1189 mm), Media thickness: 0.08 - 1.50 mm, Maximum roll width: 111,8 cm. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Display: LCD, Internal memory: 64 MB, Sound pressure level (printing): 50 dB. Power requirements: AC 100-240V 50/60Hz, Power consumption (standby): 1 W","See the best the industry has to offer for colour proofing, photography and fine art reproduction in the Epson Stylus Pro 9900. Faithfully reproduce B0/44"" wide prints using technology that is probably the most accurate, consistent and efficient on the market.\r\n\r\nAn exciting new era in colour performance\r\nYou have even more colour at your fingertips with Epson’s new UltraChrome HDR (High Dynamic Range) ink set. The addition of orange and green provides a much wider colour gamut - making grass and foliage more vivid, sunsets more dazzling and skin tone baby smooth. It’s unlike anything you’ve seen before.\r\n\r\nAmazing accuracy and consistency across the spectrum\r\nUsing new and powerful technology, the Stylus Pro 9900 selects the optimium colour combination to accurately express the desired colour. This means less gradation, reduced graininess and greater constancy of colour under different light sources.\r\n\r\nFast, reliable, high quality results \r\nThe Stylus Pro 9900’s exceptional speed and quality is down to inkjet technology that pushes the limits of photo-quality imaging. The Micro Piezo TFP print head, optimised for Epson Ultrachrome HDR ink, features 360 micro-fine nozzles per colour, delivering incredibly sharp, grain-free images at ultra-high speed. \r\n\r\nA wide range of media and faster cutting speed\r\nChoose from every kind of roll media – including cloth, canvas and adhesive paper. Paper handling has never been so simple and using the new rotary paper cutter, an entire sheet can be cut smoothly and cleanly in about two seconds. \r\n\r\nHigh productivity \r\nIntuitive controls make for easy set-up and operation. High capacity ink cartridges mean less changes and higher throughput – ideal for fast turnarounds or overnight printing. What’s more, the Epson Stylus Pro 9900 is maintenance-free, making it suitable for lab and reproduction use.","https://images.icecat.biz/img/norm/high/1769378-7461.jpg|https://images.icecat.biz/img/gallery/img_1769378_high_1471017713_0812_16180.jpg|https://images.icecat.biz/img/gallery/img_1769378_high_1471017713_3431_16180.jpg|https://images.icecat.biz/img/gallery/img_1769378_high_1471017713_6443_16180.jpg|https://images.icecat.biz/img/gallery/img_1769378_high_1471017713_9453_16180.jpg|https://images.icecat.biz/img/gallery/img_1769378_high_1471017714_2791_16180.jpg|https://images.icecat.biz/img/gallery/1769378-Epson-C11CA11001A0-30091.jpg|https://images.icecat.biz/img/gallery/1769378-Epson-C11CA11001A0-30092.jpg|https://images.icecat.biz/img/gallery/1769378-Epson-C11CA11001A0-30095.jpg","380x330|400x272|400x289|400x289|400x289|400x289|400x270|400x362|400x283","||||||||","","","","","","","","","","Printing","Colour: Yes","Maximum resolution: 2880 x 1440 DPI","Print head: Epson Micro Piezo","Paper handling","Maximum print size: A0 (841 x 1189 mm)","Cut sheets: Yes","Media thickness: 0.08 - 1.50 mm","Maximum roll width: 111,8 cm","Maximum media width: 210 - 1118","Roll paper: Yes","Ports & interfaces","Ethernet LAN: Yes","USB port: Yes","Ethernet interface type: Fast Ethernet","USB connector: USB Type-A","USB 2.0 ports quantity: 1","RJ-45 ports quantity: 1","Performance","Built-in display: Yes","Display: LCD","Internal memory: 64 MB","Sound pressure level (printing): 50 dB","Drive device, buffer size: 256 MB","Country of origin: China","Power","Power requirements: AC 100-240V 50/60Hz","Power consumption (standby): 1 W","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 20 - 80%","Storage temperature (T-T): -20 - 40 °C","Storage relative humidity (H-H): 5 - 85%","System requirements","Mac compatibility: Yes","Compatible operating systems: Microsoft Windows 2000, XP, XP 64-bit, Vista, MAC OSX 10.x.x","Weight & dimensions","Dimensions (WxDxH): 1702 x 678 x 1196 mm","Weight: 90 kg","Packaging data","Package width: 815 mm","Package depth: 2040 mm","Package height: 1080 mm","Package weight: 193,1 kg","Logistics data","Quantity per pack: 1 pc(s)","Power","Power consumption (active): 80 W"