"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99" "","","15419678","","Acer","NX.RYXAL.002","15419678","","Laptops","151","Aspire","S5","391-6454","20240307153452","ICECAT","1","","https://images.icecat.biz/img/gallery/13710376_968.jpg","420x380","https://images.icecat.biz/img/gallery_lows/13710376_968.jpg","https://images.icecat.biz/img/gallery_mediums/img_13710376_medium_1479467630_3292_31637.jpg","https://images.icecat.biz/img/gallery_thumbs/13710376_968.jpg","","","Acer Aspire 391-6454 Intel® Core™ i5 i5-3317UM Laptop 33,8 cm (13.3"") 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black","Intel Core i5-3317UM 1.70/2.6 GHz, 4096MB DDR3 RAM, 128GB SSD, 13.3"" LCD 1366 x 768, Intel HD Graphics 4000, Wi-Fi, Bluetooth 4.0, Gigabit Ethernet, Webcam, Windows 7 Home Premium 64-bit, Negro","Acer Aspire 391-6454, Intel® Core™ i5, 1,7 GHz, 33,8 cm (13.3""), 1366 x 768 pixels, 4 GB, 128 GB","Acer Aspire 391-6454. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317UM, Processor frequency: 1,7 GHz. Display diagonal: 33,8 cm (13.3""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1,2 kg","- The ultra-thin and sharp Aspire S5 Series Ultrabook™ has a secret: MagicFlip. This port technology opens to reveal USB 3.0 and HDMI® ports, making file transfers lightning fast and letting you enjoy the Aspire S5 Series' HD experience on your giant screen. Closed, the MagicFlip slenderizes the ultra-mobile profile to a stunning 11 mm thin.\n\n- The razor-thin profile also makes this Ultrabook™ ultra portable for all your day's adventures. At a featherlight 1.2 kg, the Aspire S5 Series barely registers in your hand, yet its invincible Mg-Al chassis boldly withstands bumps along the road. And don't worry about the admiring looks it draws: Acer TheftShield secures this Ultrabook™ in public places.\n\n- The Aspire S5 Series races through tasks. Response is quick with Intel® Core™ i5/i7 processing, wireless is swift with Bluetooth® 4.0 and 802.11n, and advanced RAID0 SSD1 gives you rapid file access and security. Dolby® Home Theater® v4 surrounds you in gorgeous sound. And the experience lasts with up to 80 days of standby power.\n\n- Acer Green Instant On wakes the Aspire S5 Series in 1.5 seconds, and you're online in just 2.5 seconds with Acer Always Connect. On resume, Acer Instant Update automatically refreshes webpages and email, so you're always set to go. AcerCloud enables anytime, anywhere access to all your files on all your devices, even across multiple operating systems.","https://images.icecat.biz/img/gallery/13710376_968.jpg|https://images.icecat.biz/img/gallery/15419678_7107.jpg|https://images.icecat.biz/img/gallery/15419678_6395.jpg|https://images.icecat.biz/img/gallery/15419678_3386.jpg|https://images.icecat.biz/img/gallery/15419678_3778.jpg|https://images.icecat.biz/img/gallery/15419678_3958.jpg","420x380|420x380|420x380|420x380|420x380|420x380","|||||","","","","","","","","","","Design","Product type: Laptop","Product colour: Black","Form factor: Clamshell","Display","Display diagonal: 33,8 cm (13.3"")","Display resolution: 1366 x 768 pixels","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-3317UM","Processor frequency: 1,7 GHz","Processor generation: 3rd gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 2,6 GHz","System bus rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: L3","Number of processors supported: 1","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Storage","Total storage capacity: 128 GB","Storage media: SSD","Optical drive type: No","Number of SSDs installed: 1","SSD capacity: 128 GB","Card reader integrated: Yes","Compatible memory cards: MMC, SD","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 4000","On-board graphics card family: Intel® HD Graphics","Audio","Built-in microphone: Yes","Network","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi: Yes","Networking features: Gigabit Ethernet","Wi-Fi standards: 802.11a, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","Bluetooth version: 4.0","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Performance","Motherboard chipset: Intel HM77 Express","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Full-size keyboard: Yes","Software","Operating system installed: Windows 7 Home Premium","Operating system architecture: 64-bit","Drivers included: Yes","Processor special features","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Battery","Battery technology: Lithium Polymer (LiPo)","Number of battery cells: 4","Battery capacity: 2310 mAh","Battery life (max): 6,5 h","Power","AC adapter power: 65 W","Security","Cable lock slot: No","Weight & dimensions","Weight: 1,2 kg","Width: 324 mm","Depth: 227 mm","Height: 15 mm","Other features","AC adapter included: Yes","LightScribe: No","Infrared data port: No","Graphics card family: Intel","Intel segment tagging: Enterprise, Small Business"