"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143"
"","","1464943","","Sony","VGN-AR61E","1464943","","Laptops","151","VAIO","AR","VAIO VGN-AR61E","20201201161706","ICECAT","1","120298","https://images.icecat.biz/img/norm/high/1464943-7033.jpg","286x205","https://images.icecat.biz/img/norm/low/1464943-7033.jpg","https://images.icecat.biz/img/gallery_mediums/img_1464943_medium_1481000718_9448_5955.jpg","https://images.icecat.biz/thumbs/1464943.jpg","","","Sony VAIO VGN-AR61E Intel® Core™2 Duo T5450 43,2 cm (17"") 2 GB DDR2-SDRAM 200 GB NVIDIA GeForce 8400M GT Windows Vista Home Premium","VGN-AR61E - Intel® Core™2 Duo T5450, Mobile Intel®PM965 Express, DDR2 SDRAM (2x1024MB), DVD+-RW/+-R DL/RAM, 20Gb SATA HDD, 17"" X-black LCD, NVIDIA® GeForce® 8400M GT GPU, 802.11a/b/g, TV-tuner, Windows Vista® Home Premium","Sony VAIO VGN-AR61E, Intel® Core™2 Duo, 1,66 GHz, 43,2 cm (17""), 1440 x 900 pixels, 2 GB, 200 GB","Sony VAIO VGN-AR61E. Processor family: Intel® Core™2 Duo, Processor model: T5450, Processor frequency: 1,66 GHz. Display diagonal: 43,2 cm (17""), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: NVIDIA GeForce 8400M GT. Operating system installed: Windows Vista Home Premium. Weight: 3,8 kg","An industry first\r\nThe VAIO AR Series marks another industry milestone for VAIO in terms of both design and capabilities. With its high-resolution widescreen display, dual-core processor and integrated Blu-ray optical drive, the AR Series is more than just a powerful mobile computer.\r\n\r\nIt is the first notebook able to unlock the true potential of High Definition multimedia. Whether it’s watching HD movies, editing HD content or using Blu-ray’s amazing 50GB (on double layer BD) capacity for backing up files or recording up to 4 hours of HD video on a single Blu-ray disc.\r\n\r\nThanks to the innovative use of strong but lightweight materials in its construction and attention to ergonomics in its design, the AR Series is easy to use at home or at the office and light enough for working anywhere in-between. All of which means that whatever your demands, and however you choose to use it, the AR Series can open the doors to a host of new creative, commercial and recreational possibilities.\r\n\r\nGiant 17” screen\r\nFor the user on the move who wants desktop performance wherever their work may take them, the AR Series combines everything you would expect in a notebook with two items that you wouldn’t - a High Definition optimised 17” ultra widescreen display, and the latest Intel dual-core processor.\r\n\r\nIt means that as well as offering wireless connectivity and portability, you also have the power, screen size and resolution to get the most from professional software.\r\n\r\nA larger viewing area makes it easier to use floating palettes or open documents side-by-side, while the boost to performance also makes it simple to work with audio and video editing applications that require both high resolution displays and high speed processing. Plus as the screen benefits from Sony’s next generation X-Black technology, definition is always sharper and brighter with almost no glare, so it is more comfortable to use for longer periods and less tiring on the eyes.\r\n\r\nFreedom\r\nUntil now, the creative professional working with High Definition footage has had no choice other than to use a desktop system. The size of HD files and applications required to best exploit them would swamp most notebooks, filling their hard disks and denting their performance.\r\n\r\nIf a notebook is to meet these demands, it not only needs enough space to hold the footage you may need to finish the job, it has to be able to put the finished job on to a single disc. Thanks to its 200GB hard drive, applications and integrated Blu-ray optical drive, the AR Series doesn’t just let you review, edit and stream HD footage, it allows you to record up to 4 hours of footage on to a single Blu-ray disc.\r\n\r\nStunning graphics\r\nFor users that prize entertainment as highly as productivity, the AR Series features a HDMI output so that you can view HD footage and films on any HD ready TV, plus the latest NVIDIA® GeForce® graphics processor meets even the most serious gamer’s demand.\r\n\r\nWhile the built-in hybrid (digital and analogue) TV tuner lets you watch and record all of your favourite shows and take them with you wherever you go.\r\n\r\nThe centre of attention\r\nVAIO users expect the best performance from their notebooks whether designing a presentation for an important meeting or relaxing with a film or a favourite album after work is done.\r\n\r\nThe seamless integration of a panoramic 17” widescreen WUXGA display, hybrid (digital and analogue) TV tuner and the latest graphics technology helps to transform the AR Series from a high-powered notebook into a portable home entertainment centre or games platform.\r\n\r\nWUXGA Resolution\r\nShort for Widescreen Ultra Extended Graphics Array, the WUXGA display on the AR Series has an exceptionally high 1920×1200-pixel resolution and a 16:10 screen aspect ratio. This makes it possible to watch High Definition movies and video footage at their native resolution of 1080p without having to reduce the quality in order for the image to fit on the screen.\r\n\r\nWhen not working with HD files, the screen provides a huge desktop space for working with multiple applications and allows you to get the most from DVD playback and video gaming. Because the display ratio is also the format of most films, modern TV shows and computer games, whatever you’re watching always fills the screen.\r\n\r\nAnd as this ratio is also much closer to the actual field of vision of the human eye than the traditional square shaped screens found on older televisions or computer monitors, it is always a superior viewing or gaming experience.\r\n\r\nVideoconferencing made simple\r\nThe addition of a built-in Sony Motion Eye videocam and microphone brings another dimension to computing, allowing you to challenge and communicate with game opponents over the internet, but what’s more, it makes videoconferencing simple.\r\n\r\nEasy to use, with integrated auto focus and auto brightness, it helps you get people to see the bigger picture, whether you’re communicating with the office while on the move, or just chatting online with absent family and friends.\r\n\r\nTurn your computer into a phone\r\nAnd keeping in touch is made even easier with the inclusion of Skype, an application that allows you to use your AR Series as a phone. Using Voice over Internet Protocol (VoIP), Skype converts speech into data that can be sent and received online, meaning that as long as you have a high-speed internet connection, you can call anyone, anywhere in the world. As it uses the web to make calls, the only cost is the cost of your internet connection.","https://images.icecat.biz/img/norm/high/1464943-7033.jpg|https://images.icecat.biz/img/gallery/9331_1371140_2981.jpg|https://images.icecat.biz/img/gallery/9331_1371140_4991.jpg|https://images.icecat.biz/img/gallery/9331_1371140_2568.jpg|https://images.icecat.biz/img/gallery/9331_1371140_1523.jpg","286x205|1600x1200|618x360|600x344|615x364","||||","","","","","","","","","Display","Display diagonal: 43,2 cm (17"")","Display resolution: 1440 x 900 pixels","Native aspect ratio: 16:10","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: T5450","Processor frequency: 1,66 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 2 MB","Processor cache type: L2","Processor socket: Socket 479","Processor front side bus: 667 MHz","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo T5000 Series","Processor codename: Merom","Bus type: FSB","FSB Parity: No","Stepping: M0","Thermal Design Power (TDP): 35 W","Tjunction: 100 °C","Processor core voltage (AC): 1.075 - 1.175 V","Number of Processing Die Transistors: 291 M","Processing Die size: 143 mm²","CPU multiplier (bus/core ratio): 10","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory clock speed: 667 MHz","Memory layout (slots x size): 2 x 1 GB","Storage","Total storage capacity: 200 GB","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Graphics","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA GeForce 8400M GT","Maximum graphics card memory: 0,128 GB","Audio","Audio system: Intel HDA","Camera","Front camera resolution (numeric): 1,3 MP","Video capturing speed: 30 fps","Optical drive","CD read speed: 24x","CD write speed: 24x","CD rewrite speed: 24x","CD-R read speed: 24x","CD-R write speed: 24x","CD-RW read speed: 24x","CD-RW write speed: 24x","DVD-R read speed: 8x","DVD-R write speed: 8x","DVD-R Double Layer read speed: 6x","DVD-R Double Layer write speed: 4x","DVD-RW read speed: 6x","DVD-RW write speed: 6x","DVD+R Double Layer read speed: 6x","DVD+R Double Layer write speed: 4x","DVD-RAM read speed: 5x","DVD-RAM write speed: 5x","Network","Networking features: 10Base-T/100Base-TX/1000Base-T","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","Performance","Motherboard chipset: Intel® PM965 Express","Keyboard","Pointing device: Touchpad","Keyboard layout: QWERTY","Software","Operating system installed: Windows Vista Home Premium","Bundled software: Windows Media Player 11, Adobe Premiere Elements 4, Adobe Reader 8.1, Microsoft Office Trial 2007, Microsoft Works 8.5","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 30787","Conflict-Free processor: No","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 3,8 kg","Width: 416 mm","Depth: 299,5 mm","Height: 33 mm","Other features","Wireless technology: 802.11a/b/g","Infrared data port: No","Type: PC","Display: LCD","TV-in port: No","Internal modem: Yes","Modem type: V92/V.90"