"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41" "","","1413475","","StarTech.com","DISPLPORT10L","1413475","0065030827829|065030827829|5051964490067","DisplayPort Cables","2925","","","10ft (3m) DisplayPort 1.2 Cable - 4K x 2K Ultra HD VESA Certified DisplayPort Cable - DP to DP Cable for Monitor - DP Video/Display Cord - Latching DP Connectors","20240311091446","ICECAT","1","251786","https://images.icecat.biz/img/gallery/11061736_0109245060.jpg","2000x2000","https://images.icecat.biz/img/gallery_lows/11061736_0109245060.jpg","https://images.icecat.biz/img/gallery_mediums/11061736_0109245060.jpg","https://images.icecat.biz/img/gallery_thumbs/11061736_0109245060.jpg","http://objects.icecat.biz/objects/mmo_1413475_1629287506_5806_10588.pdf","","StarTech.com DISPLPORT10L DisplayPort cable 3 m Black","StarTech.com 10ft (3m) DisplayPort 1.2 Cable - 4K x 2K Ultra HD VESA Certified DisplayPort Cable - DP to DP Cable for Monitor - DP Video/Display Cord - Latching DP Connectors (DISPLPORT10L)","StarTech.com DISPLPORT10L, 3 m, DisplayPort, DisplayPort, Male, Male, 3840 x 2400 pixels","StarTech.com DISPLPORT10L. Cable length: 3 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Sustainability certificates: RoHS. Cable diameter: 7,3 mm, Weight: 210 g, Quantity per pack: 1 pc(s). Master (outer) case width: 330 mm, Master (outer) case length: 500 mm, Master (outer) case height: 280 mm","Create high-resolution 4K x 2K connections with HBR2 support between your DisplayPort equipped devicesThe StarTech.com Advantage","https://images.icecat.biz/img/gallery/11061736_0109245060.jpg|https://images.icecat.biz/img/gallery/11061736_8213302003.jpg|https://images.icecat.biz/img/gallery/11061736_5587416935.jpg|https://images.icecat.biz/img/gallery/11061736_1186262868.jpg|https://images.icecat.biz/img/gallery/11061736_9006930740.jpg|https://images.icecat.biz/img/gallery/11061736_7307506947.jpg","2000x2000|2000x2000|2000x2000|2000x2000|2000x2000|2000x2000","|||||","","","","","","","","","HIGH PERFORMANCE CABLE: This 10ft (3m) VESA Certified DisplayPort v1.2 cable supports 4K x 2K (3840x2400p 60Hz), 21.6 Gbps bandwidth, HBR2, 8Ch Audio, Multi-Stream Transport (MST), GTC for precise audio channel timing & 3D Stereo (2560x1600p 120Hz)|RELIABLE DESIGN: Durable ABS connectors with flexible PVC strain relief & jacket prevents fraying/damage due to bending or rough usage; Metal connector sub-structure provides EMI shielding; Latching DP connectors prevent accidental disconnection|QUALITY CONSTRUCTION: 28AWG wire with gold-plated connectors for improved signal integrity and reliability; Superior EMI shielding with Al-Mylar foil and copper braid provides higher quality video and audio; Backwards compatible with DP 1.1|APPLICATIONS: Ideal for home/offices/boardrooms/conference rooms/classrooms; works with your professional workstations with FirePro™ S9000/7000, W8100/7100/5100 or R5000 graphic cards; Use with 1080p/UHD/4K monitors, projector or large display|SPECS: 10 ft (3 m) / Black / DisplayPort v1.2 / DP Latching Male to Male / 28 AWG / PVC cable jacket, ABS connector shell / Shield: Al-Mylar foil with Braid / Protocols: HBR 2, MST, GTC / Lifetime Warranty","Features","Cable length: 3 m","Connector 1: DisplayPort","Connector 2: DisplayPort","Connector 1 gender: Male","Connector 2 gender: Male","Maximum resolution: 3840 x 2400 pixels","Product colour: Black","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Nickel","DisplayPort version: 1.2","Supported graphics resolutions: 3840 x 2400, 2560 x 1600 (WQXGA)","Maximum refresh rate: 120 Hz","HDCP: Yes","DisplayPort Content Protection (DPCP): Yes","Latching connectors: Yes","Cable rating: CMG (CM)","Cable shielding: Aluminum mylar foil","Jacket material: Polyvinyl chloride (PVC)","AWG wire size: 28","Bandwidth: 21600 MB/s","Plug and Play: Yes","Multi-Stream Transport (MST): Yes","Number of conductors: 19","Sustainability","Sustainability certificates: RoHS","Packaging data","Cable diameter: 7,3 mm","Weight: 210 g","Quantity per pack: 1 pc(s)","Package width: 200 mm","Package depth: 220 mm","Package height: 34 mm","Package weight: 215 g","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 330 mm","Master (outer) case length: 500 mm","Master (outer) case height: 280 mm","Quantity per master (outer) case: 50 pc(s)"