"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89" "","","1391309","","Sony","DSC-T300B","1391309","","Digital Cameras","575","Cyber-shot","T","DSC-T300","20221021101432","ICECAT","","66969","https://images.icecat.biz/img/norm/high/1391309-967.jpg","540x336","https://images.icecat.biz/img/norm/low/1391309-967.jpg","https://images.icecat.biz/img/norm/medium/1391309-967.jpg","https://images.icecat.biz/thumbs/1391309.jpg","","","Sony Cyber-shot DSC-T300 1/2.3"" Compact camera 10,1 MP CCD 3648 x 2736 pixels Black","Cyber-shot T300, 10.1Mpix, 5xZoom, LCD 3.5"", ISO 3200","Sony Cyber-shot DSC-T300, 10,1 MP, 3648 x 2736 pixels, CCD, 5x, Touchscreen, Black","Sony Cyber-shot DSC-T300. Camera type: Compact camera, Megapixel: 10,1 MP, Image sensor size: 1/2.3"", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 10x, Focal length range: 5.8 - 29 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 8,89 cm (3.5""), Touchscreen. Internal memory: 15 MB. PictBridge. Weight: 151 g. Product colour: Black","-10.1 effective megapixels resolution for clear enlargements beyond A3 size.\n-Carl Zeiss Vario-Tessar lens with 5x optical zoom.\n-Smile Shutter waits until the subject smiles before firing the shutter with adjustable smile threshold setting.\n-Enhanced Face Detection with high-speed subject tracking for clearer portraits.\n-Intelligent Scene Recognition automatically selects correct shooting mode depending on subject.\n-Large, wide 3.5-inch (230K dot) Clear Photo LCD Plus touchscreen.\n-HD Output compatible with PhotoTV HD displays for optimised still images on BRAVIA TV.\n-BIONZ processor for enhanced image quality and fast response.\n-Double Anti-blur with Super SteadyShot image stabilisation and High Sensitivity ISO 3200 for clearer handheld shooting in low light.\n-D-Range Optimiser adjusts exposure and contrast in high contrast and backlit scenes.","https://images.icecat.biz/img/norm/high/1391309-967.jpg","540x336","","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 10,1 MP","Sensor type: CCD","Maximum image resolution: 3648 x 2736 pixels","Image sensor size: 1/2.3""","Still image resolution(s): 640 x 480,1920 x 1080,2048 x 1536,2592 x 1944,3648 x 2432,3648 x 2736","Image stabilizer: No","Image formats supported: JPG","Supported aspect ratios: 3:2, 16:9","Lens system","Optical zoom: 5x","Digital zoom: 10x","Focal length range: 5.8 - 29 mm","Minimum focal length (35mm film equiv): 33 mm","Maximum focal length (35mm film equiv): 165 mm","Minimum aperture number: 3,5","Maximum aperture number: 10","Extra/Smart zoom: 28x","Focusing","Focus adjustment: Auto","Auto focusing (AF) modes: Centre weighted Auto Focus, Flexible Spot Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus, Spot Auto Focus","Macro focusing range (tele): 0.8 - ∞","Macro focusing range (wide): 0.08 - ∞","Auto Focus (AF) assist beam: Yes","Exposure","Light exposure modes: Auto","Light exposure correction: ± 2EV (1/3EV step)","ISO sensitivity: 80, 100, 200, 400, 800, 1600, 3200, Auto","Light exposure control: Program AE","Shutter","Fastest camera shutter speed: 1/1000 s","Slowest camera shutter speed: 1 s","Flash","Flash modes: Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization","Flash range (wide): 0,1 - 3,5 m","Flash range (tele): 0,8 - 2,7 m","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","HD type: Not supported","Motion JPEG frame rate: 30 fps","Video formats supported: MPEG1","Memory","Compatible memory cards: MS Duo, MS PRO Duo, MS Pro-HG","Internal memory: 15 MB","Memory slots: 1","Display","Display: LCD","Touchscreen: Yes","Display diagonal: 8,89 cm (3.5"")","Display resolution (numeric): 230000 pixels","Field of view: 100%","Ports & interfaces","PictBridge: Yes","USB version: 2.0","Camera","White balance: Auto, Cloudy, Daylight, Flash, Fluorescent","Scene modes: Beach, Fireworks, Portrait, Self-portrait, Snow, Twilight, Underwater, Landscape","Camera playback: Movie, Single image, Slide show","Multi burst mode: Yes","Start-up time: 1900 ms","Histogram: Yes","Image editing: Rotating, Trimming","On Screen Display (OSD) languages: Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Norwegian, Polish, Portuguese, Swedish, Turkish","Camera file system: DCF 2.0, DPOF 1.1","Design","Product colour: Black","Battery","Battery technology: Lithium","Battery life (CIPA standard): 260 shots","Battery life (max): 2,1 h","Battery type: NP-BD1","Number of batteries supported: 1","Weight & dimensions","Width: 94 mm","Depth: 21,4 mm","Height: 59,3 mm","Weight: 151 g","Weight (including battery): 177 g","Packaging content","Hand strap: Yes","Battery charger included: Yes","Batteries included: Yes","Bundled software: Picture Motion Browser 3.0, Picture Package Music Transfer","Other features","Video capability: Yes","Lens system: Carl Zeiss Vario-Tessar","Power source type: Battery"