"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42"
"","","13850328","","Sony","SSC-G818","13850328","","Security Cameras","1557","","","SSC-G818","20240307153452","ICECAT","1","19185","https://images.icecat.biz/img/norm/high/13092098-5217.jpg","558x336","https://images.icecat.biz/img/norm/low/13092098-5217.jpg","https://images.icecat.biz/img/norm/medium/13092098-5217.jpg","https://images.icecat.biz/thumbs/13092098.jpg","","","Sony SSC-G818 security camera Box Indoor & outdoor 752 x 582 pixels","1/2-type CCD Exview HAD, 540 TV, 1/50 - 1/100,000 sec, PAL","Sony SSC-G818, Indoor & outdoor, Wired, Black, White, Box, 0,005 lx, ATW, Manual","Sony SSC-G818. Placement supported: Indoor & outdoor, Connectivity technology: Wired. Product colour: Black, White, Form factor: Box. Minimum illumination: 0,005 lx, White balance: ATW, Manual, Camera shutter speed: 1/50 - 1/100000 s. Sensor type: CCD, Optical sensor size: 25,4 / 2 mm (1 / 2""). Digital zoom: 16x","A high performance fixed camera for tough monitoring conditions, ideal for surveillance work indoors or outdoors.\nToday's security market demands high-quality cameras that achieve more than just 'satisfactory' picture performance in tough monitoring environments. To meet this need, Sony is proud to introduce the intelligent SSC-G818.\n\nA 1/2 inch CCD, works in conjunction with the built-in Digital Signal Processor (DSP) to deliver 540 TV lines of usable resolution, even in very poor lighting conditions. With a 12-bit colour dynamic range, the camera retains clarity even in high contrast environments, reproducing brightly coloured objects with increased depth. Dynamic Noise Reduction maximises visible detail and limits the appearance of motion blur.\n\nThe SSC-G818 also comes equipped with an intelligent face detection function, flagging the appearance of faces in the image with the letters ""FD"" on the monitor.\n\nThis is an advanced security camera you can depend on.\n\nExcellent Picture Quality with the 1/2 Inch Exwave HAD CCD\nHighly sensitive sensor developed for both day and night-time use. Works in very low light conditions – even as low as 0.28 lx.\n\nPrecise Colour Reproduction\nWith a 12-bit colour dynamic range the camera reproduces images more precisely than conventional cameras. Users can choose the most suitable colour saturation level, according to the type of scene, the environment and the user's preference.\n\nSuperb 2D/3D Dynamic Noise Reduction (DNR)\nDNR technology eliminates noise and motion blur to reproduce distinct and clear images. The technology utilises both an adaptive 2D filter and 3D filter according to the Automatic Gain Control (AGC) value to reduce noise.\n\nOptical Day/Night function\nOptimises sensitivity in day and night conditions. As night falls, an infra-red filter is automatically removed and the camera switches to monochrome. In this mode, the camera can acquire images in as little as 0.005 lx.\n\nIntelligent Face Detection\nThese cameras come equipped with an intelligent face detection function. When the camera detects a face in the 'sensing area' the letters ""FD"" appear on the monitor.\n\nAdvanced Backlight Compensation\nThe SSC-G818 automatically compensates for difficult backlighting conditions and retrieves detail in the foreground that would otherwise be lost.\n\nAuto Tracing White Balance Mode (ATW-PRO)\nThe ATW function automatically adjusts each camera's white balance to accommodate sudden changes in lighting conditions. The function has five modes: ATW, ATW-PRO, 5600K, 3200K and Manual. The ATW-PRO mode has the colour temperature reference, so the camera can avoid excessive white balance adjustment.\n\nRemote control capability\nThe SSC-818 can be remotely controlled using RS-485. It supports SSPP and PelcoD commands, to directly adjust camera parameters.\n\nDigital zoom function\nThe camera can digitally zoom x2/x4/x8 and x16","https://images.icecat.biz/img/norm/high/13092098-5217.jpg","558x336","","","","","","","","","","Performance","Placement supported: Indoor & outdoor","Connectivity technology: Wired","Day/night mode: Yes","Design","Product colour: Black, White","Form factor: Box","Camera","Minimum illumination: 0,005 lx","White balance: ATW, Manual","Camera shutter speed: 1/50 - 1/100000 s","Image sensor","Sensor type: CCD","Optical sensor size: 25,4 / 2 mm (1 / 2"")","Lens system","Digital zoom: 16x","Video","Maximum resolution: 752 x 582 pixels","Supported graphics resolutions: 752 x 582","Analog signal format system: PAL","Number of TV lines: 540","Audio","Signal-to-Noise Ratio (SNR): 57 dB","Network","Ethernet LAN: No","Storage","Built-in HDD: No","Power","AC input voltage: 220-240 V","AC input frequency: 50 Hz","Power consumption (typical): 3,1 W","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): -10 - 50 °C","Storage temperature (T-T): -40 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 20 - 95%","Weight & dimensions","Width: 63 mm","Depth: 124 mm","Height: 57 mm","Weight: 420 g"