"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64" "","","13825383","","Logitech","960-000867","13825383","0509920603877|509920603877|5099206038776","Video Conferencing Cameras","5744","","","BCC950 ConferenceCam","20240314194819","ICECAT","1","560661","https://images.icecat.biz/img/gallery/13825383_3048497613.jpg","1500x2019","https://images.icecat.biz/img/gallery_lows/13825383_3048497613.jpg","https://images.icecat.biz/img/gallery_mediums/13825383_3048497613.jpg","https://images.icecat.biz/img/gallery_thumbs/13825383_3048497613.jpg","","","Logitech BCC950 Black 1920 x 1080 pixels 30 fps","BCC950 ConferenceCam","Logitech BCC950, Full HD, 1920 x 1080 pixels, 30 fps, 78°, 1,2x, Black","Logitech BCC950. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Supported video modes: 720p, 1080p, Maximum frame rate: 30 fps. Field of view (FOV) angle: 78°, Digital zoom: 1,2x. Mounting type: Stand, Product colour: Black","The amazingly simple and affordable Logitech ConferenceCam combines professional HD video and superior speakerphone audio to enable small group video conferencing. With a 78-degree field of view, a 180-degree video pan and a full-duplex speakerphone, the ConferenceCam is perfect for enabling groups to have video meetings in conference rooms, offices and collaboration areas. Now small teams don’t have to compete for those overbooked video meeting rooms or huddle around a single PC just to have a video meeting. \n\nOn-unit controls and the included remote control allow users to pan, tilt and zoom the camera, and quickly answer/hangup calls, adjust the volume and mute the mic. The camera height extender and 8-foot USB cable allow users to adjust camera height and distance for the most flattering video angles so they can make the best impression during meetings. \n\nThe ConferenceCam quickly connects via USB and works with most desktop video and UC applications including Microsoft™ Lync® and Skype™. \n\nSmall group video conferencing has truly arrived — everywhere.","https://images.icecat.biz/img/gallery/13825383_3048497613.jpg|https://images.icecat.biz/img/gallery/13825383_1102487202.jpg|https://images.icecat.biz/img/gallery/13825383_6793485667.jpg|https://images.icecat.biz/img/gallery/13825383_3418173056.jpg|https://images.icecat.biz/img/gallery/13825383_0832820584.jpg|https://images.icecat.biz/img/gallery/13825383_5838772598.jpg|https://images.icecat.biz/img/gallery/13825383_7079944628.jpg|https://images.icecat.biz/img/gallery/13825383_7818861115.jpg|https://images.icecat.biz/img/gallery/13825383_6541142297.jpg|https://images.icecat.biz/img/gallery/13825383_2869762081.jpg|https://images.icecat.biz/img/gallery/13825383_2229337377.jpg","1500x2019|1300x2159|4444x7177|1500x1902|4848x7524|6696x8100|4705x4492|4118x3536|3612x3359|2000x1333|2000x1333","||||||||||","","","","","http://objects.icecat.biz/objects/13825383_20119269.mp4","","","PERFECT FOR PRODUCTIVE TEAMS||With a compact footprint and motorized eye-level camera, BCC950 is designed with small groups in mind. An omni-directional speaker and noise-cancelling microphone allow all meeting members to clearly hear and be heard up to 8 feet away. BCC950 is designed for use in private offices, home offices, or virtually any semi-private space.\n\nCOMPATIBLE WITH MOST VC APPS|http://images.icecat.biz/img/bullets/13825383-5e1f6b4c1393a830045281.jpg|BCC950 offers a plug-and-play USB connection to Windows ® and Mac ® computers, and works with most any video conferencing application, including Skype for Business, Zoom, BlueJeans, Broadsoft, Cisco Jabber ™ , Fuze, LifeSize Cloud, and Vidyo.\n\nSEE EYE-TO-EYE|http://images.icecat.biz/img/bullets/13825383-5e1f6b4daa222646840942.jpg|Eye contact helps you make better connections, especially when you need to establish a new relationship, support a client, or collaborate with a distributed team. Thanks to a motorized camera and innovative extender stem, BCC950 makes video conferencing feel easy and natural.","All-in-one design combines HD video with high-quality audio clarity for business-grade video conferencing—with Carl Zeiss® lens, 1080p HD and 30 fps.|The built-in, full duplex speakerphone and noise-cancelling microphone allow all meeting participants to hear and be heard clearly up to 2.4 metres (8 feet) away from the base.|Omnidirectional sound and echo-cancellation audio make it seem like the conversations are happening in the same room.|Quickly control the call with remote control and base button control options for camera pan, tilt and zoom, volume up/down, mute and answer/hang-up functions.|Optimised for Microsoft® Lync™ and Skype™, and works with most other popular unified communications platforms.","Camera","Zoom capability: Yes","Digital zoom: 1,2x","Field of view (FOV) angle: 78°","Horizontal field of view: 70,42°","Vertical field of view: 43,3°","PTZ control: Yes","Video","Maximum video resolution: 1920 x 1080 pixels","Maximum frame rate: 30 fps","HD type: Full HD","Resolution at capture speed: 1920x1080@30fps","Supported video modes: 720p, 1080p","Video formats supported: H.264","Design","Product colour: Black","Mounting type: Stand","Tilt angle range: 0 - 55°","Pan range: 0 - 180°","Power","Power source type: AC","Remote control battery type: CR2032","Battery technology: Lithium","Battery capacity: 210 mAh","Number of batteries supported: 1","Packaging content","Handheld remote control: Yes","Remote control batteries included: Yes","Cables included: AC","USB cable length: 2,4 m","Power cable length: 2,4 m","Quick start guide: Yes","System requirements","Windows operating systems supported: Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey","Other operating systems supported: ChromeOS","Linux operating systems supported: Yes","Performance","Remote control function: Yes","Remote control type: IR","Remote control transmission distance: 3,048 m","Audio","Built-in microphone: Yes","Microphone frequency response: 200 - 8000 Hz","Built-in speaker(s): Yes","Sound pressure level (max): 80 dB","Speaker frequency range: 200 - 20000 Hz","Microphone pick-up range: 2,4 m","Logistics data","Master (outer) case weight: 4,87 kg","Master (outer) case length: 365 mm","Master (outer) case width: 184 mm","Master (outer) case height: 265 mm","Harmonized System (HS) code: 85258900","Weight & dimensions","Width: 150 mm","Depth: 104 mm","Height: 154 mm","Weight: 568 g","Packaging data","Package width: 177 mm","Package depth: 173 mm","Package height: 124 mm","Package weight: 1,14 kg"