"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49" "","","13719582","","Lenovo","1452DB6","13719582","","Computer Monitors","222","ThinkVision","","LT1421","20231208131323","ICECAT","","151830","https://images.icecat.biz/img/norm/high/13719582-6446.jpg","1008x900","https://images.icecat.biz/img/norm/low/13719582-6446.jpg","https://images.icecat.biz/img/norm/medium/13719582-6446.jpg","https://images.icecat.biz/thumbs/13719582.jpg","","","Lenovo ThinkVision LT1421 LED display 35,6 cm (14"") 1366 x 768 pixels HD LCD Black","ThinkVision LT1421, LED 14"", 200cd/m2, 400:1, 1366 x 768px, USB, Energy Star 5.1","Lenovo ThinkVision LT1421, 35,6 cm (14""), 1366 x 768 pixels, HD, LCD, LED, Black","Lenovo ThinkVision LT1421. Display diagonal: 35,6 cm (14""), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD. Display: LED. USB hub version: 2.0. Product colour: Black","ThinkVision LT1421 gives mobile professionals a second screen for on-the-go use in displaying spreadsheets and making presentations. At under two pounds and less than an inch thick, the 14-inch ThinkVision LT1421 mobile monitor makes the perfect traveling companion for traveling professionals, like auditors or consultants. The mobile monitor works great for ad hoc meetings in places like hotel lobbies or cafes that lack access to a projector and even for extra screen space for work that requires multitasking on the go. To use, simply plug the monitor into a laptop via USB and prop it up with its photo frame stand. Tilt the display to the desired angle and choose from 16 brightness levels to get presentations looking their best. Designed to match with the ThinkPad family of laptops, the mobile monitor offers convenience, simplicity and elegance and comes with a standard carrying case. Tested to the same rigorous standards as ThinkPad laptops to ensure the highest levels of reliability and dependability, LT1421 is durable for travel convenience.\n\n-14-inch (355.6 mm) viewable image size\n-Display resolution of 1366 x 768 matching mainstream Notebook resolution\n-Slim (21.5mm, as slim as 9.3mm)\n-Light weight (monitor: 0.84kg/1.8lbs; with protective case:1.35kg/2.97lbs)\n-Photo frame tilt stand adjustments for viewing comfort (12 degree~40 degree)\n-Brightness adjustment button for 16 level brightness\n-USB 2.0 connection\n-USB powered\n-Kensington lock slot\n-The Electronic Product Environmental Assessment Tool (EPEAT) Gold certified\n-No VESA mount\n-Available in Raven Black","https://images.icecat.biz/img/norm/high/13719582-6446.jpg|https://images.icecat.biz/img/gallery/13719582_3970.jpg|https://images.icecat.biz/img/gallery/13719582_4624.jpg|https://images.icecat.biz/img/gallery/13719582_580.jpg|https://images.icecat.biz/img/gallery/13719582_6707.jpg|https://images.icecat.biz/img/gallery/13719582_5239.jpg","1008x900|1008x647|1004x1020|1008x924|516x1104|1008x849","|||||","","","","","","","","","","Display","Display diagonal: 35,6 cm (14"")","Display resolution: 1366 x 768 pixels","Display technology: LCD","Touchscreen: No","HD type: HD","Contrast ratio (typical): 400:1","Display brightness (typical): 200 cd/m²","Supported graphics resolutions: 1366 x 768","Viewable size, vertical: 17,5 cm","Viewable size diagonal: 31,1 cm","3D: No","Multimedia","Built-in camera: No","Design","Market positioning: Business","Product colour: Black","Ports & interfaces","USB hub version: 2.0","USB Type-A downstream ports quantity: 1","DVI port: Yes","HDCP: No","AC (power) in: Yes","Ergonomics","VESA mounting: No","Cable lock slot: Yes","Height adjustment: No","Panel mounting interface: N","Cable lock slot type: Kensington","Tilt adjustment: Yes","On Screen Display (OSD): Yes","LED indicators: Power","Power","Power consumption (typical): 4,2 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Packaging content","Manual: Yes","Weight & dimensions","Width (without stand): 335 mm","Depth (without stand): 21,5 mm","Height (without stand): 217,9 mm","Weight (without stand): 1,35 kg","Sustainability","Sustainability certificates: ENERGY STAR","Other features","Display: LED","TV tuner integrated: No"