"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111" "","","119871804","","HP","A0CL9EA","119871804","","All-in-One PCs/Workstations","2282","","","24-cr1007nh","20240321125431","ICECAT","1","","https://images.icecat.biz/img/gallery/bd0c1bcd95e444d212957a9306b3ccaa.jpg","2399x2011","https://images.icecat.biz/img/gallery_lows/bd0c1bcd95e444d212957a9306b3ccaa.jpg","https://images.icecat.biz/img/gallery_mediums/bd0c1bcd95e444d212957a9306b3ccaa.jpg","https://images.icecat.biz/img/gallery_thumbs/bd0c1bcd95e444d212957a9306b3ccaa.jpg","http://objects.icecat.biz/objects/mmo_119871804_1710767676_4021_20911.pdf","","HP 24-cr1007nh Intel Core Ultra 5 125H 60,5 cm (23.8"") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD FreeDOS Wi-Fi 6 (802.11ax) Black","Intel Core Ultra 5 125H (18MB Cache), 16GB DDR5-SDRAM, 512GB SSD, 60.5 cm (23.8"") Full HD 1920 x 1080 IPS Touch, Intel Arc Graphics, LAN, WLAN, Bluetooth, Webcam, FreeDOS","HP 24-cr1007nh, 60,5 cm (23.8""), Full HD, Intel Core Ultra 5, 16 GB, 512 GB, FreeDOS","HP 24-cr1007nh. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel Core Ultra 5. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Built-in camera. Operating system installed: FreeDOS. Product colour: Black","Next level power designed with the planet in mind\n\nIntroducing the HP 23.8"" All-in-One Desktop PC—a sleek, desktop solution that blends style with sustainability. Powered by a reliable Intel® Processor, upgraded memory, and advanced multitasking features, this desktop helps you stay connected and productive with the perfect balance of power and affordability to power through your to-do lists.","https://images.icecat.biz/img/gallery/bd0c1bcd95e444d212957a9306b3ccaa.jpg|https://images.icecat.biz/img/gallery/2c18320987a019252ad13ad13b089ca5.jpg|https://images.icecat.biz/img/gallery/a47f50f40f0e59e04cc9ccd67a290350.jpg|https://images.icecat.biz/img/gallery/e5fdb112f695e42889a38ee54b03a159.jpg","2399x2011|2695x1998|2655x1832|2752x1871","|||","","","","","","","","","FreeDOS|Intel Core Ultra 5 125H (18MB Cache)|60.5 cm (23.8"") Full HD 1920 x 1080 IPS Touch|16GB (5600MHz) DDR5-SDRAM (1 x 16) & 512GB SSD","Display","Display diagonal: 60,5 cm (23.8"")","Display resolution: 1920 x 1080 pixels","Touchscreen: Yes","HD type: Full HD","Native aspect ratio: 16:9","Display brightness: 300 cd/m²","Panel type: IPS","RGB colour space: sRGB","Colour gamut: 99%","Processor","Processor family: Intel Core Ultra 5","Processor manufacturer: Intel","Processor model: 125H","Processor cores: 14","Processor boost frequency: 4,5 GHz","Performance cores: 4","Efficient cores: 8","Performance-core Max Turbo Frequency: 4,5 GHz","Efficient-core Max Turbo Frequency: 3,6 GHz","Performance-core base frequency: 1,2 GHz","Efficient-core base frequency: 0,7 GHz","Processor cache: 18 MB","Processor cache type: Smart Cache","Processor base power: 28 W","Maximum turbo power: 115 W","Memory","Internal memory: 16 GB","Internal memory type: DDR5-SDRAM","Memory slots: 2","Memory slots type: SO-DIMM","Memory clock speed: 5600 MHz","Memory layout (slots x size): 1 x 16 GB","Memory form factor: DIMM/SO-DIMM","Storage","Total storage capacity: 512 GB","Storage media: SSD","Optical drive type: No","Number of storage drives installed: 1","Total SSDs capacity: 512 GB","Number of SSDs installed: 1","SSD capacity: 512 GB","SSD interface: PCI Express","NVMe: Yes","SSD form factor: M.2","Graphics","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card: Yes","On-board graphics card model: Intel Arc Graphics","On-board GPU manufacturer: Intel","On-board graphics card family: Intel Arc Graphics","Audio","Built-in speaker(s): Yes","Number of speakers: 2","RMS rated power: 4 W","Built-in microphone: Yes","Camera","Built-in camera: Yes","Camera HD type: HD","Privacy camera: Yes","Network","Wi-Fi: Yes","Top Wi-Fi standard: Wi-Fi 6 (802.11ax)","Ethernet LAN: Yes","Bluetooth: Yes","Wi-Fi standards: Wi-Fi 6 (802.11ax)","WLAN controller manufacturer: Realtek","WLAN controller model: Realtek RTL8852BE","Antenna type: 2x2","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth version: 5.3","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","HDMI version: 1.4","Combo headphone/mic port: Yes","Design","Product colour: Black","Introduction year: 2024","Performance","Product type: All-in-One PC","Market positioning: Everyday","Software","Operating system installed: FreeDOS","Brand-specific features","HP speaker type: HP Dual Speakers","HP front camera: HP TrueVision HD","HP segment: Home","Power","AC adapter power: 90 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","Weight & dimensions","Width (with stand): 540,5 mm","Depth (with stand): 186,2 mm","Height (with stand): 409 mm","Weight (with stand): 5,27 kg","Package width: 640 mm","Package depth: 175 mm","Package height: 460 mm","Package weight: 9,6 kg","Packaging content","Keyboard included: Yes","Other features","Cabling technology: 10/100/1000Base-T(X)","Chassis type: All-in-One","Power supply: 90 W"