"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53" "","","11062272","","Samsung","SE-506AB/TSBD","11062272","","Optical Disc Drives","214","","","SE-506AB","20180518053744","ICECAT","1","67083","https://images.icecat.biz/img/norm/high/11062272-2111.jpg","285x208","https://images.icecat.biz/img/norm/low/11062272-2111.jpg","https://images.icecat.biz/img/gallery_mediums/img_11062272_medium_1481703250_0896_12896.jpg","https://images.icecat.biz/thumbs/11062272.jpg","","","Samsung SE-506AB optical disc drive Black","SE-506AB, BD-R 6x, DVD-R 8x, CD-R 24x, 4MB, USB 2.0, 0.33kg, black","Samsung SE-506AB, Black, Horizontal, USB 2.0, BD-R, BD-R DL, BD-RE, BD-RE DL, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW,..., 4 MB, 120 mm","Samsung SE-506AB. Product colour: Black, Mounting: Horizontal. Interface: USB 2.0, Disc types supported: BD-R, BD-R DL, BD-RE, BD-RE DL, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW,..., Drive device, buffer size: 4 MB. DVD+R write speed: 8x, CD-R write speed: 24x, CD-RW write speed: 24x. CD-R read speed: 24x, CD-RW read speed: 24x, CD-ROM read speed: 24x. DVD drive average random access time: 180 ms, CD-ROM drive average random access time: 170 ms, BD-ROM average random access time: 300 ms","SE-506AB features a slim and sleek design with a hi-glossy anti-scratch surface. It is 12 percent smaller than Samsung's conventional Blu-ray drive to accommodate today's hectic mobile lifestyle. The slim form factor is also supported with a USB power interface that eliminates the need for a separate electrical outlet. The SE-506AB drive is compatible with all major operating systems, including Win7 and Mac OS. In addition, the drive features Buffer Under Run technology to prevent errors that may result from writing speeds that exceed data transfer speeds, while also enabling PC multitasking.\n\nSamsung ODD's exclusive AV connectivity technology is featured on the new SE-506AB allowing users to easily connect and play content via AV connectivity function on multimedia TVs with an available USB port.\n\nThe drive also improves upon previous ODD models, which only recognize the first sub-directory and 1000 files. The new SE-506AB model now recognizes and allows access to the fifth sub-directory and more than 3000 files.","https://images.icecat.biz/img/norm/high/11062272-2111.jpg|https://images.icecat.biz/img/gallery/11062272-Samsung--1.jpg|https://images.icecat.biz/img/gallery/11062272-Samsung--5.jpg|https://images.icecat.biz/img/gallery/11062272-Samsung--2.jpg|https://images.icecat.biz/img/gallery/11062272-Samsung--3.jpg","285x208|515x265|330x330|180x180|330x330","||||","","","","","","","","","","Design","Internal: No","Product colour: Black","Mounting: Horizontal","Performance","Interface: USB 2.0","Disc types supported: BD-R, BD-R DL, BD-RE, BD-RE DL, BD-ROM, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM, DVD-RW","LightScribe: No","Drive device, buffer size: 4 MB","Optical disc diameter: 120 mm","DVD-ROM transfer rate (sustained mode): 10,8 MB/s","Writing speed","DVD+R write speed: 8x","CD-R write speed: 24x","CD-RW write speed: 24x","BD-R write speed: 6x","BD-RE write speed: 2x","BD-R Dual Layer write speed: 6x","BD-RE Dual Layer write speed: 2x","DVD-R write speed: 8x","DVD-R Double Layer write speed: 6x","DVD+R Double Layer write speed: 6x","DVD+RW write speed: 8x","DVD-RW write speed: 6x","DVD-RAM write speed: 5x","Reading speed","CD-R read speed: 24x","CD-RW read speed: 24x","CD-ROM read speed: 24x","BD-ROM read speed: 6x","BD-R Dual Layer read speed: 6x","BD-R read speed: 6x","BD-RE Dual Layer read speed: 6x","BD-RE read speed: 6x","DVD+R read speed: 8x","DVD-R read speed: 8x","DVD-RW read speed: 8x","DVD-ROM read speed: 8x","DVD-R Double Layer read speed: 8x","DVD+R Double Layer read speed: 8x","DVD+RW read speed: 8x","Access time","DVD drive average random access time: 180 ms","CD-ROM drive average random access time: 170 ms","BD-ROM average random access time: 300 ms","Weight & dimensions","Width: 145 mm","Depth: 145 mm","Height: 19,5 mm","Weight: 330 g","Other features","Number of products included: 1 pc(s)","CD transfer rate (sustained mode): 3,6 KB/s"