"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32"
"","","1003817","","Kodak Alaris","8024713","1003817","","Scanners","197","","","i640","20221021101432","ICECAT","","85323","https://images.icecat.biz/img/gallery/1003817_9756.jpg","245x218","https://images.icecat.biz/img/gallery_lows/1003817_9756.jpg","","https://images.icecat.biz/img/gallery_thumbs/1003817_9756.jpg","","","Kodak Alaris i640 Sheet-fed scanner","I640 Scanner","Kodak Alaris i640, 305 x 863 mm, 24 bit, Sheet-fed scanner, CCD, 178,4 W, 512 MB","Kodak Alaris i640. Maximum scan size: 305 x 863 mm, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CCD. Power consumption (typical): 178,4 W. Minimum RAM: 512 MB, Minimum processor: Pentium 4 / 2.4 GHz, Compatible operating systems: WINDOWS 2000 SP4, XP SP2, Vista","Easy on your operators, and your bottom line\r\n- The award-winning KODAK i600 Series Scanners take scanner performance to the next level with innovations like SurePath paper handling, Perfect Page Scanning, three independent ultrasonic multifeed detection sensors, automatic color detection and much more. All at a price that puts high performance and value within your reach and gives you a competitive edge.\r\n\r\nProductivity\r\n- Our exclusive paper feeding technology easily handles documents of diff erent sizes, weights and types to deliver high productivity. And our advanced image processing delivers consistently high image quality, which reduces the need for rescans.\r\n\r\nVersatility\r\n- KODAK i600 Series Scanners include virtually every feature you’ll need. Color, bitonal and grayscale imaging. Automatic color detection. Electronic color dropout. Pre-scan document imprinting. Fast IEEE-1394 (FIREWIRE) connectivity. Improved ultrasonic multi-feed detection. And more!\r\n\r\nIn addition, versatility can be added in with our convenient upgrade path. You can add speed and/or color scanning as your needs change, right on your site!","https://images.icecat.biz/img/gallery/1003817_9756.jpg|https://images.icecat.biz/img/norm/high/1003817-9467.jpg|https://images.icecat.biz/img/gallery/img_1003817_high_1470899858_1691_29052.jpg","245x218|365x140|300x299","||","","","","","","","","","Scanning","Maximum scan size: 305 x 863 mm","Duplex scanning: No","Colour scanning: Yes","Input colour depth: 24 bit","Film scanning: No","Design","Scanner type: Sheet-fed scanner","Performance","Sensor type: CCD","Power","Power consumption (typical): 178,4 W","System requirements","Mac compatibility: No","Minimum RAM: 512 MB","Minimum processor: Pentium 4 / 2.4 GHz","Compatible operating systems: WINDOWS 2000 SP4, XP SP2, Vista","Operational conditions","Operating temperature (T-T): 15 - 35 °C","Operating relative humidity (H-H): 15 - 76%","Certificates","Certification: AS/NZS 3548 Class A (C-Tick Mark), CAN/CSA-C22.2 No. 60950 (C-UL Mark), Canada ICES –Certifi cations 003 Issue 3 (Class A), GB4943, GB9254 (Class A), GB 17625.1 Harmonics, (CCC “S&E” Mark), EN 55022 ITE Emissions (Class B), EN 61000-3-2 Powerline Harmonics, EN 61000-3-3 Flicker, EN 55024 ITE Immunity (CE Mark),EN 60950 (TUV GS Mark), IEC 60950, CISPR 22 Class B, VCCI (Class A), CNS 13438 (Class A) (BSMI Mark), UL 60950 (UL Mark), CFR 47 Part 15 Subpart B (FCC Class A)","Weight & dimensions","Weight: 38,6 kg","Other features","Dimensions (WxDxH): 610 x 770 x 400 mm","Illumination: Dual long-life Xenon lamps","Power requirements: 100-240 V","Technical details","Sustainability certificates: ENERGY STAR","Other features","Minimum scan size: 64 x 64"