"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106" "","","99401","","HP","Q3670A","99401","0808736706391|808736706391|0829160046778|829160046778|0829160046600|829160046600|0829160046594|829160046594|0829160046617|829160046617|0829160046624|829160046624|0829160046631|829160046631|0829160046648|829160046648|0829160284910|829160284910|0829160046655|829160046655|0829160046662|829160046662|0829160046679|829160046679|0829160046686|829160046686|0829160046693|829160046693|0829160046709|829160046709|0829160046716|829160046716|0829160284927|829160284927|0829160046785|829160046785|0829160046792|829160046792|0829160046808|829160046808|0829160046815|829160046815|0829160046822|829160046822|0829160046839|829160046839|0829160046723|829160046723|0829160046730|829160046730|0829160046747|829160046747|0829160046754|829160046754|0829160046761|829160046761|0829160106267|829160106267","Laser Printers","235","","","Color LaserJet 4650dn Printer","20240118173405","ICECAT","1","120038","https://images.icecat.biz/img/norm/high/99378-HP.jpg","170x190","https://images.icecat.biz/img/norm/low/99378-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_99401_medium_1480681226_9254_2323.jpg","https://images.icecat.biz/thumbs/99378.jpg","","","HP Color LaserJet 4650dn Printer Colour 600 x 600 DPI A4","Color LaserJet 4650dn","HP Color LaserJet 4650dn Printer, Laser, Colour, 600 x 600 DPI, A4, 22 ppm, Network ready","HP Color LaserJet 4650dn Printer. Print technology: Laser, Colour. Maximum duty cycle: 85000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm. Network ready","Accelerate your business with proven network colour performance for workgroups in a simple, efficient design. Produce professional-quality documents at the same speed as black and white, with the added benefit of automated two-sided printing.","https://images.icecat.biz/img/norm/high/99378-HP.jpg","170x190","","","","","","","","","","","Printing","Colour: Yes","Print technology: Laser","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 22 ppm","Print speed (colour, normal quality, A4/US Letter): 22 ppm","Print speed (black, draft quality, A4/US Letter): 22 ppm","Print speed (colour, draft quality, A4/US Letter): 22 ppm","Warm-up time: 60 s","Time to first page (black, normal): 138 s","Time to first page (colour, normal): 138 s","Features","Maximum duty cycle: 85000 pages per month","Input & output capacity","Total input capacity: 600 sheets","Total output capacity: 250 sheets","Maximum input capacity: 1600 sheets","Maximum output capacity: 250 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Media types supported: Tray 1: Paper (plain, glossy, coloured, preprinted, letterhead, recycled, HP Tough & High Gloss Laser), Envelopes, Transparencies, Labels, Cardstock; Tray 2, 3, 4: Paper (plain, glossy, recycled), Transparencies","Media size (tray 1): (76 x 127) - (216 x 356) mm","Media weight (tray 1): 60 - 200 g/m2","Ports & interfaces","Optional connectivity: Bluetooth, Ethernet","Network","Network ready: Yes","Performance","Internal memory: 128 MB","Maximum internal memory: 416 MB","Built-in processor: Yes","Processor model: RISC","Processor frequency: 533 MHz","Power","Power consumption (printing): 560 W","Power consumption (PowerSave): 26 W","Power consumption (off): 0.3 W","System requirements","Minimum system requirements for Macintosh: Mac OS 9.0, 9.04, 9.1, 9.2 with 96 MB RAM; Mac OS X v 10.1 and later with 128 MB RAM","Operational conditions","Operating temperature (T-T): 10 - 30 °C","Storage temperature (T-T): 0 - 35 °C","Operating relative humidity (H-H): 10 - 80%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 36.3 kg","Dimensions (WxDxH): 456 x 480 x 566 mm","Packaging data","Package weight: 60 kg","Packaging content","Bundled software: HP PCL 5c (web)\nHP PCL 6\nPostScript 3 emulation","Other features","Mac compatibility: Yes","Minimum system requirements: CD-ROM","Printer management: HP Web Jetadmin, HP Embedded Web Server, HP Toolbox","Power requirements: 110/220 VAC","Electromagnetic compatibility: EMC: CISPR 22: 1997/EN 55022: 1998 Class B; EN 61000-3-2: 1995/A14; EN 61000-3-3: 1995; EN 55024: 1998; FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 3/GB9254-1998, GB17625.1-1998; EMC Directive 89/336/EEC, 73/23/EEC","Standard input trays: 2","Networking features: Ethernet (optional)","Safety: Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TÜV-EN60950-IEC 60825-1), Hungary (MEEI-IEC 60950-IEC 60825-1), Lithuania (LS-IEC 60950-IEC 60825-1), Poland (B Mark-IEC 60950-IEC60825-1), (Russia (GOST-R50377), Slovakia (IEC 60950-IEC60825-1), Slovenia (SQI-IEC 60950-EN60825-1), South Africa (IEC 60950-IEC60825-1)","Compatible operating systems: Win 98(SE)/NT4/Me/2000/XP/Server 2003\nMac OS 9.0 +\nMac OS X.0 +\nUNIX\nLinux\nHP OpenVMS\nOS/2","Package dimensions (WxDxH): 798 x 645 x 820 mm","Additional paper trays: 500-sheet tray (3, standard on dtn bundle), 2 x 500-sheet paper feeder assembly (trays 3 & 4, standard on hdn bundle)","Standard input capacity for transparencies: 60","Print quality (black, normal quality): 600 DPI","Non-operating relative humidity (non-condensing): 10 - 80%","Recommended operating temperature range (T-T): 17 - 25 °C","I/O ports: 1x IEEE-1284-C Parallel\n3x EIO slots\n1x USB\n1x auxiliary","Input capacity for envelopes (primary tray): 20 sheets","Custom media sizes: Tray 1: (76.2 x 127) - (216 x 356) mm; Tray 2, 3, 4: (182 x 210) - (216 x 356) mm","Standard media sizes: A4, A5, B5 (JIS)","Maximum input capacity for transparencies: 60 sheets","Memory upgrade: 0.544 GB","Print margin bottom (A4): 5 mm","Print margin left (A4): 5 mm","Print margin right (A4): 5 mm","Print margin top (A4): 5 mm","Typefaces: 80 internal TrueType fonts internal scalable in HP PCL and HP PostScript Level 3 emulation.","Recommended media weight: Tray 1: 60 - 200; Tray 2, 3, 4: 60 - 105","Standard output capacity for envelopes: 30 sheets","Maximum input capacity for envelopes: 20","Acoustic power emissions: LwAd 6.5 B(A) - printing; 5.0 B(A) - powersave/standby","Print quality (colour, best quality): 600 DPI","Duplex print options: Automatic","Print speed (colour, best quality, A4): 22 ppm","Print speed (black, best quality, A4): 22 ppm","Colour printing technology: HP Imageret 3600","Paper handling: Tray 1: 100-sheet multi-purpose tray, tray 2: 500-sheet input tray, optional tray 3/4: 500-sheet paper feeder, 250-sheet face-down output bin","Print quality (black, best quality): 600 x 600 DPI","Standard output capacity for transparencies: 200 sheets","Driver updates: Current HP printer drivers and software can be obtained from the HP Customer Care Web site http://www.hp.com/support/clj4650","Duplex supported media size: A4, B5","Memory technology: MET","Control panel: L","Maximum paper trays: 4","Media size (tray 2): A4, A5, B5-JIS","Media type and capacity (tray 2): 500 sheets","Media weight (tray 2): 60 - 120 g/m2","Paper handling optional/input: Tray 3: 500-sheet paper tray; Tray 3, 4: two 500-sheet paper tray assembly","Paper handling standard/input: Tray 1: 100-sheet multipurpose tray; Tray 2: 500-sheet paper tray; automatic duplexer for two-sided printing","Paper handling standard/output: 250-sheet face-down output bin","Power consumption (active): 38 W","Security management description: Via HP Jetdirect print servers: network management security: SNMP v 3, SSL/TLS (HTTPS), 802.1x authentication, requires firmware version x.28.yy or later; wireless network security: (requires HP Jetdirect 680m print server) WPA (Wi-Fi Protected Access), WEP encryption (40/64- and 128-bit), 802.1x authentication (EAP-PEAP, LEAP, EAP-TTLS, EAP-TLS, EAP-MD5) with RADIUS servers","Technical features: Experience increased paper flexibility"