"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31" "","","990375","","NETGEAR","JFS516NA","990375","","Network Switches","258","","","ProSafe 16-Port 10/100 Rackmount Switch","20240307153452","ICECAT","1","186489","https://images.icecat.biz/img/norm/high/492633-4171.jpg","245x237","https://images.icecat.biz/img/norm/low/492633-4171.jpg","https://images.icecat.biz/img/gallery_mediums/img_492633_medium_1480934934_8476_26509.jpg","https://images.icecat.biz/thumbs/492633.jpg","","","NETGEAR ProSafe 16-Port 10/100 Rackmount Switch","ProSafe™ 16 Port 10/100 Rackmount Switch","NETGEAR ProSafe 16-Port 10/100 Rackmount Switch, Full duplex","NETGEAR ProSafe 16-Port 10/100 Rackmount Switch. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 4000 entries. Networking standards: IEEE 802.3i, IEEE 802.3u","NETGEAR presents a great way to increase your network's capability without breaking your budget: the 16-port JFS516. This 10/100 Fast Ethernet switch provides expanded connectivity for small office networks so users no longer have to compete with each other for bandwidth. All of the essential features – automatic speed and full/half duplex sensing, 200 Mbps throughput per port, Auto Uplink™ – are included, but at an economical price that a value-conscious business owner can't ignore.\r\n\r\nThrifty\r\nThe ideal, low-cost solution you've been looking for, the unmanaged JFS516 lets you ramp up your office network to a new power level – affordably.\r\n\r\nCapable\r\nSixteen switched ports provide private bandwidth for PCs, servers, or hubs, and support 200 Mbps of throughput. Each port delivers 200 Mbps of network speed in full-duplex mode. \r\n\r\nPerceptive\r\nAs soon as it's powered on, it begins operating. Every port automatically senses the proper speed and full/half duplex mode, and Auto Uplink adjusts for straight-through or crossover cables to make the right link. \r\n\r\nPractical\r\nThis high-performance switch makes it easy to combine 10 and 100 Mbps devices within your network. As an added convenience, these sturdy metal units can be mounted in a standard 19-inch rack.","https://images.icecat.biz/img/norm/high/492633-4171.jpg","245x237","","","","","","","","","","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 16","Network","Networking standards: IEEE 802.3i, IEEE 802.3u","Copper ethernet cabling technology: 100BASE-TX, 10BASE-T","Full duplex: Yes","Data transmission","MAC address table: 4000 entries","Supported data transfer rates: 14800-148000 packet per sec","Maximum data transfer rate: 0.1 Gbit/s","Packet buffer memory: 0.320 MB","Protocols","Data link protocols: Ethernet, Fast Ethernet","Design","LED indicators: Link","Safety: UL listed (UL 1950)/CUL, TUV licensed (EN 60 950)","Compatible products: Compatible with all major network software","Power","Power consumption (typical): 15 W","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Weight & dimensions","Weight: 2 kg","Other features","Latency: 20 usec max","Data transfer rate: 100 Mbit/s","Dimensions (WxDxH): 330 x 202 x 43 mm","Power requirements: 100 - 240V, 50/60 Hz","I/O ports: 16x 10/100 Ethernet\n1x Power","Electromagnetic emissions: CE mark, FCC Part 15 Class A, EN 55 022 (CISPR 22), Class A, VCCI Class A, C-Tick, MIC"