"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34" "","","95503","","Canon","9179A002","95503","","Digital Cameras","575","PowerShot","","PowerShot S1 IS","20240307153452","ICECAT","","19842","https://images.icecat.biz/img/norm/high/86611-7797.jpg","300x193","https://images.icecat.biz/img/norm/low/86611-7797.jpg","https://images.icecat.biz/img/gallery_mediums/img_86611_medium_1480679425_7672_2323.jpg","https://images.icecat.biz/thumbs/86611.jpg","","","Canon PowerShot S1 IS 3.2 MP CCD Silver","PowerShot S1 IS NON 3.2Mpix CCD 10xoptical zoom DIGIC processor","Canon PowerShot S1 IS, 3.2 MP, CCD, 10x, 370 g, Silver","Canon PowerShot S1 IS. Megapixel (approx.): 3.2 MP, Sensor type: CCD. Optical zoom: 10x, Digital zoom: 3.2x, Focal length range: 5.8 - 58 mm. Display diagonal: 3.81 cm (1.5""). Weight: 370 g. Product colour: Silver","10x Optical Zoom\r\nBecause it's not always possible to get really close to your subject, the PowerShot S1 IS combines an impressive 10x optical zoom lens with an Optical Image Stabilizer (IS) and Ultrasonic Motor (USM). This not only gives you a powerful zoom (38-380mm in 35mm format) but the USM allows for quiet and super-fast zooming*, so you won't miss the shot you want and, for nature photography, won't scare any wildlife away. The IS significantly reduces camera shake at full zoom and in low light conditions. The result is incredibly detailed shots whether you want close-up pictures of an exotic bird or your child's winning goal.\r\n\r\nSuper Movie Mode\r\nCombine the zoom with the PowerShot S1 IS's enhanced Movie Mode and you can record detailed movies with superior, flicker-free VGA resolution. Using a frame rate of up to 30 frames per second for super smooth action, the PowerShot S1 IS automatically adjusts the exposure, focusing and white balance as you film. You can use the optical zoom to manually change your composition at the same time. The result is an impressively improved image quality and sound. And as you can record up to approximately 1GB of movie (depending on the size and speed of the memory card used), recording times are longer.\r\n\r\nMore technology\r\nAs with every Canon digital camera, the PowerShot S1 IS uses Canon Visionary Technology to ensure the best performance possible. Using Canon's unique iSAPS technology to optimise shooting settings, the high-performance DIGIC processor for fast processing and Image Rendering technology for accurate reproduction of colours, the PowerShot S1 IS delivers incredible results every time. \r\n\r\nMore flexibility \r\nFor greater creative control, the PowerShot S1 IS has 12 shooting modes – from Manual to Auto, plus 1 custom setting. A complete range of optional accessories is also available, such as wide/tele converter lenses and a waterproof case. Post-shooting, a variety of editing software is included, and you can print directly to a PictBridge or Canon Direct Print compatible photo printer without using a PC. The CANON iMAGE GATEWAY** lets you access 100MB of free internet space for storing images, creating albums and sharing photographs with friends and family via email.\r\n\r\n* Level of speed and noise will depend on whether you are in movie mode or still mode\r\n** Not available in all regions.","https://images.icecat.biz/img/norm/high/86611-7797.jpg","300x193","","","","","","","","","","","Picture quality","Megapixel (approx.): 3.2 MP","Sensor type: CCD","Supported aspect ratios: 4:3","Lens system","Optical zoom: 10x","Digital zoom: 3.2x","Focal length range: 5.8 - 58 mm","Exposure","ISO sensitivity: 50, 100, 200, 400, Auto","Flash","Flash modes: Red-eye reduction","Memory","Compatible memory cards: CF, microdrive","Display","Display: LCD","Display diagonal: 3.81 cm (1.5"")","Display resolution (numeric): 114000 pixels","Design","Product colour: Silver","Battery","Battery technology: Alkaline","Number of batteries supported: 4","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 111 mm","Depth: 78 mm","Height: 66.1 mm","Weight: 370 g","Other features","Dimensions (WxDxH): 111 x 78 x 66.1 mm","Digital SLR: No"