"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23" "","","95012","","BenQ","99.B2W12.0F2","95012","","Optical Disc Drives","214","","","CD-RW 5232W White RETAIL","20171013205135","ICECAT","1","26388","https://images.icecat.biz/img/norm/high/15743_95012.jpg","220x220","https://images.icecat.biz/img/norm/low/15743_95012.jpg","https://images.icecat.biz/img/gallery_mediums/img_95012_medium_1480680589_6191_2323.jpg","https://images.icecat.biz/thumbs/95012.jpg","","","BenQ CD-RW 5232W White RETAIL optical disc drive Internal","CD-RW 5232W White RETAIL","BenQ CD-RW 5232W White RETAIL, White, 2 MB, 52x, 32x, 52x, 100 ms","BenQ CD-RW 5232W White RETAIL. Product colour: White. Drive device, buffer size: 2 MB. CD write speed: 52x, CD rewrite speed: 32x. CD read speed: 52x. Access time: 100 ms","BenQ’s exclusive Seamless Link III technology for burn proof \r\nwith Auto-pilot, Collusion Guard and Anti-Coaster to secure writing quality during whole process \r\n \r\nMore Features \r\nSpecial heat dispassion design to secure the performance \r\n52x CD writing and 32x CD Rewriting, finish the CD backup within few minutes \r\nFront Panel Play with analog output, just like a external CD Player \r\nFlash-able memory – You can easily enjoy the latest technologies with firmware upgrade \r\nEasy hot plug for USB 2.0 interface with 480Mbps bandwidth \r\nIntegrated design with both vertical and horizontal placed – it fit you place as you wish","https://images.icecat.biz/img/norm/high/15743_95012.jpg","220x220","","","","","","","","","","Design","Internal: Yes","Product colour: White","Performance","Drive device, buffer size: 2 MB","Writing speed","CD write speed: 52x","CD rewrite speed: 32x","Reading speed","CD read speed: 52x","Access time","Access time: 100 ms","Weight & dimensions","Weight: 1.3 kg","Other features","Power requirements: DC 5 V±5%, Maximum 1.8 A, DC 12 V±5%, Maximum 1.8 A","Media types supported: CD-R/RW, CD-DA, CD-ROM, CDROM/XA, VCD, CD-I, CD-Extra, CD-Text","Write methods: Disc-at-once, Track-at-once, Session-at-once, Multisession, Packet writing, Raw writing","Dimensions (WxDxH): 155 x 231 x 48 mm","Minimum RAM: 64 MB","Minimum processor: IBM PC compatible Pentium 200MHz","Minimum storage drive space: 0.15 GB","Compatible operating systems: Windows 98SE/ ME / 2000/ Xp\n"