"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24"
"","","918453","","Samsung","SH-D162D/BEBP","918453","","Optical Disc Drives","214","","","DVD-ROM 16x Black + Power DVD","20230224141353","ICECAT","1","73984","https://images.icecat.biz/img/norm/high/918453-9743.jpg","413x417","https://images.icecat.biz/img/norm/low/918453-9743.jpg","https://images.icecat.biz/img/gallery_mediums/img_918453_medium_1480983388_8441_5647.jpg","https://images.icecat.biz/thumbs/918453.jpg","","","Samsung DVD-ROM 16x Black + Power DVD optical disc drive Internal","DVD-ROM 16x Black + Power DVD","Samsung DVD-ROM 16x Black + Power DVD, Black, Vertical/Horizontal, EIDE/ATA, 0.256 MB, 48x, 48x","Samsung DVD-ROM 16x Black + Power DVD. Product colour: Black, Mounting: Vertical/Horizontal. Interface: EIDE/ATA, Drive device, buffer size: 0.256 MB. CD read speed: 48x, CD-R read speed: 48x, DVD-R read speed: 16x. DVD drive average random access time: 110 ms, CD-ROM drive average random access time: 100 ms. Weight: 750 g","Minimized Data writing error (Buffer Under Run Free Technology)\r\n- Buffer Under Run occurs in high speed writing, when writing speed is faster than data transfer speed.\r\n- Buffer Under Run technology Prevents the Buffer Under Run Error\r\nso that enables Multitasking on the PC.\r\n- Also enables high speed writing even in lower performance PC.\r\n\r\nMagic Speed\r\n- Users can choose between maximum speed mode and low noise mode for the best PC environment.\r\n- Low noise mode minimize a disc damage and reduce noise created while playing in high speed so gives stable PC environment.\r\n- Also provide maximum speed by simple setting up.\r\n\r\nAutomatic Ball Balancing System\r\n- When rotation speed is raised sufficiently, the ball moves to the opposite direction of the center of mass and compensates the mass imbalance of the disc. \r\n- By loading an ABS device onto the turntable of a disc drive, the vibrations and noise at high speeds reduces.","https://images.icecat.biz/img/norm/high/918453-9743.jpg","413x417","","","","","","","","","","","Design","Internal: Yes","Product colour: Black","Mounting: Vertical/Horizontal","Performance","Interface: EIDE/ATA","Drive device, buffer size: 0.256 MB","Reading speed","CD read speed: 48x","CD-R read speed: 48x","DVD-R read speed: 16x","Access time","DVD drive average random access time: 110 ms","CD-ROM drive average random access time: 100 ms","Weight & dimensions","Weight: 750 g","Packaging content","Bundled software: Power DVD","Other features","Media types supported: DVD-RAM, DVD+R, DVD+RW, DVD-R, DVD-RW, DVD-ROM, DVD-Video, CD-R,CD-RW, CD-DA, CD-ROM, CD-ROM/XA,Video-CD, CD-I, Photo CD, CD-EXTRA, CD-TEXT","Dimensions (WxDxH): 148.2 x 184 x 42 mm","Number of optical discs: 1 discs","Reading speed","DVD read speed: 16x"