"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35" "","","9125688","","APC","SY400K500D","9125688","","Uninterruptible Power Supplies (UPSs)","817","","","SY400K500D","20240304081117","ICECAT","1","13952","https://images.icecat.biz/img/norm/high/9125688-3638.jpg","500x265","https://images.icecat.biz/img/norm/low/9125688-3638.jpg","https://images.icecat.biz/img/gallery_mediums/img_9125688_medium_1481617215_633_14316.jpg","https://images.icecat.biz/thumbs/9125688.jpg","","","APC SY400K500D uninterruptible power supply (UPS) 400 kVA 400000 W 2 AC outlet(s)","Symmetra PX 400kW Scalable to 500kW","APC SY400K500D, 400 kVA, 400000 W, 96%, 6%, 54 dB, 2 AC outlet(s)","APC SY400K500D. Output power capacity: 400 kVA, Output power: 400000 W, Efficiency: 96%. AC outlets quantity: 2 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3.50 h. Form factor: Tower, Product colour: Black. Certification: cUL,CE,EN/IEC 62040-2,EN/IEC 62040-3,EN/IEC 62040-1-1,UL 1778,UL 60950-1,UL","InfraStruXure Central compatible\nEnables centralized management via APC InfraStruXure® Central.\n\nBattery failure notification\nProvides early-warning fault analysis on batteries enabling timely preventive maintenance\n\nModular design\nIncreases adaptability with an open architecture configurable to any IT environment.\n\nModular design\nModular construction - can be deployed as a non-standby and migrate to a standby (UPS) system.\n\nDual mains input\nIncreases availability by allowing the UPS to be connected to two separate power sources.\n\nSmartSlot\nCustomize UPS capabilities with management cards.\n\nHot-swappable intelligence modules\nEnsures clean, uninterrupted power to protected equipment during Intelligence Module replacement.\n\nHot-swappable batteries\nEnsures clean, uninterrupted power to protected equipment while batteries are being replaced\n\nConfigurable for N+1 internal redundancy\nProvides high availabilty through redundancy by allowing configuration with one more Power Module than is necessary to support the connected load.\n\nAutomatic self-test\nPeriodic battery self-test ensures early detection of a battery that needs to be replaced.\n\nBattery modules connected in parallel\nDelivers higher availability through redundant batteries.\n\nAutomatic internal bypass\nSupplies utility power to the connected loads in the event of a UPS overload condition or fault.\n\nAudible alarms\nProvides notification of changing utility power and UPS conditions\n\nTemperature-compensated battery charging\nProlongs battery life by regulating the charge voltage according to battery temperature.\n\nScalable runtime\nAllows additional run time to be quickly added as needed.\n\nIntelligent battery management\nMaximizes battery performance, life, and reliability through intelligent, precision charging.\n\nScalable power capacity\nReduces UPS over-sizing costs today by allowing quick upgrades later.\n\nSafety-agency approved\nEnsures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.\n\nRedundant Intelligence Modules\nProvides higher availability to the UPS connected loads by giving redundant communication paths to critical UPS functions.\n\nParallel-capacity capable\nIncreases total power capacity by using multiple UPSs simultaneously.\n\nPlug-and-Play external batteries\nEnsures clean, uninterrupted power to the loads when adding extra runtime to the UPS.\n\nParallel-redundant capable\nPower the connected equipment with multiple UPSs to increase system redundancy\n\nModular design\nProvides fast serviceability and reduced maintenance requirements via self-diagnosing, field-replaceable modules.\n\nNetwork manageable\nProvides remote management of the UPS over the network.\n\nLocking cabinet\nPrevents unauthorized access to the UPS.\n\nInput power factor correction\nMinimizes installation costs by enabling the use of smaller generators and cabling.\n\nHot-swappable power modules\nEnsures clean, uninterrupted power to protected equipment during Power Module replacement.\n\nFully-rated power kVA equals kW\nReduces cost by eliminating the need for an oversized UPS for Power Factor Corrected (PFC) loads.\n\nModular design\nModular design provides scalable solutions to add cooling as demand increases.\n\nBattery replacement without tools\nAllows quick, easy battery replacement.\n\nLCD graphics display\nText and mimic diagrams that display modes of operation, system parameters and alarms.\n\nFront-access servicing\nSimplifies installation and maintenance while minimizing space requirements.\n\nManual maintenance bypass\nReduces installation costs by eliminating the need for an external mechanical bypass.","","","","","https://images.icecat.biz/img/norm/high/9125688-3638.jpg","500x265","","","","","","","","","","","","Features","Output power capacity: 400 kVA","Output power: 400000 W","Efficiency: 96%","Output voltage Total Harmonic Distortion (THD): 6%","Noise level: 54 dB","Ports & interfaces","AC outlets quantity: 2 AC outlet(s)","Battery","Battery technology: Sealed Lead Acid (VRLA)","Battery recharge time: 3.50 h","Hot-swap battery: Yes","Design","Form factor: Tower","Product colour: Black","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 40 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 999.9 m","Non-operating altitude: 0 - 15000 m","Certificates","Certification: cUL,CE,EN/IEC 62040-2,EN/IEC 62040-3,EN/IEC 62040-1-1,UL 1778,UL 60950-1,UL","Weight & dimensions","Width: 7100 mm","Depth: 1270 mm","Height: 2150 mm","Other features","Battery type: VRLA","Interface: Parallel","Output connections: 1x Hard Wire 4-wire (3PH + G)\n1x Hard Wire 5-wire (3PH + N + G)","Input connection type: Hard Wire 4-wire (3PH + G), Hard Wire 5-wire (3PH + N + G)","Nominal output voltage: 400 V","Nominal input voltage: 400-480 V"