"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156" "","","902132","","HP","Q7091B","902132","0808736760928|808736760928|0882780576957|882780576957|0882780576919|882780576919|0882780576940|882780576940|0882780576926|882780576926|0882780576933|882780576933|0882780576902|882780576902","Inkjet Printers","234","","","Photosmart D5160 Printer","20240309140425","ICECAT","1","128614","https://images.icecat.biz/img/gallery/1198745_0736574455.jpg","4446x2216","https://images.icecat.biz/img/gallery_lows/1198745_0736574455.jpg","https://images.icecat.biz/img/gallery_mediums/1198745_0736574455.jpg","https://images.icecat.biz/img/gallery_thumbs/1198745_0736574455.jpg","","","HP Photosmart D5160 Printer inkjet printer Colour 4800 x 1200 DPI A4","Photosmart D5160, 31ppm 4800dpi A4","HP Photosmart D5160 Printer, Colour, 4800 x 1200 DPI, A4, 3000 pages per month, 31 ppm, LCD","HP Photosmart D5160 Printer. Colour, Maximum duty cycle: 3000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm. Display: LCD","Photos in as fast as 26 seconds, documents at up to 31 ppm black/24 ppm colour, 7 inks in box – 6-ink photo printing or 4-ink document printing, photos resist fading for generations, numeric display, direct printing onto inkjet-printable CD/DVDs, direct printing from memory card/PictBridge-enabled camera/USB flash drive with HP Photosmart Express/Essential, borderless in a range of standard and custom sizes, automated photo tray holds 10 x 15 cm and 13 x 18 cm paper, HP Photo Fix button, HP Auto Sense, HP Photosmart Software.\r\nFeatures\r\n- Easily print photos, personalised CD/DVDs 1, greeting cards and a range of other creative projects at home. Print photos without a PC using your digital camera or memory cards 2, or with your PC using HP Photosmart Express or Essential.\r\n\r\n- Enjoy fast reliable photo printing at home, black cartridge included for high speed document printing. Save time with convenient photo features such as the automated photo tray, HP Auto Sense and Hi-Speed USB 2.0.\r\n\r\n- Print long-lasting, lab-quality photos and laser-quality documents at home with HP Vivera Inks. One-touch HP Photo Fix button removes red eye and brightens photos using HP Real Life technologies.","https://images.icecat.biz/img/gallery/1198745_0736574455.jpg|https://images.icecat.biz/img/gallery/902132_0378960420.jpg|https://images.icecat.biz/img/gallery/img_902132_high_1496976125_3523_13295.jpg|https://images.icecat.biz/img/gallery/902132_3512128356.jpg|https://images.icecat.biz/img/norm/high/485029-HP.jpg","4446x2216|4376x2166|4584x2503|4544x2352|400x400","||||","","","","","","","","","","Features","Colour: Yes","Maximum duty cycle: 3000 pages per month","Printing colours: Light Cyan, Magenta, Yellow","Printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 31 ppm","Print speed (colour, draft quality, A4/US Letter): 24 ppm","Print speed (black, draft quality, A4/US Letter): 31 ppm","Print speed (colour, normal quality, A4/US Letter): 24 ppm","Input & output capacity","Total input capacity: 125 sheets","Total output capacity: 65 sheets","Maximum input capacity: 125 sheets","Maximum output capacity: 65 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","ISO B-series sizes (B0...B9): B5","ISO C-series sizes (C0...C9): C6","A6 Card: Yes","Ports & interfaces","USB 2.0 ports quantity: 1","PictBridge: Yes","Direct printing: Yes","Performance","Internal memory: 32 MB","Maximum internal memory: 32 MB","Sound power level (printing): 4.7 dB","Design","Market positioning: Home & office","Display: LCD","Power","Power consumption (printing): 50 W","System requirements","Mac compatibility: Yes","Compatible operating systems: - Windows 2000 / XP Home / XP Professional / Windows Vista\n- Mac OS X v10.3.9, 10.4","Minimum processor: Intel Pentium II / Celeron","Minimum RAM: 128 MB","Minimum storage drive space: 425 MB","Minimum system requirements: Any Intel Pentium II, Celeron-compatible processor or higher; 128 MB RAM (256 MB or higher recommended); 425 MB available hard disk space; SVGA 800 x 600 monitor with 16-bit colour; Windows 2000 (SP3 or higher), XP Home and XP Professional; Internet Explorer 5.01 (SP2 or higher); CD-ROM drive; available USB port and USB cable for direct connection; Adobe Acrobat Reader 5 or higher recommended; Internet access recommended; for Microsoft Windows Vista: 800 MHz 32-bit (x86) or 64-bit (x64) processor; 512 MB RAM; 850 MB available hard disk space; Microsoft Internet Explorer","Minimum system requirements for Macintosh: Mac OS X v10.3.9, v 10.4; G3 processor (G4 or higher recommended); 128 MB RAM (256 MB or higher recommended), 400 MB available hard disk space; SVGA 800 x 600 monitor with 16-bit colour; CD-ROM drive; requires CD writer and 700 MB of additional hard disk space; available USB port and USB cable for direct connection; HP Memories Disc Creator software; QuickTime 5.0 or later; Adobe Acrobat Reader 5 or higher recommended; Internet access recommended; any Web browser","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -30 - 65 °C","Operating relative humidity (H-H): 15 - 80%","Storage relative humidity (H-H): 20 - 80%","Operating temperature (T-T): 59 - 86 °F","Weight & dimensions","Width: 458 mm","Depth: 382 mm","Height: 171 mm","Weight: 4.95 kg","Packaging data","Bundled software: - HP Photosmart Essential\n- Premier Software\n- HP Photosmart Express","Package weight: 6.8 kg","Logistics data","Pallet gross weight: 363 kg","Master (outer) cases per pallet: 10 pc(s)","Layers per pallet: 5 pc(s)","Products per pallet: 50 pc(s)","Products per pallet (EU): 50 pc(s)","Other features","Network ready: No","Dimensions (WxDxH): 458 x 382 x 171 mm","Print technology: Inkjet","Interface: USB 2.0, PictBridge, memory cards","Media types supported: Paper (inkjet, photo, plain), envelopes, labels, cards (greeting, index), transparencies, iron-on transfers, CD/DVD","Standard input trays: 2","Power requirements: Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)","Print quality, vertical alignment accuracy: +/- 0.0508 mm","Print head: 4 (1 each black, photo, tri-color, optional gray photo)","Functions: Print","Product dimensions when open (LxWxD): 45.7 cm (18"")","Size (imperial): 45.7 cm (18"")","Wireless technology: Bluetooth","Package dimensions (WxDxH): 500 x 240 x 437 mm","Printing","Print speed (colour, best quality, A4): 2.3 ppm","Print speed (black, best quality, A4): 2.3 ppm","Print quality (colour, best quality): 4800 DPI","Print quality (black, normal quality): 600 DPI","Print quality (black, draft quality): 300 DPI","Print quality (black, best quality): 1200","Print speed (black, fast normal quality, A4): 11 ppm","Print speed (colour, fast normal quality, A4): 7.2 ppm","Input & output capacity","Envelope feeder: No","Standard input capacity for cards: Up to 60 cards","Standard input capacity for transparencies: Up to 95 sheets","Standard output capacity for cards: Up to 30 cards","Maximum output capacity for transparencies: 50 sheets","Duty cycle letter size (maximum): 3000 pages per month","Maximum input capacity for transparencies: 95 sheets","Maximum input capacity for labels: Up to 60 sheets","Maximum input capacity for envelopes: 15","Maximum input capacity for cards: 60","Maximum paper trays: 1 plus automated photo tray that supports 4 x 6-in and 5 x 7-in photo paper","Paper handling standard/input: 125-sheet input tray, automated 20-sheet photo tray (supports 10 x 15 cm and 13 x 18 cm)","Paper handling standard/output: 65-sheet output tray","Paper handling","Media weights by paper path: US letter: 60 to 90 g/m2; A4: 60 to 90 g/m2; legal: 75 to 90 g/m2; envelopes: 75 to 90 g/m2; cards: up to 200 g/m2; photo paper: up to 280 g/m2","Recommended media weight: A4: 60 - 90, HP envelopes: 70 - 90, HP cards: up - 200, HP pho- paper: up - 280, CD-DVD labels","Standard media sizes: A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm), DL (110 x 220 mm), C6 (114 x 162 mm), A6 (105 x 148 mm), 100 x 300 mm, 215 x 610 mm, 130 x 180 mm, 100 x 150 mm, CD/DVD","Custom media sizes: 77 x 127 to 215 x 610 mm","Recommended media: Paper (plain, inkjet, photo), envelopes, transparencies, labels, cards (index, greeting), borderless media, CD/DVD","Media handling: Sheetfed","Ports & interfaces","I/O ports: 1 USB - compatible with USB 2.0 specifications, 1 PictBridge, 4 memory card slots","Wireless option type: Optional, with HP bt450 Bluetooth Wireless Printer and PC Adapter","Performance","Acoustic power emissions: 4.7 B(A)","Acoustic pressure emissions: 47 dB","System requirements","JetDirect Compatible Products: N","Operational conditions","Non-operating relative humidity (non-condensing): 5 - 95%","Recommended operating temperature range (T-T): 15 - 30 °C","Weight & dimensions","Pallet dimensions (W x D x H): 1200 x 1000 x 2345 mm","Maximum dimensions (W x D x H): 458 x 382 x 171 mm","Packaging data","Package weight (imperial): 6.78 kg (14.9 lbs)","Logistics data","Pallet size (EU): 1200 x 1000 x 2345 mm","Other features","Maximum print length: 610 m","Compatible ink types, supplies: Dye-based, pigment-based","Duplex print options: Manual (driver support provided)","Standard output capacity for transparencies: 50 sheets","Control panel: 8 front-panel buttons (Power, Cancel, HP Photosmart Express, Photo tray, Photo index, Layout, Print, OK) plus two select arrows","Technical features: Versatile photo and document printing plus direct CD/DVD printing*.\nPrint 10 x 15 cm photos in as fast as 26 secs, print documents at up to 31 ppm black/24 ppm colour.\nNumeric display and HP photo proof sheet allow selection of photos, size and quantity without a PC.\nOrganise, enhance, remove red-eye, sharpen and crop your photos with HP Photosmart Premier Software. HP Photosmart Share included for easy photo sharing without large attachments* – friends and family simply choose which photos to download.\nPrint with or without borders in any size up to large panorama (215 x 610 mm)*.\nDirect printing from PictBridge camera, USB flash drive or via memory card slots*.\nAutomated paper tray carries 10 x 15 cm or 13 x 18 cm photo paper; HP Auto Sense.\nThree cartridges included for 6-ink or 4-ink printing – photos resists fading for generations*.","Package dimensions (W x D x H): 500.1 x 239.8 x 436.6 mm (19.7 x 9.44 x 17.2"")","Pallet dimensions (W x D x H) (imperial): 1219.2 x 1016 x 2347 mm (48 x 40 x 92.4"")","Pallet weight (imperial): 362.4 kg (799 lbs)","Weight (imperial): 10.9 lb","Maximum print length (imperial): 24 in","Media sizes supported (imperial): Letter, legal, executive, cards, No. 10 envelopes, photo (4 x 6 in, 5 x 7 in, 8 x 10 in), panoramic (4 x 12 in, 4 x 24 in), CD/DVD","Print speed (colour, draft quality, letter): < 24","Recommended media weight (imperial): 16 to 24 lb","Standard input capacity for legal: 125 sheets","Automatic paper sensor: Y","Camera phone: Direct photo printing from camera phones with the optional HP bt450 Bluetooth Wireless Printer and PC Adapter\nYes","Exifprint supported: Yes, Version 2.2","Maximum input capacity (photo paper): 45 sheets","Maximum input capacity for 10 x 15 cm photographs: 20 sheets","Maximum output capacity (photo paper): 25 sheets","Maximum output capacity for labels: 30 sheets","Photo proofsheets supported: Y","Skew (transparency): +/- 0.012 in","Skew: +/- 0.006 in","Standard output capacity for labels: 10 sheets","Standard output capacity for legal: 65 sheets","SureSupply supported: Yes","Video action printing supported: Y","Vivera inks supported: Y"