"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61" "","","8949152","","Siemens","KI25FA65","8949152","","Combi-Fridges","1911","","","KI25FA65","20210226160723","ICECAT","1","12275","https://images.icecat.biz/img/norm/high/8949152-1812.jpg","1000x1885","https://images.icecat.biz/img/norm/low/8949152-1812.jpg","https://images.icecat.biz/img/norm/medium/8949152-1812.jpg","https://images.icecat.biz/thumbs/8949152.jpg","","","Siemens KI25FA65 combi-fridge Built-in 211 L","","Siemens KI25FA65, 211 L, Built-in, 36 dB, SN-ST, 2 kg/24h","Siemens KI25FA65. Appliance placement: Built-in, Door hinge: Right, Door opening angle: 90°. Total net capacity: 211 L, Climate class: SN-ST, Noise level: 36 dB. Fridge net capacity: 134 L, Fridge gross capacity: 195 L, Fridge temperature range: 4 - 8 °C. Freezer position: Top-placed, Freezer net capacity: 17 L, Freezing capacity: 2 kg/24h. Fresh zone compartment net capacity: 60 L","","https://images.icecat.biz/img/norm/high/8949152-1812.jpg","1000x1885","","","","","","","","","","Design","Appliance placement: Built-in","Built-in display: Yes","Custom panel-ready: Yes","Door hinge: Right","Reversible doors: Yes","Door opening angle: 90°","Door panel included: No","Performance","Total net capacity: 211 L","Climate class: SN-ST","Noise level: 36 dB","Total gross capacity: 212 L","Fridge","Fridge net capacity: 134 L","No Frost (fridge): No","Multi-Airflow system (fridge): No","Fridge number of shelves/baskets: 4","Fridge gross capacity: 195 L","Fridge interior light: Yes","Egg balcony: Yes","Bottle rack: Yes","Fridge temperature range: 4 - 8 °C","Freezer","Freezer position: Top-placed","Freezer net capacity: 17 L","Freezing capacity: 2 kg/24h","Storage time during power failure: 12 h","Star rating: 4*","No Frost (freezer): No","Freezer gross capacity: 17 L","Fast freeze function: Yes","Ice cube tray: Yes","Fresh zone","Fresh zone compartment: Yes","Fresh zone compartment net capacity: 60 L","Ergonomics","Door open alarm: Yes","Temperature alarm: Yes","Cord length: 2.3 m","Power","Annual energy consumption: 199 kWh","Connected load: 90 W","Weight & dimensions","Width: 538 mm","Depth: 533 mm","Height: 1398 mm","Weight: 56 kg","Packaging data","Package dimensions (WxDxH): 610 x 640 x 1470 mm","Package weight: 60 kg","Other features","No Frost system: No","Defrost function: Yes","Installation compartment dimensions (WxDxH): 560 x 550 x 1400 mm","Built-in freezer: Yes","Door type: Single","LED indicators: Yes","Power requirements: 220 - 240 V, 50 Hz","Power","Energy efficiency class (old): A++"