"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68" "","","8927690","","Fujitsu","VFY:M1301SC010IN/M1","8927690","","Servers","156","PRIMERGY","MX130","MX130 S1","20240307153452","ICECAT","","15536","https://images.icecat.biz/img/norm/high/7067552-6849.jpg","580x435","https://images.icecat.biz/img/norm/low/7067552-6849.jpg","https://images.icecat.biz/img/gallery_mediums/img_7067552_medium_1481544144_9731_14419.jpg","https://images.icecat.biz/thumbs/7067552.jpg","","","Fujitsu PRIMERGY MX130 S1 server Desktop AMD Sempron 140 2.2 GHz 2 GB DDR3-SDRAM 250 W Windows Server 2008","MX130 S1 - AMD Sempron 140 (2.2GHz, L2 Cache 512), 2GB DDR3 RAM, SAS/SATA, DVD-ROM, Gigabit Ethernet, ATI Radeon HD 4200, Black, 10000g, Windows Server 2008 R2 Standart","Fujitsu PRIMERGY MX130 S1, 2.2 GHz, 140, 2 GB, DDR3-SDRAM, 250 W, Desktop","Fujitsu PRIMERGY MX130 S1. Processor family: AMD Sempron, Processor frequency: 2.2 GHz, Processor model: 140. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. HDD size: 3.5"". Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 250 W. Operating system installed: Windows Server 2008. Chassis type: Desktop","Fujitsu PRIMERGY MX micro servers: uncomplicated, reliable and affordable. Micro businesses do not have masses of specialists for every possible task- far from it! Nor do they have masses of cash. This is why, as micro businesses try to find their way in a turbulent business world, one of their key tasks is to maximize the amount of time they use productively – without spending a fortune. This is where PRIMERGY MX servers can help. PRIMERGY MX servers increase the productivity of micro businesses up to 15 users, by offering uncomplicated, reliable server technology on which to centralize their IT services – at a micro price.\nBy making IT easy and affordable, Fujitsu lets micro businesses concentrate on reaching their full business potential.\n\nPRIMERGY MX130 S1\nThe PRIMERGY MX130 S1 micro server is just what micro businesses need. The MX130 S1 is a solid platform on which to base your file, web or print services. It increases your company’s potential by offering server reliability and efficiency at a rock-bottom price. The running costs and environmental impact are micro too, thanks to the 85% efficient power supply unit. If you think of servers as complicated, space-eating machines, then think again. The MX130 S1 comes in a classic desktop chassis which can also be used vertically. And, best of all, it’s so silent you will hardly know it’s there. PRIMERGY MX130 S1 – the micro server for macro results.","https://images.icecat.biz/img/norm/high/7067552-6849.jpg","580x435","","","","","","","","","","Processor","Processor family: AMD Sempron","Processor model: 140","Processor frequency: 2.2 GHz","Processor cache: 0.512 MB","Motherboard chipset: AMD 785G","Number of processors installed: 1","Processor cache type: L2","Maximum number of SMP processors: 1","Processor socket: Socket S1","Memory","Internal memory: 2 GB","Internal memory type: DDR3-SDRAM","Maximum internal memory: 16 GB","Maximum internal memory: 16384 MB","Memory slots: 4x DIMM","ECC: Yes","Memory clock speed: 1333 MHz","Memory layout (slots x size): 1 x 2 GB","Storage","RAID support: Yes","Optical drive type: DVD-ROM","HDD size: 3.5""","RAID levels: 10","Hot-swap: No","Network","Networking features: Gigabit Ethernet","Ethernet LAN: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 12","VGA (D-Sub) ports quantity: 1","Serial ports quantity: 1","Expansion slots","PCI Express x4 slots: 1","PCI Express x16 slots: 1","PCI slots: 2","PCI Express slots version: 2.0","Design","Chassis type: Desktop","Performance","Noise level: 21 dB","Software","Operating system installed: Windows Server 2008","Compatible operating systems: Windows Hyper-V Server 2008 R2\nServer 2008 R2 Standard\nServer 2008 R2 Foundation/SBS 2008","Power","Redundant power supply (RPS) support: No","Power supply: 250 W","Number of power supply units: 1","Power requirements: 100-240V, 47-63Hz","Power supply input frequency: 47 - 63 Hz","Operational conditions","Storage temperature (T-T): 10 - 35 °C","Certificates","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Certification: GS, CE, CB, RoHS, WEEE","Weight & dimensions","Width: 340 mm","Depth: 380 mm","Height: 100 mm","Weight: 10 kg","Other features","Mac compatibility: No","CD read speed: 24x","Supported data transfer rates: 10/100/1000 Mbit/s","Data transfer rate: 1 Gbit/s","Graphics card: Radeon HD 4200","Graphics card family: ATI"