"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146"
"","","8911303","","ASUS","A52JB-SX107V","8911303","","Laptops","151","","","A52JB-SX107V","20240307153452","ICECAT","","78536","https://images.icecat.biz/img/norm/high/3938543-4536.jpg","500x500","https://images.icecat.biz/img/norm/low/3938543-4536.jpg","https://images.icecat.biz/img/gallery_mediums/img_3938543_medium_1481116163_9729_23568.jpg","https://images.icecat.biz/thumbs/3938543.jpg","","","ASUS A52JB-SX107V laptop Intel® Core™ i5 i5-450M 39.6 cm (15.6"") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5145 Black","A52JB-SX107V - Intel Core i5-450M (2.4 GHz), 15.6"" LED HD 1366x768, 4GB DDR3, 500GB HDD, Radeon HD 5145 (512MB), DVD Super Multi, 2.62kg, black","ASUS A52JB-SX107V, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6""), 1366 x 768 pixels, 4 GB, 500 GB","ASUS A52JB-SX107V. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: AMD Mobility Radeon HD 5145. Product colour: Black. Weight: 2.62 kg","Mobile Computing Performance\nEquipped with the latest Intel® Core™ processors and the ATI Mobility Radeon HD5145 with 512MB DDR3 VRAM, the ASUS A52JB delivers the best mobile multitasking performance in its class, be it for work or play.\n\nStylishly Slim Profile and Smudge-proof Palm Res\nt\nThe ASUS A52JB is designed to be your everyday computing companion; its slim profile allows you to carry it everywhere you go. The smudge-proof palm rest resists fingerprints, and helps the ASUS A52JB retain its clean, sleek lines.\n\nSmartLogon for convenient facial recognition access\nSmartLogon facial recognition technology allows you a password-free log-in. It even learns how to recognize you in varying amounts of light or even when you’re donning headgear.\n\nIntuitive Multi-touch Touchpad\nA multitouch touchpad allows you to pinch-zoom in or out of pictures and scrollup and down pages with minimal effort.\n\nPower4Gear with self-adjusting fan speeds\nPower4Gear’s self-adjusting fan helps you conserve battery power and provides for a more peaceful computing environment.\n\nPalm Proof Technology for automatic palm detection for typing accuracy\nPalm Proof Technology intelligently tells the difference between the palm and finger contact surfaces, and prevents the cursor from moving while typing.\n\nA Compelling Multimedia Experience\nThe ASUS A52JB comes with a 15.6-inch high-definition LED panel with a 16:9 aspect ratio; while Altec Lansing® speakers with SRS Premium Sound™ complete the multimedia experience. With HDMI support, the A52JB easily connects to HDMI-compatible TVs, consoles and entertainment systems.\n\nSunken Hinge\nThe sunken hinge design provides a more comfortable viewing experience.","https://images.icecat.biz/img/norm/high/3938543-4536.jpg|https://images.icecat.biz/img/gallery/img_7928848_high_1473287776_1973_32631.jpg|https://images.icecat.biz/img/gallery/img_4745832_high_1470919689_4065_9027.jpg|https://images.icecat.biz/img/gallery/img_4745832_high_1470919688_9729_9027.jpg|https://images.icecat.biz/img/gallery/img_4745832_high_1470919688_5283_9027.jpg|https://images.icecat.biz/img/gallery/img_4745832_high_1470919688_1017_9027.jpg|https://images.icecat.biz/img/gallery/img_4745832_high_1470919687_6935_9027.jpg","500x500|500x500|500x500|500x500|500x500|500x500|500x500","||||||","","","","","","","","","Design","Product colour: Black","Housing material: Plastic","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1366 x 768 pixels","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-450M","Processor frequency: 2.4 GHz","Processor generation: 4th gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 2.66 GHz","System bus rate: 4.8 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: Socket 988","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-400 Series","Processor codename: Arrandale","Bus type: DMI","FSB Parity: No","Stepping: K0","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16","Number of Processing Die Transistors: 382 M","Processing Die size: 81 mm²","CPU multiplier (bus/core ratio): 18","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Memory layout (slots x size): 2 x 2 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 500 GB","Optical drive type: DVD Super Multi","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA","Card reader integrated: Yes","Compatible memory cards: MMC, MS PRO, SD","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobility Radeon HD 5145","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 500 MHz","On-board graphics card dynamic frequency (max): 766 MHz","Audio","Audio system: SRS Premium Sound","Number of built-in speakers: 2","Audio formats supported: AAC, MP3, WMA","Network","Mobile network connection: Yes","Mobile network generation: 3G","Wi-Fi: Yes","Ethernet LAN: Yes","Bluetooth: No","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","SmartCard slot: No","Performance","Motherboard chipset: Intel® HM55 Express","Keyboard","Keyboard layout: QWERTY","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 1.0","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: rPGA 37.5x 37.5, BGA 34x28","Supported instruction sets: SSE4.1/4.2","Processor code: SLBTZ","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 49022","Conflict-Free processor: No","Battery","Battery capacity: 48 Wh","Number of battery cells: 6","Battery capacity: 4400 mAh","Power","AC adapter power: 65 W","Security","Cable lock slot: No","Weight & dimensions","Weight: 2.62 kg","Width: 380 mm","Depth: 255 mm","Height (front): 3.45 cm","Height (rear): 3.57 cm","Other features","AC adapter included: Yes","Infrared data port: No","Graphics card family: AMD","Display: LED","Power supply type: AC/DC","Power requirements: 100 - 240V, 19V"