"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24" "","","8864917","","Fujitsu","S26391-F7128-L600","8864917","4049699469527","Loudspeakers","1081","","","DS E2000 Air","20221021101432","ICECAT","1","145344","https://images.icecat.biz/img/norm/high/8864917-7212.jpg","190x200","https://images.icecat.biz/img/gallery_lows/img_8864917_thumb_1481539035_5605_29776.jpg","https://images.icecat.biz/img/gallery_mediums/img_8864917_medium_1481539035_2692_29776.jpg","https://images.icecat.biz/thumbs/8864917.jpg","","","Fujitsu DS E2000 Air loudspeaker Wired 2.4 W","DS E2000 Air, 2.4W RMS, 120Hz - 20KHz, 0.6kg","Fujitsu DS E2000 Air, 2.0 channels, Wired, 2.4 W, 120 - 20000 Hz","Fujitsu DS E2000 Air. Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 2.4 W, Frequency range: 120 - 20000 Hz","The new tiny and powerful SOUNDSYSTEM DS E2000 Air is taking the design inspiration from the grand pyramid, the E2000 Air presents you with the latest Acoustic Air Spring (AAS) for the best audio enjoyment. The E2000 Air boosts impressive, well-balanced, powerful sound all over the whole frequency band in relation to the small form factor, which is unbeatable in this category of USB speaker.\nThe small & robust satellite speaker is decorated with a deluxe piano finishing and the base is adorned with warmly ambient lighting - a final touch to complete this fantastic artwork.\n\nFEATURES AT A GLANCE\n-State-of-the-art Acoustic Air Spring (AAS) technology.\n-Air compressed woofer with the unbelievable powerful bass.\n-Convenient wired control.\n-Stylish piano black with crimson LED lighting.\n-Easy Plug & Play design.\n-USB powered with 3.5mm audio jack.","https://images.icecat.biz/img/norm/high/8864917-7212.jpg|https://images.icecat.biz/img/gallery/8864917_3759.jpg|https://images.icecat.biz/img/gallery/8864917_3533.jpg","190x200|850x565|850x814","||","","","","","","","","","","Loudspeakers","Audio output channels: 2.0 channels","Audio","RMS rated power: 2.4 W","Frequency range: 120 - 20000 Hz","Performance","Remotely operated: No","Plug and Play: Yes","Ports & interfaces","Connectivity technology: Wired","Power","Power source type: USB","Weight & dimensions","Width: 203 mm","Depth: 130 mm","Height: 86 mm","Weight: 600 g","Cord length: 0.90 m","Other features","Speaker power: 1.2 W","Number of satellite speakers: 2","Quick installation guide: Yes","Satellite speaker driver diameter: 3.81 cm (1.5"")","Travel pouch: No"