"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33"
"","","819949","","Canon","0574B019","819949","8714574955124","Fax Machines","303","","","Fax-L100","20240118173154","ICECAT","1","51107","https://images.icecat.biz/img/norm/high/819949-6806.jpg","200x135","https://images.icecat.biz/img/norm/low/819949-6806.jpg","https://images.icecat.biz/img/gallery_mediums/img_819949_medium_1480943004_6074_7799.jpg","https://images.icecat.biz/thumbs/819949.jpg","","","Canon Fax-L100 fax machine Laser 33.6 Kbit/s","Fax-L100","Canon Fax-L100, Laser, 33.6 Kbit/s, MH, MMR, MR, 12 cpm, 150 sheets, 340 pages","Canon Fax-L100. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax coding methods: MH, MMR, MR. Copy speed (black, normal quality, A4): 12 cpm. Standard input capacity: 150 sheets. Fax memory: 340 pages. Dimensions (WxDxH): 400 x 386 x 221 mm, Weight: 9 kg","The FAX-L100 is a fast, efficient laser fax offering reliability and ease-of-use. Benefit from rapid and Ultra High Quality transmission, a large fax memory plus a range of convenient features.\r\n \r\n \r\nFeatures\r\n- A4 plain paper laser fax \r\n- Fast Super G3 modem, 3sec./page* transmission \r\n- 340-page* fax memory \r\n- Canon's Ultra High Quality technology \r\n- 30-page Automatic Document Feeder \r\n- All-in-One cartridge \r\n- New robust & stylish design \r\n\r\nEasy, affordable and fast, high quality faxing \r\n \r\nCutting costs and saving time\r\nThis Super G3 fax transmits documents at a fast 3 seconds per page*, so your phone costs are reduced and less time is spent waiting at the machine. Multiple faxes can be received without blocking the line, saving you more time.\r\n\r\nSecure faxing at all times\r\nA large 340-page* fax memory safely stores all incoming documents if paper or toner runs out during the evening or a weekend. They can then be printed out when supplies are replenished. Outgoing documents can also be scanned into memory, for sending at 'off-peak' times when phone rates are reduced.\r\n\r\nUltra High Quality faxing\r\nWhen you're transmitting detailed documents, such as diagrams or photos combined with text, Canon's unique UHQ (Ultra High Quality) technology ensures a perfect finish every time. Half-tone reproduction, in 256 shades of grey, gives extra depth and clarity to images.\r\n\r\nComplete convenience\r\nAn Automatic Document Feeder allows documents of up to 30 pages to be handled in a single run - without having to split them up first for faxing or copying. The practical 150-page paper capacity is equally time-saving, as the cassette needs to be refilled less often. Plus speed dialling, with 15 one-touch and 100 coded numbers makes calling regular numbers extra easy.\r\n\r\nEasily changeable All-in-One cartridge\r\nSimply replace the All-in-One cartridge, containing toner and all essential parts, and your fax is as good as new. There's no mess, no hassles – just continuous high quality output at all times.\r\n\r\nRobust and stylish design\r\nCombining reliability with a robust design, the FAX-L100 is compact yet stylish. It fits neatly on any desktop or in the smallest office space.","https://images.icecat.biz/img/norm/high/819949-6806.jpg","200x135","","","","","","","","","","","Fax","Print technology: Laser","Colour faxing: No","Modem speed: 33.6 Kbit/s","Error Correction Mode (ECM): Yes","Fax coding methods: MH, MMR, MR","Auto-redialing: Yes","Auto reduction: Yes","Copying","Copy speed (black, normal quality, A4): 12 cpm","Input & output capacity","Standard input capacity: 150 sheets","Memory","Fax memory: 340 pages","Weight & dimensions","Dimensions (WxDxH): 400 x 386 x 221 mm","Weight: 9 kg","Power","Power consumption (typical): 700 W","Power consumption (standby): 9 W","Certificates","Electromagnetic compatibility: Group 3","Printing","Maximum print size: 210 x 297 mm","Print speed (black, normal quality, A4/US Letter): 12 ppm","Other features","Power requirements: AC 200-240V, 50-60Hz","Copy resolution (black text): 300 x 300 DPI","Maximum resolution: 600 x 600 DPI","Scanning","Image scaling/enlargement range: 200%","Media formats","Custom media sizes: A4"