"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33"
"","","802993","","BakkerElkhuizen","BNES840DNUM","802993","5050914345365|8717399991001","Numeric Keypads","2929","","","S-board 840 Numeric Keyboard","20231106154221","ICECAT","1","255376","https://images.icecat.biz/img/gallery/83a6eb5564e505248c6be1993ced8140.jpg","840x1500","https://images.icecat.biz/img/gallery_lows/83a6eb5564e505248c6be1993ced8140.jpg","https://images.icecat.biz/img/gallery_mediums/83a6eb5564e505248c6be1993ced8140.jpg","https://images.icecat.biz/img/gallery_thumbs/83a6eb5564e505248c6be1993ced8140.jpg","","http://objects.icecat.biz/objects/mmo_802993_1699280554_5028_16034.pdf","BakkerElkhuizen S-board 840 Numeric Keyboard","S-board 840 Numeric, 1.2 m, Mini-USB, 145 g","BakkerElkhuizen S-board 840 Numeric Keyboard, USB, PC, 1.2 m, Light grey, White","BakkerElkhuizen S-board 840 Numeric Keyboard. Device interface: USB, Purpose: PC. Cable length: 1.2 m, Product colour: Light grey, White. Weight: 145 g","S-board 840 Numeric\nThe perfect addition to your compact keyboard when you need to regularly enter numbers and at the same time don’t want to forego on the benefits of an ergonomic compact keyboard.\n\nEntering numbers has never been easier than with the S-board 840 Numeric!\nWith this external numeric keypad, you can alternate between your left and right hand, and you can flexibly put it away, when you don’t need the numeric. For efficient and comfortable typing the S-board 840 Numeric has a scissor mechanism for its keys, a key centre distance of 19 mm, anti-reflective white keys with dark lettering, and a concave key shape. This external numeric keypad has a calculator function with eight useful extra keys, convenient integrated navigation keys and two LED displays for showing on and off and for NumLock. With the S-Board 840 Numeric you can not only enter productively large data quantities, but you can also use the great calculator mode to be more efficient at work and increase your personal performance.","https://images.icecat.biz/img/gallery/83a6eb5564e505248c6be1993ced8140.jpg|https://images.icecat.biz/img/gallery/79bf24ecb1fe1563c9a854509cc100b5.jpg|https://images.icecat.biz/img/gallery/ad7f90758de58c9ce9cc9ab69d62c70d.jpg|https://images.icecat.biz/img/gallery/2ce77d515d53ef1aafa92f6772492001.jpg|https://images.icecat.biz/img/gallery/4c4f436fac9d0d8452b44d971f5a22ed.jpg|https://images.icecat.biz/img/gallery/7e2cd20152ed8f166277d6df0693767a.jpg|https://images.icecat.biz/img/gallery/1842784434902dd8eb62a1ad83280706.jpg","840x1500|1500x1232|1500x1125|1500x1125|1500x1000|1500x1000|1500x1000","||||||","","","","","http://objects.icecat.biz/objects/802993_30729663.mp4","","","Efficient numerical input.|http://images.icecat.biz/img/bullets/802993-6548f62dabd83575586751.jpg|The S-board 840 Numeric is perfect for users who are intensely involved in numerical data entry. In the finance sector, in controlling, or in other jobs, where it is necessary to regularly enter numbers, the S-board 840 Numeric is a great addition to your ergonomic compact keyboard.\n\nThe advantage of a compact keyboard is the minimised reach out distance to your computer mouse. If you would like to keep this effect, then you can choose to position the external numeric keypad on the opposite side of your mouse hand or put it away all together when you’re not using the numeric functionalities. Also, the fact that you can alternate using the numerical keypad between your left and right hand helps to distribute the muscle activity between both hands. This flexibility in using the S-board 840 Numeric leads to a healthier way of working, and increases not only your comfort, but also your productivity at work.\n\nErgonomic background|http://images.icecat.biz/img/bullets/802993-6548f635de5da109194976.jpg|A compact keyboard without the numeric keypad, which allows placing the mouse closer to the keyboard. Research shows that 90% of users do not use the numeric keypad, if ever. With a compact keyboard you work more comfortably, because it lowers the reaching distance to the mouse (Cook C. et al., 1998). This lightens the load on the forearms and shoulder. Dark letters on a clear background make reading easier (ISO 9241) and contribute to higher productivity (Snyder, 1990).\n\nNo reflections.|http://images.icecat.biz/img/bullets/802993-6548f63f18ef6796502108.jpg|With the S-Board Numeric you can conveniently change your view from the bright monitor down to the light keys with dark lettering. The light colour avoids high contrasts and reflections, this guarantees the best readability. The font size is 4 mm, which makes it easy to recognise the letters and directly start with your data entry.\n\nSilent, and comfortable data entry.|http://images.icecat.biz/img/bullets/802993-6548f646306f2204938030.jpg|The S-Board 840 Numeric has a scissor mechanism which leads to a quieter way of typing and it requires less force to press keys. The user will still recognize the pressure point of the keys while typing, and at the same time does not have to apply to much key pressure force to press down the keys. A scissor mechanism guarantees an appropriate balance between strength of actuation and typing speed.\n\nAccurate typing.|http://images.icecat.biz/img/bullets/802993-6548f67262d6d960206631.jpg|The S-Board 840 Numeric has a key centre distance of 19 mm according to the DIN EN ISO norm. The concave key shape with an inner curvature fits perfectly to your fingertips . The key with the five, which is in the middle of the numeric, has a little bump. The eight extra keys for the calculator function have a convex key shape, so those are curved like the exterior of a circle. All those aspects guarantee a better orientation, precisely typing and minimal typing errors during work.\n\nGet started quickly.|http://images.icecat.biz/img/bullets/802993-6548f67d594d3551248802.jpg|You can start working immediately with your S-Board 840 Numeric. Thanks to the plug-and-play function, you just need to plug the numeric in one of the USB ports of your computer and wait till the hardware is automatically found. There are two LEDs which show if the keypad is turned or and if the NumLock is activated.\n\nCalculator function.|http://images.icecat.biz/img/bullets/802993-6548f6855336a305933577.jpg|This external numeric has a calculator function with eight extra keys. So, you can solve arithmetic tasks faster and more easily. With this numeric it is possible to switch between the keypad mode and calculator mode when you are connected to your computer. Or you can start calculating on the numeric and use the SEND button to transfer your calculation result to your computer.\n\nHot keys.|http://images.icecat.biz/img/bullets/802993-6548f68d4eebd151108521.jpg|You can switch on the integrated navigation keys with the NumLock and use conveniently the functions: go to home, page up and down, end, insert, and delete. Those integrated navigation keys lead to more efficiency.\n\nCompatibility.|http://images.icecat.biz/img/bullets/802993-6548f693c62fd434143231.jpg|The S-Board 840 Numeric is compatible with all computer or laptops, which have an USB port and have a Windows operating system. MacOS users can use the calculator function.","Features","Device interface: USB","Purpose: PC","Pointing device: No","USB hub: No","Calculator: Yes","Hot keys: Yes","Plug and Play: Yes","Compatible products: S-board 840","Design","Product colour: Light grey, White","Material: Plastic, Rubber, Steel","Non-slip base: Yes","Cable length: 1.2 m","Power","Power source type: Battery","Battery type: CR2032","Number of batteries supported: 1","System requirements","Windows operating systems supported: Yes","Weight & dimensions","Width: 95 mm","Depth: 195 mm","Height: 21 mm","Weight: 145 g","Package width: 170 mm","Package depth: 154 mm","Package height: 23 mm","Package weight: 226 g","Packaging content","Manual: Yes","Logistics data","Harmonized System (HS) code: 84716060"