"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39"
"","","75811899","","Kingston Technology","SDCS2/64GB","75811899","0740617298697|740617298697","Memory Cards","902","","","64GB micSDXC Canvas Select Plus 100R A1 C10 Card + ADP","20240213134952","ICECAT","1","301372","https://images.icecat.biz/img/gallery/2b57517b36cecdd0c266c930fd5df121.jpg","2400x1500","https://images.icecat.biz/img/gallery_lows/2b57517b36cecdd0c266c930fd5df121.jpg","https://images.icecat.biz/img/gallery_mediums/2b57517b36cecdd0c266c930fd5df121.jpg","https://images.icecat.biz/img/gallery_thumbs/2b57517b36cecdd0c266c930fd5df121.jpg","http://objects.icecat.biz/objects/mmo_75811899_1706003395_5215_31229.pdf","","Kingston Technology 64GB micSDXC Canvas Select Plus 100R A1 C10 Card + ADP","64GB micSDXC Canvas Select Plus 100R A1 C10 Card + ADP","Kingston Technology 64GB micSDXC Canvas Select Plus 100R A1 C10 Card + ADP, 64 GB, MicroSDXC, Class 10, UHS-I, 100 MB/s, Class 1 (U1)","Kingston Technology 64GB micSDXC Canvas Select Plus 100R A1 C10 Card + ADP. Capacity: 64 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 100 MB/s, UHS Speed Class: Class 1 (U1), Video Speed Class: V10. Protection features: Shock resistant, Vibration proof, X-ray proof, Product colour: Black","Kingston’s Canvas Select Plus microSD is compatible with Android devices and designed with A1-rated performance. It offers improved speed and capacity for loading apps faster and capturing images and videos in multiple capacities up to 512 GB*. Powerful in performance, speed and durability, the Canvas Select Plus microSD is designed for reliability when shooting and developing high-resolution photos or filming and editing full HD videos. Kingston Canvas cards are tested to be durable in the harshest environments and conditions so you can take them anywhere with confidence that your photos, videos and files will be protected.\n\nFaster speeds\n\nOptimised for use with Android devices","https://images.icecat.biz/img/gallery/2b57517b36cecdd0c266c930fd5df121.jpg|https://images.icecat.biz/img/gallery/84eac36e57e94711620333e74ad228a7.jpg|https://images.icecat.biz/img/gallery/8dccfaccbde808b86cd3d32ac4c3959d.jpg|https://images.icecat.biz/img/gallery/b5c350cfbac986a375df9b80c7eb07d7.jpg|https://images.icecat.biz/img/gallery/3efca6714f59816407cdac2331b21eb2.jpg|https://images.icecat.biz/img/gallery/e6b91fc6391a081ca93aa30aa96616e2.jpg","2400x1500|2400x1500|2400x1500|2400x1500|2400x1500|2400x1500","|||||","","","","","http://objects.icecat.biz/objects/75811899_37762482.mp4","","","","Class 10 UHS-I speeds up to 100MB/s**|Optimised for use with Android devices|Capacities up to 512GB*|Durable","Memory","Capacity: 64 GB","Flash card type: MicroSDXC","Flash memory class: Class 10","Read speed: 100 MB/s","Internal memory type: UHS-I","UHS Speed Class: Class 1 (U1)","Video Speed Class: V10","Supported file systems: exFAT","Features","Product colour: Black","Protection features: Shock resistant, Vibration proof, X-ray proof","Compatible operating systems: Android","Power","Memory voltage: 3.3 V","Operational conditions","Operating temperature (T-T): -25 - 85 °C","Storage temperature (T-T): -40 - 85 °C","Weight & dimensions","Width: 2.1 mm","Depth: 24 mm","Height: 32 mm","Weight: 0.2 g","Packaging data","Quantity per pack: 1 pc(s)","Package width: 5.59 mm","Package depth: 101.6 mm","Package height: 114.3 mm","Package weight: 12.7 g","Packaging content","Memory adapter included: SD","Logistics data","Country of origin: China","Harmonized System (HS) code: 85235190","Master (outer) case width: 114.3 mm","Master (outer) case length: 120.7 mm","Master (outer) case height: 94 mm","Master (outer) case gross weight: 362 g","Products per master (outer) case: 25 pc(s)"