"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143"
"","","7580233","","Lenovo","VEBE3MS","7580233","","All-in-One PCs/Workstations","2282","ThinkCentre","M","M90z","20240307153452","ICECAT","1","31696","https://images.icecat.biz/img/norm/high/6939546-8826.jpg","474x462","https://images.icecat.biz/img/norm/low/6939546-8826.jpg","https://images.icecat.biz/img/gallery_mediums/img_6939546_medium_1481538791_6727_14419.jpg","https://images.icecat.biz/thumbs/6939546.jpg","","","Lenovo ThinkCentre M90z Intel® Core™ i5 i5-650 58.4 cm (23"") 1920 x 1080 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Professional Black","Intel Core i5-650 (4M Cache, 3.20 GHz), 2048MB DDR3, 500GB SATA HDD, 7200 RPM, 23"" Full HD (1920 x 1080), DVD-RW DL, Gigabit Ethernet, 6x USB 2.0 Windows 7 Professional 64-bit, Black","Lenovo ThinkCentre M90z, 58.4 cm (23""), Full HD, Intel® Core™ i5, 2 GB, 500 GB, Windows 7 Professional","Lenovo ThinkCentre M90z. Display diagonal: 58.4 cm (23""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel HD, On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Black","Premium performance in a space-saving package.\r\nStandardize on our new professional-grade ThinkCentre® M90z all-in-one to save space, energy, time and money. Sleek, slim, sophisticated and packed with all the features your large enterprise demands—including a lot more elbow room.\r\n\r\nTame workplace clutter.\r\nCrowded work areas beg for the ThinkCentre M90z. It combines the monitor with the central unit, resulting in a smaller PC footprint and less cable clutter. For an even tidier workspace, add an optional wireless keyboard and mouse.\r\n\r\nThe traditional frame stand adjusts to between a 15- and 45-degree viewing angle. To further customize your work space, choose the height-adjustable stand or one of our mounting options, like the extendable arm.\r\n\r\nAn all-in-one with oomph.\r\nGive your workforce a real productivity boost. ThinkCentre M90z features all-new 2010 Intel® Core™ i series processors with Turbo Boost Technology, which scales power dynamically based on usage needs for optimal processing and energy efficiency. You can even speed your boot-up time to as fast as 35 seconds and shutdown time to as fast as nine seconds with our exclusive Lenovo Enhanced Experience for Windows® 7 certification. Standard on the M90z!\r\n\r\nControl at your fingertips.\r\nFor more intuitive PC interaction, opt for our multitouch panel2. Pan, zoom, rotate, right-click and more on the full high-definition screen. You can even control hardware functions like volume, mute, camera preview, sleep mode, microphone and system lock from your multitouch screen using our SimpleTap software. And because the touch screen is a normal glass overlay, you can safely clean and disinfect it—perfect for healthcare personnel!\r\n\r\nDouble vision.\r\nSee more at once with the dual-display mode. Simply connect another monitor using the onboard DisplayPort to increase your screen space. ThinkCentre M90z can also function as a standalone monitor via a VGA input, letting you work with your ThinkPad® laptop on two screens!\r\n\r\nStay in touch for less.\r\nChoose an innovative, affordable alternative to expensive telephone services and business travel with our leading VoIP features for convenient, cost-effective video conferencing.\r\n- 2-megapixel HD Web camera with physical on/off switch4;\r\n- Digital array microphones for better voice clarity with physical mute button5;\r\n- 2-watt speakers;\r\n- Noise suppression and echo cancelation;\r\n- Usage indicator light to indicate imaging in process.\r\n\r\nReal IT cost savings.\r\nAn aging PC fleet can inflate maintenance costs and divert IT resources from more important tasks. Easy-to-manage ThinkCentre M90z helps free up your IT team while reducing overhead.\r\n- Deploy in as little as three minutes.\r\n- Control costs with at least 12-month platform stability.\r\n- Deploy worldwide with global models.\r\n- Reduce IT desk-side visits and associated costs with Intel vPro™ technology.\r\n- Access internal parts easily with the tool-less design and convenient component layout.\r\n\r\nSecurity you can count on.\r\nProtect your business-critical data. Our exclusive ThinkVantage Client Security Solution works in conjunction with an embedded chip called the Trusted Platform Module (TPM) to manage encryption keys and processes for enhanced security. \r\n\r\nOur easy-to-use Hardware Password Manager is the only solution available that lets you centrally manage keys and passwords for all brands of self-encrypting hard drives. In the event of lost passwords or an employee leaving the company, you can easily recover data.\r\n\r\nThinkCentre M90z is also available with an optional chassis intrusion switch. When enabled, this feature alerts the user of a PC breach at the next logon.\r\n\r\nBe green. Save green.\r\nFeel good about the PCs you buy and use—and save a chunk of money at the same time! ThinkCentre M90z helps save energy, the environment and your bottom line.\r\n\r\n- First TCO Certified Edge all-in-one in the industry\r\n- Built with 41.8% post consumer content (PCC), the equivalent of 65 plastic bottles;\r\n- Cuts electricity consumption by up to 69% with Power Manager software;\r\n- Saves an estimated US$54.72 per unit per year on power costs;\r\n- Lets you monitor PC power usage and savings with Power Analyzer;\r\n- Top environmental certifications, including ENERGY STAR14, EPEAT Gold and GREENGUARD;\r\n- Climate Savers power supply unit;\r\n- Comes with a reusable Lenovo bag.","https://images.icecat.biz/img/norm/high/6939546-8826.jpg|https://images.icecat.biz/img/gallery/img_6832882_high_1471005190_1861_16180.jpg|https://images.icecat.biz/img/gallery/img_6832882_high_1471005190_6646_16180.jpg|https://images.icecat.biz/img/gallery/img_6832882_high_1471005191_2666_16180.jpg|https://images.icecat.biz/img/gallery/img_6832882_high_1471005191_6783_16180.jpg|https://images.icecat.biz/img/gallery/img_6832882_high_1471005192_2713_16180.jpg|https://images.icecat.biz/img/gallery/img_6832882_high_1471005192_6329_16180.jpg","474x462|465x464|505x475|597x475|342x475|204x475|634x475","||||||","","","","","","","","","","Display","Display diagonal: 58.4 cm (23"")","Display resolution: 1920 x 1080 pixels","Touchscreen: Yes","HD type: Full HD","Native aspect ratio: 16:9","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-650","Processor frequency: 3.2 GHz","Processor generation: Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 3.46 GHz","Processor cache: 4 MB","Processor cache type: Smart Cache","System bus rate: 2.5 GT/s","Thermal Design Power (TDP): 73 W","PCI Express slots version: 2.0","Processor socket: LGA 1156 (Socket H)","Processor lithography: 32 nm","Processor operating modes: 64-bit","Stepping: C2","Bus type: DMI","Processor codename: Clarkdale","Processor series: Intel Core i5-600 Desktop Series","FSB Parity: No","Maximum number of PCI Express lanes: 16","PCI Express configurations: 1x16, 2x8","Tcase: 72.6 °C","Number of Processing Die Transistors: 382 M","CPU multiplier (bus/core ratio): 24","Processing Die size: 81 mm²","Maximum internal memory supported by processor: 16 GB","Conflict-Free processor: No","Memory types supported by processor: DDR3 1066/1333","Memory bandwidth supported by processor (max): 21 GB/s","Memory channels supported by processor: Dual","ECC supported by processor: No","Memory","Internal memory: 2 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1333 MHz","Storage","Total storage capacity: 500 GB","Optical drive type: DVD Super Multi DL","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD speed: 7200 RPM","HDD interface: SATA","Graphics","Discrete graphics card model: Intel HD","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 733 MHz","Number of displays supported (on-board graphics): 2","Camera","Built-in camera: Yes","Network","Wi-Fi: No","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Ports & interfaces","USB 2.0 ports quantity: 6","Ethernet LAN (RJ-45) ports: 1","DVI port: No","Headphone outputs: 1","Microphone in: Yes","DC-in jack: Yes","Design","Product colour: Black","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Bundled software: ThinkVantage System Update, ThinkVantage Productivity Center, Sun JRE, Lotus Notes Stand-alone Client (license), Adobe Acrobat Reader\nThinkVantage Rescue and Recovery, PC-Doctor diagnostics, Norton Internet Security 2007 (OEM Edition) with 90 days of virus definition updates","Processor special features","Intel® Turbo Boost Technology: 1.0","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Wireless Display (Intel® WiDi): No","Enhanced Intel SpeedStep Technology: Yes","Intel® Quick Sync Video Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel® Insider™: No","Intel® InTru™ 3D Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.2","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 43546","Weight & dimensions","Width (with stand): 560 mm","Depth (with stand): 116 mm","Height (with stand): 443 mm","Packaging content","Mouse included: Yes","Other features","Graphics card family: Intel","Cabling technology: 10/100/1000Base-T(X)","Chassis type: All-in-One","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Display: All In One with integrated 2.0M camera and multi-touch function","Display included: Yes","External drive bays: 1x 5.25""","Internal drive bays: 1x 3.5""","Memory type: DDR3","Modem type: N","Networking features: Gigabit Ethernet","Number of 3.5"" bays: 1","Number of 5.25"" bays: 1","Number of processors installed: 1","Number of slots: 1 Mini-PCIe","PCI slots: 1","Platform: PC","Pointing device: USB Optical Wheel Mouse","Power supply: 150 W","Security features: Boot sequence control, Boot without keyboard or mouse, Configuration password, Diskette Boot inhibit, Diskette I/O control, Hardfile I/O control, Parallel I/O control, Power on password, Security slot (for attachment of optional cable lock), Serial I/O","Intel segment tagging: Enterprise, Professional","Storage drive type: 500GB SATA/ 7200","Manageability features: ImageUltra enabled, Remote Deployment Manager, Software Delivery Assistant, System Migration Assistant, ThinkVantage Rescue and Recovery"