"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136"
"","","7563409","","Lenovo","M27A3SP","7563409","","Laptops","151","IdeaPad","G","M27A3SP","20240307153452","ICECAT","","13852","https://images.icecat.biz/img/norm/high/4553147-5258.jpg","992x806","https://images.icecat.biz/img/norm/low/4553147-5258.jpg","https://images.icecat.biz/img/gallery_mediums/img_4553147_medium_1481115891_8639_23752.jpg","https://images.icecat.biz/thumbs/4553147.jpg","","","Lenovo IdeaPad M27A3SP laptop Intel® Pentium® P6100 39.6 cm (15.6"") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black","Intel Pentium P6100 2.0GHz, 4096MB DDR3, 500GB SATA HDD, 15.6"" LCD (1366x768), DVD-RW, Wi-Fi, Gigabit Ethernet, 2.6kg, Black, Windows 7 Home Premium","Lenovo IdeaPad M27A3SP, Intel® Pentium®, 2 GHz, 39.6 cm (15.6""), 1366 x 768 pixels, 4 GB, 500 GB","Lenovo IdeaPad M27A3SP. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.6 kg","The Lenovo® G560 notebook helps you take on multiple, mega-sized tasks and complete them quickly and efficiently, giving you more free time. The Lenovo G560 comes with technologies and features designed to make things easier, including the smart, adaptable performance of the new 2010 Intel® Core™ i5 processor with Intel®Turbo Boost Technology* and OneKey™ Rescue System for easy data backup and recovery. The new and improved Lenovo Energy Management provides not only extended battery life and long-term durability, but also keeps noise to a minimum with intelligent fan control, so you can concentrate on your work. And when it’s time to play, the numeric keypad doubles up as ideal gaming controls, whilst the high-definition 16:9 widescreen display, integrated webcam and DVD reader/writer mean the Lenovo G560 is also equipped for entertainment. Lenovo Enhanced Experience for Windows® 7 delivers fast boot and shutdown, richer multimedia capabilities and easy system maintenance tools.\r\n\r\nBreakthrough Intelligence\r\n- Up to the new 2010 Intel® Core™ i5 processor with Intel® Turbo Boost Technology;\r\n- Up to Genuine Windows® 7 Professional 64;\r\n- Lenovo Energy Management 5.0 enables extended battery life, long-term battery durability and lower noise output through dynamic fan control.\r\n\r\nBreakthrough entertainment\r\n- 15.6"" high-definition LED backlight display, 16:9 widescreen;\r\n- HD graphics support and HDMI connector1;\r\n- High-performance multimedia: up to 8GB DDR3 memory, up to 500GB HDD storage;\r\n- DVD reader/writer;\r\n- Integrated high-speed WiFi2;\r\n- Numeric keypad for easier data logging and gaming.\r\n\r\nBreakthrough technology\r\n- Integrated web camera;\r\n- Touch-sensitive controls3;\r\n- OneKey™ Rescue System for quick and easy data recovery with antivirus protection;\r\n- VeriFace™ facial recognition technology—a fun way to log in to your PC.\r\n\r\nA faster, richer and easier Windows® 7 experience\r\n- Lenovo Enhanced Experience for Windows® 7 provides a faster, richer and easier way to use your PC.","https://images.icecat.biz/img/norm/high/4553147-5258.jpg|https://images.icecat.biz/img/gallery/img_5816412_high_1470974745_9234_16180.jpg|https://images.icecat.biz/img/gallery/img_5816412_high_1470974745_2912_16180.jpg|https://images.icecat.biz/img/gallery/img_5868621_high_1470994870_8255_16180.jpg|https://images.icecat.biz/img/gallery/img_5868621_high_1470994871_3787_16180.jpg|https://images.icecat.biz/img/gallery/9331_6801265_7076.jpg","992x806|660x475|671x475|675x475|645x475|662x475","|||||","","","","","","","","","","Design","Product colour: Black","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1366 x 768 pixels","LED backlight: Yes","Native aspect ratio: 16:9","Processor","Processor family: Intel® Pentium®","Processor manufacturer: Intel","Processor model: P6100","Processor frequency: 2 GHz","Processor cores: 2","Processor threads: 2","System bus rate: 2.5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: PGA988","Processor lithography: 32 nm","Processor operating modes: 32-bit, 64-bit","Processor series: Intel Pentium P6000 Series for Mobile","Processor codename: Arrandale","Bus type: DMI","FSB Parity: No","Stepping: K0","Thermal Design Power (TDP): 35 W","Tjunction: 90 °C","Maximum number of PCI Express lanes: 1","PCI Express slots version: 2.0","PCI Express configurations: 1x16","Number of Processing Die Transistors: 382 M","Processing Die size: 81 mm²","CPU multiplier (bus/core ratio): 15","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1066 MHz","Storage","Total storage capacity: 500 GB","Optical drive type: DVD-RW","HDD interface: SATA","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 500 MHz","On-board graphics card dynamic frequency (max): 667 MHz","Audio","Audio system: HD","Number of built-in speakers: 2","Speaker power: 2 W","Network","Wi-Fi: Yes","Networking features: Gigabit Ethermet","Ethernet LAN: Yes","Bluetooth: No","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows 7 Home Premium","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5x37.5 mm","Processor code: SLBUR","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 50175","Conflict-Free processor: No","Battery","Number of battery cells: 6","Security","Cable lock slot: No","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 2.6 kg","Width: 377 mm","Depth: 250 mm","Height (front): 1.73 cm","Height (rear): 3.49 cm","Other features","Wireless technology: Wi-Fi","AC adapter included: Yes","Infrared data port: No","Type: PC","Display: LCD","Power supply type: AC/DC","Power requirements: 100 - 240V","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","TV-in port: No"