"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143" "","","7554642","","Lenovo","NVW4XMD+45N6693","7554642","","Laptops","151","ThinkPad","L","L512 + 45N6693","20240314192545","ICECAT","","29223","https://images.icecat.biz/img/gallery/739cef59c33f96d8eb146650d0c39ce5.jpg","700x700","https://images.icecat.biz/img/gallery_lows/739cef59c33f96d8eb146650d0c39ce5.jpg","https://images.icecat.biz/img/gallery_mediums/739cef59c33f96d8eb146650d0c39ce5.jpg","https://images.icecat.biz/img/gallery_thumbs/739cef59c33f96d8eb146650d0c39ce5.jpg","","","Lenovo ThinkPad L512 + 45N6693 Intel® Core™ i5 i5-480M 39.6 cm (15.6"") 4 GB DDR3-SDRAM 320 GB Windows 7 Professional","Intel Core i5-480M (2.66GHz), 4GB RAM, 320GB 5400rpm HD, 15.6in 1366x768 LCD, Intel HD Graphics, CDRW/DVDRW, 802.11bgn, Bluetooth, 1Gb Ethernet, UltraNav, Secure Chip, FPR, Camera, 6c Li-Ion, Windows 7 Professional 64 + ThinkPad Mini Dock Plus Series 3 (45N6693)","Lenovo ThinkPad L512 + 45N6693, Intel® Core™ i5, 2.66 GHz, 39.6 cm (15.6""), 1366 x 768 pixels, 4 GB, 320 GB","Lenovo ThinkPad L512 + 45N6693. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2.56 kg","Stop wasting time, money and IT resources on sluggish, aging PCs. More than just competitively priced, the highly stable, reliable, ergonomic ThinkPad® L Series enterprise laptops help you do more in less time while keeping costs low.","https://images.icecat.biz/img/gallery/739cef59c33f96d8eb146650d0c39ce5.jpg|https://images.icecat.biz/img/gallery/img_5781242_high_1470917198_1776_9027.jpg|https://images.icecat.biz/img/gallery/img_7559695_high_1471023876_3049_16180.jpg|https://images.icecat.biz/img/gallery/img_5770935_high_1470917206_3758_9027.jpg|https://images.icecat.biz/img/gallery/img_5781242_high_1470917197_4586_9027.jpg|https://images.icecat.biz/img/gallery/img_7559695_high_1471023878_4771_16180.jpg","700x700|663x475|700x700|643x475|657x475|700x700","|||||","","","","","","","","","Display","Display diagonal: 39.6 cm (15.6"")","Display resolution: 1366 x 768 pixels","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 220 cd/m²","Contrast ratio (typical): 500:1","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-480M","Processor frequency: 2.66 GHz","Processor generation: 4th gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 2.93 GHz","System bus rate: 2.5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1288","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-400 Series","Processor codename: Arrandale","Bus type: DMI","FSB Parity: No","Stepping: K0","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16","Number of Processing Die Transistors: 382 M","Processing Die size: 81 mm²","CPU multiplier (bus/core ratio): 20","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory layout (slots x size): 2 x 2 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 320 GB","Optical drive type: DVD-RW","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, SDHC, xD","Graphics","On-board graphics card: Yes","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 500 MHz","On-board graphics card dynamic frequency (max): 766 MHz","Audio","Audio system: HD Audio","Network","Wi-Fi: Yes","Networking features: Gigabit Ethernet","Ethernet LAN: Yes","Bluetooth: Yes","Bluetooth version: 2.1+EDR","Ports & interfaces","USB 2.0 ports quantity: 3","eSATA ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DisplayPorts quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: Yes","TV-out: No","Keyboard","Pointing device: ThinkPad UltraNav","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 1.0","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: rPGA 37.5x 37.5, BGA 34x28","Supported instruction sets: SSE4.1, SSE4.2","Processor code: SLC26","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 52952","Conflict-Free processor: No","Battery","Number of battery cells: 6","Battery life (max): 4.7 h","Security","Cable lock slot: Yes","Cable lock slot type: IBM","Fingerprint reader: Yes","Weight & dimensions","Weight: 2.56 kg","Width: 380 mm","Depth: 247 mm","Height (front): 3.2 cm","Height (rear): 3.6 cm","Other features","Infrared data port: No","Graphics card family: Intel","Display: LCD","TV-in port: No","Intel segment tagging: Home office, Small Business"